Products/Services for North Seeking Gyro

  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    ...sensitivity, and linearity. Angular rate range is the maximum rotary rate for which the gyro is rated. If one product or series can be configured for different rates, then the range of maxima is listed. Angular bandwidth is the frequency range over which...
    Electrical Output
    Device Type
    Linear Acceleration Measurement
  •  
    Compasses - (75 companies)
    Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    ...surface can be measured. Multi-axis gyros provide measurements in two or three orthogonal directions. Image Credit: Hyperphysics.phy-astr.gsu.edu. The animation below shows a gyroscope precessing round a tower (shown in red). The gyroscope is shown...
  • Binoculars-Image
    Binoculars - (64 companies)
    Binoculars are lens assemblies used for magnifying and viewing distant objects stereoscopically.
  •  
    MEMS Devices - (67 companies)
    MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer.
  •  
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities.
  •  
    Circuit Tracers - (34 companies)
    Circuit tracers or signal tracers are used to troubleshoot circuits. They are relatively simple electrical testing instruments that enable electricians and other users to locate, trace and identify common electrical problems such as breakers, shorts, and open circuits.
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
  •  
    Autopilots - (41 companies)
    Autopilots are a system used to guide a vehicle without assistance from a human being. Autopilots are used in aircraft, boats, space craft, unmanned aerial vehicles (UAV), missiles, and others.
  •  
    Accelerometers - (338 companies)
    Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire