Products/Services for Nse Urc22 Universal Remote Controllers
-
Industrial Remote Controls - (228 companies)Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters...Form FactorRadio TechnologyInterface Type -
Universal Process Controllers - (796 companies)Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values. Universal process controllers... -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages... -
Remote Terminal Units (RTUs) - (162 companies)...or process equipment. They serve as slave units to supervisory controllers or supervisory control and data acquisition (SCADA) masters. Remote terminal units are located near the monitored process and transfer data to the controller unit on command... -
Remote Control Software - (34 companies)Remote control software is used to manage devices and processes at remote locations. For example, remote desktop software can be used to control a personal computer (PC) or server at another office or location. Remote control software is used...
-
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple...
-
Flow Controllers - (426 companies)...switches, dials and potentiometers. Digital user controls are typically keypads, menus and other digital interfaces. A remote computer can also program these controllers. Common computer interfaces are serial and parallel, but other options...
-
Temperature Controllers - (1194 companies)Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level. Temperature controllers maintain a set temperature level using input from a sensor...
-
CNC Controllers - (178 companies)...and include RS232, RS422, and RS485. Some CNC controllers use the universal serial bus (USB), a 4-wire, 12-Mbps serial bus for low-to-medium speed peripheral device connections to personal computers (PC). Others can be interfaced to the World Wide...
Product News
-
Knick Interface LLC
Universal Transmitter for Resistance Applications The Knick A20230 provides connection possibilities for all standard potentiometers for angle, position determination, path measurement, or setpoint specification. Any special measuring task can be addressed with customer specific versions of A20230 in the same 6 mm housing. https://www.knick-international.com/en/products/interface-technology/proline/resistance-transmitters/sensotrans-r-a-20230/. Facts and Features. Universal usability: with potentiometers, resistive sensors, remote resistance... (read more)Browse Sensor Transmitters Datasheets for Knick Interface LLC -
Arjay Engineering
4600-RMS Remote Monitoring System garages. The Remote Monitoring System is equipped with the WebAdvantage reporting system to allow constant monitoring of multiple controllers and data access from your devices. Advance customization and relay logic allow operators to make setting changes to address site conditions without having to access the field devices directly. The control unit mounts in hard-wire proximity to your instruments and within access to a Wi-Fi signal or an ethernet port with internet access. Once powered up... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
Cincinnati Sub-Zero Products
Remote Conditioners Cincinnati Sub-Zero 's dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
DOD Technologies Inc.
SkyView 80-Channel Configurable Controller remote monitoring for various brands and types of detectors. Our ChemLogic (R) colorimetric systems also pair perfectly with SkyView. These multipoint units interface with SkyView 's optional Ethernet IP without consuming any analog inputs. Since SkyView controllers are 100% configurable, they allow you to adapt as your needs grow and change. For additional scalability, contact us to discuss a custom cabinet option. (16) Digital inputs. (32) Programmable relays. (80) Analog inputs. Power supply... (read more)Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom design and manufacture specialized u joints, and their connections to your requirements. Please feel free to contact us with any enquiries. PB Series. PR Series. NB Series. CN Series. PB(Single). PB(Double). PB(Telescopic). PB-HS. PB-R. PR... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Allen-Bradley / Rockwell Automation
Supercharge Response Time w/ Remote Access FactoryTalk Remote Access from Rockwell Automation (R) enables secure connections to equipment, allowing teams to respond to needs faster and rapidly resolve production issues from anywhere in the world. FactoryTalk Remote Access quickly connects domain experts to critical issues, no matter the physical location of either, increasing responsiveness and reducing the costs associated with travel and asset downtime. FactoryTalk Remote Access is one of the solutions in the new FactoryTalk (R) Optix... (read more)Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
Arjay Engineering
2852-OWS Remote Mounted Oil Alarm installed Arjay Engineer 's 2852-OWS Remote Mounted Oil/Water Separator Alarm to meet these environmental regulations and standards. As oil and gas from wash-down, leaks and spills go down the drain, the 2852-OWS uses capacitance technology to monitor the oil water separator so oil doesn 't flow into the sewer system. As oil accumulates, the 2852-OWS sends an alert to a controller conveniently located remote from the pit for operator control. The controller is designed with a buzzer and light... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Allen-Bradley / Rockwell Automation
Expand Controller and Software Capabilities Industrial manufacturers can design smarter machines faster and more efficiently with Allen-Bradley Micro850 2080-L50E and Micro870 2080-L70E controller firmware revision 23 using the latest Connected Components Workbench software version 23 release from Rockwell Automation. The improved controllers offer easy monitoring of controller variable modifications with the latest remote LCD connectivity support. The 3.5 " remote LCD display supports expanded controller functionalities such as mode... (read more)Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
ESPEC North America Inc | Qualmark Products and Services
Web Controller and addition to HALT The Web Controller is the smartest way to get modern remote access for your ESPEC chamber. It is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. Same user interface and API for ESPEC and Watlow controllers. Network view shows all your Web Controller chambers on one screen. Includes a RESTful API for easy integration with other equipment and applications. Custom macros for email notifications, webhooks, automated data sync... (read more)Browse Web Controllers Datasheets for ESPEC North America Inc | Qualmark Products and Services