Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Specialty Product Technologies
Description: application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Specialty Product Technologies
Description: application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s HSN-3000 radiation-hardened Hybrid Nuclear Event Detector (NED) senses ionizing radiation pulses generated by a nuclear event, such as the detonation of a nuclear weapon, and rapidly switches its outputs from the normal high state to a low state with a propagation
- Operating Temperature: -67 to 257 F
- Detector Style: Detector Sensing Element Only
- Detector Output: Dose Rate
- Types of Ionizing Radiation Detected: Gamma Ray, Neutron
-
-
Description: seismic qualification, also known as proof testing (either to generic levels or specific levels). This standard covers relays used in nuclear facilities, but may also be applied to any area in which the seismic response of relays is a design consideration. The prerequisites for
-
Description: qualification, also known as proof testing (either to generic levels or specific levels). This standard covers relays used in nuclear facilities, but may also be applied to any area in which the seismic response of relays is a design consideration. The prerequisites for the
-
Description: qualification, also known as proof testing (either to generic levels or specific levels). This standard covers relays used in nuclear facilities, but may also be applied to any area in which the seismic response of relays is a design consideration. The prerequisites for the
-
Supplier: XCEL Power Systems, Ltd.
Description: • BITE Capability • Efficiency >70% • Nuclear Circumvention • Control & Monitoring Functionality GENERAL SPECIFICATION ¨ 28 V DC Input ¨ Multiple Outputs ranging from -45V DC @ 0.1A, +5.1V DC @ 8A, ±5.2V DC to +15VDC ¨ Operating Temperature Range -51°C to +100°C ¨ Nuclear Circumvention
- DC Input Voltage: 28 volts
- DC Output Voltage: -45 to 15 volts
- DC Output Current: 0.1 to 8 amps
- Type: DC/DC Converter
-
Supplier: BARTEC
Description: The mating connectors, assembly kit 03-9320-0168 to -0174, are compatible with the LOCAproof limit switches, type 37-2937-1130/…., from the firm of BARTEC GmbH. They are resistant to ionising radiation, high temperatures and vibrations and feature a high level of strain relief. The
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Delta Controls Ltd.
Description: Blow-by gas measurement in engine test beds Nuclear, biogas, pharmaceutical, industrial process gas and pollution monitoring To support both existing and new customers with a high level of meter performance and minimal long-term cost of ownership, Delta offers an extensive
-
Supplier: Advanced Power Solutions
Description: related compliance standards needed. Medical Power Supplies and UL60601 | EN60601 | IEC60601 The safety requirements of medical power supplies for use in Healthcare Equipment follow the same requirements established in IEC /UL / EN 60950-1 with increased levels of protection for Insulation /
- DC Output Voltage: 9 to 54 volts
- DC Output Power: 300 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Velan, Inc.
Description: hard-facing alloys OPERATION AND MAINTENANCE • In-line maintenance in less than 15 minutes • High and permanent level of tightness with any fluids • Cobalt free for nuclear service • Trim and packing removal without tools • Removable seat • Disc and stem easily dismountable • No welds
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Boeing Company (The)
Description: Nicknamed “The Bone,” the B-1B Lancer is a long-range, multi-mission conventional bomber, which has served the United States Air Force since 1985. Originally designed for nuclear capabilities, the B-1 switched to an exclusively conventional combat role in the mid 1990’s. In 1999, during
-
Supplier: Heinkel USA
Description: plants also qualifies us to give detailed advice in the selection or preselection of corresponding production machinery. Applications & procedures The possible applications are very varied and include the pharmaceutical and fine chemistry sectors, the composition of new food products and
- Capacity: 0.35314657269815464 to 6.180065022217707 cubic feet
- Operating Temperature: 32 to 248 F
- Pressure Range: -14.50377 to 14.50377 psi
- Operating System: Batch Operation
-
Supplier: ASME Standards and Certification
Description: or of a nuclear plant steam cycle. Refer to ASME PTC 47 for power block thermal performance test procedures associated with an IGCC plant (Integrated Gasification Combined Cycle). This Code does not apply to component testing, for example, gas turbines (ASME PTC 22) or steam turbines (ASME
-
Supplier: ASME
Description: or of a nuclear plant steam cycle. Refer to ASME PTC 47 for power block thermal performance test procedures associated with an IGCC plant (Integrated Gasification Combined Cycle). This Code does not apply to component testing, for example, gas turbines (ASME PTC 22) or steam turbines (ASME
Find Suppliers by Category Top
Featured Products Top
-
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
of moisture.” Rapid return on investment was a key factor in the decision of the plant managers to make the switch to Paxton Products. Immell explains that “the efficiency of our blowers means that Goodyear, like our other customers, achieves significant savings in kilowatts per (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Cooling a Turbine Building During a Heatwave
switched back on. It was a classic catch-22. To bring the inside temperatures down to a level that safety managers would be happy with, the project team called our cooling specialists.
-
Smart Computing Article - firmware to flame
and computing machines were developed that are now thought of as the first generation of computers. These machines used vacuum tubes as switching devices, exploited the stored program concept to accomplish computational tasks, and relied on input/output punched paper tape, punched cards, magnetic
More Information Top
-
Basic Process Measurements
Nuclear level switches have the same advantages and disadvantages as their continuous counterparts.
-
Pneumatic Conveying of Solids
The use of nuclear level switches usually requires registration and certifica- tion by relevant state authorities concerned with safe use and handling of atomic energy.
-
Commercial demonstration of the NOXSO SO{sub 2}/NO{sub x} removal flue gas cleanup system. Quarterly technical progress report No. 16, December 1, 1994--Februa...
NUCLEAR LEVEL SWITCHES &TRANSMITTERS .
-
[Tampa Electric Company IGCC project]. 1996 DOE annual technical report, January--December 1996
The nuclear level switches need to be recalibrated, some were too sensitive and others not sensitive enough.
Indicates content that may require registration and/or purchase.