Products/Services for Nucleonic Level Transmitters
-
Level Transmitters - (303 companies)Level transmitters provide an electrical output proportional to the level of a liquid or bulk solid in a confined space. They may provide an output upon reaching a specified value (point level) or repeatedly after each measurement (continuous level...Media TypeLevel Measurement TypeOutput Options -
Level Sensors - (1154 companies)...level sensor systems are designed for applications that require a simple gauge, a locally-programmable (stand-alone) unit, or a controller/totalizer. Sensor transmitters are designed to transmit data from the sensor via a two-wire current loop... -
Level Controllers - (391 companies)Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers monitor, regulate, and control liquid or solid levels in a process. Level controllers receive input from a level-sensing device and respond... -
Level Gauges - (286 companies)Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts... -
Levels - (204 companies)How to Select Levels. Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level... -
Pressure Transmitters - (658 companies)Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements...
-
Flow Transmitters - (234 companies)SCCM. Generally, the type of flow meter determines available features. Some flow transmitters can measure temperature or density. Others measure fluid levels. Output Options. Flow transmitters output analog voltages, analog currents, frequencies...
-
pH Transmitters - (45 companies)...a stabilization feature which prevents the transmitter from accepting a buffer pH reading that has not reached a prescribed level of stabilization, in terms of pH change per time. This feature helps eliminate the common problem of not allowing enough time...
-
Gas Transmitters - (116 companies)...a gas sensor into an analog output signal. Electrical outputs for gas transmitters include analog current, analog voltage, and frequency. Analog current levels such as 4 - 20 mA are suitable for sending signals over long distances. Typically...
-
Vibration Transmitters - (42 companies)This scale divides the output into increments of 2 mA and displays the corresponding vibration needed to trigger this output. This particular transmitter has been calibrated to sound an alarm if vibration levels reach 3.75 IPS (or 16 mA output...
Product News
-
Arjay Engineering
Water & Wastewater Level Transmitter 2880-LT Manual. Drawing. Brochure. Sample Specifications. Continuous level monitoring that won't foul or fail you. The 2880-LT uses HF capacitance technology -- no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter. The 2880-LT provides reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface... (read more)Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Arjay Engineering
Capacitance Level Transmitter 4-20 mA Manual. Drawing. Brochure. Sample Specifications. Continuous level monitoring that won't foul or fail you. The 2880-LT uses HF capacitance technology -- no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter. The 2880-LT provides reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
Sensore Electronic GmbH
Oxygen Transmitters Sensore 's percentage oxygen sensors are engineered for accurate and reliable measurement of oxygen concentrations ranging from low percentage levels up to 100% O?. Built on proven zirconia technology, these sensors offer fast response, excellent long-term stability, and are ideal for continuous monitoring in demanding industrial environments. Whether for combustion control, process safety, or environmental monitoring, Sensore 's sensors are trusted by OEMs and system integrators... (read more) -
Fuji Electric Corp. of America
Measurement errors with a pressure transmitter Pressure transmitter measurement error due to improper zero reference. Firstly, the instrument may not have a correct zero reference, leading to inaccurate readings as the sensor 's zero point shifts from its initial position. As electronic devices, pressure transmitters ' zero reference signals may drift over time due to temperature, pressure, or changes in ambient conditions. To avoid this type of error, it 's important to choose a pressure transmitter with good long-term stability. Otherwise... (read more)Browse Level Transmitters Datasheets for Fuji Electric Corp. of America -
XJCSENSOR Technology Co., Ltd.
Robust Pressure Sensors & Transmitters Reliable Pressure Measurement. These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long-term operational stability. They provide accurate pressure readings in liquids, gases, and harsh industrial environments. Flexible and Intelligent Design. Wide temperature compensation range for stable operation. Multiple pressure interface threads and connection types. Optional HART or RS485 communication boards... (read more)Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
CO2Meter.com
Desktop and Wall Mount CO2 Transmitters Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 transmitters with industry-standard control for DCV systems. cSense - Affordable, full-featured line of indoor air quality CO2 monitors. eSense - CO2 alarms for LEED and OSHA. iSense - Industrial CO2, oxygen and methane level... (read more)Browse Gas Sensors Datasheets for CO2Meter.com -
Arjay Engineering
Oil/Water Interface Transmitter Monitoring Manual. Drawing. Brochures. Sample Specifications. 2880-OWI Probe Mounted Transmitter. The 2880-OWI Probe Mounted Transmitter provides reliable monitoring of oil/water interface and emulsions. The 2880-OWI sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulstion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
Shaw Moisture Meters
AcuDew Modbus RTU Dewpoint Transmitter is transmitted directly to your SCADA or PLC system, helping you maintain control and visibility of your moisture levels at all times. Expanded service information. Modbus communication allows users to retrieve valuable diagnostic and service data, including: Calibration date. Sensor measurement range. Software version. This data supports effective preventative maintenance, ensuring each transmitter continues to operate at peak performance with full traceability. Multi?sensor networking... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Columbus McKinnon Corporation
XLTX™ Transmitter Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The XLTX TM transmitter and associated receivers can now operate on additional licensed and unlicensed frequencies. By introducing this wider range of available frequencies, these radio control systems are more robust and reliable, ensuring fewer dropouts in facilities that may have heavily congested... (read more)Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
Parker Sporlan Division
Level Switches- HBS Series CO2 Switch. HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use... (read more)
-
Incidents That Define Process Safety Complete Document
The nucleonic level transmitter fitted to the vessel was never found.
-
Tordis Subsea Separation Boosting and Injection (SSBI) Project: Project Presentation and Description of the Production Control System
• Pressure and temperature transmitters • Subsea differential pressure transmitter • Nucleonic level transmitter (separator) • Nucleonic sand level transmitter (separator and de-sander .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3bdd013118&languagecode=en&documentpartid=&action=launch
Nucleonic Level Transmitter .
-
Investigation of a Subsea Separation Station Operating Envelope Using Subsurfaceto - Topsides Integrated Dynamic Simulations
Since the level transmitter is based on nucleonic measurement technology there is some optimisation to be done in the trade of between a short average period of sampling and resolution.
-
Level measurement with Radar sensor - Entries - Industry Support - Siemens
If the temperature at the top of the silo where the level transmitter is mounted is truly 400°C, then the only technology I am aware of available is nucleonic gamma nuclear radiation from outfits like Ronan Measurements (US).
-
Distillation Troubleshooting Complete Document
… tower pressure drop 148–149, 269 unavailable due to baffles 156, 222–223 upper-lower transmitters 151–152, 355–356 Basic … Base level (Continued ) impingement 145, 151, 155–157, 355, 472–475 kettle circuit pressure drop (see Kettle reboiler) loss 489, 548 … … by second liquid phase 152, 347, 618 heat tracing/insulation issues 616–617 impingement on 473 no indication 600 nucleonic 326, 468, 619 from …
-
Distillation Operation > Gravity Lines and Instrument and Access Connections
Radiography performed nearby may also affect nucleonic level indicators (210). Additional guidelines for differential-pressure level transmitters on column-bottoms sumps have been presented by Buckley (67).
-
Improving Gas-Condensate Recovery Factor and addressing the Flow Assurance Issue with an innovative and highly accurate fluid Sensors for Wet Gas Business
… been a massive engineering effort spent to review the assumptions sometime at the level of the interaction … … was also a second achievement, up to 2013 the simplest 3- Phase Multiphase and 3-Phase Wet Gas meter has only 4 devices (Pressure, Temperature, Differential Pressure and Nucleonic Fraction measurement), the latest … … down to 2 (Multivariable Transmitter and Nucleonic Fraction measurement …
Indicates content that may require registration and/or purchase.