-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 134.88 lbs
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Ewellix
Description: also offers a range of rotating nut solutions to minimize the inertia phenomenon associated with long rotating shafts. The long lead screw shaft is rigidly fixed to the machine frame while the ball nut, rotating inside a bearing housing and driven via a tension
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: Schneeberger Inc.
Description: The modularly designed type NFM positioning table has various table component lengths for strokes of 25 to 150 mm. The positioning is performed manually using the threaded spindle - a preloaded zero-backlash plastic nut and a scale ring with a reading resolution of 0.01 mm. The table
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Carriage Load: 665.408 to 1,805.5936 lbs
- Base Length: 2.9527575 to 9.842525 inch
- Base Width: 1.968505 to 3.93701 inch
-
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 269.76 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: Automation Series linear motorized modules integrate recirculating ball bearing system with a precision ball screw in a compact frame that meets the speed and precision requirements of modern production machinery. The internal runner blocks and carriages are driven by
-
Supplier: IntelLiDrives, Inc.
Description: Automation Series linear motorized modules integrate recirculating ball bearing system with a precision ball screw in a compact frame that meets the speed and precision requirements of modern production machinery. The internal runner blocks and carriages are driven by
-
Supplier: IntelLiDrives, Inc.
Description: Automation Series linear motorized modules integrate recirculating ball bearing system with a precision ball screw in a compact frame that meets the speed and precision requirements of modern production machinery. The internal runner blocks and carriages are driven by
-
Supplier: IntelLiDrives, Inc.
Description: Automation Series linear motorized modules integrate recirculating ball bearing system with a precision ball screw in a compact frame that meets the speed and precision requirements of modern production machinery. The internal runner blocks and carriages are driven by
-
Supplier: PHD, Inc.
Description: contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings
- Stroke or X-Axis Travel: 11.81103 to 35.43309 inch
- Rated Speed: 0.590551181102362 to 62.992125984252 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: Del-Tron Precision, Inc.
Description: and lead screw driven actuators utilize recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The DL series lead screw actuators
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 7.8740157480315 in/sec
- Rated Force: 202.32 lbs
- Features: Adjustable Stroke, Other
-
Supplier: Kollmorgen Corporation
Description: Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Speed: 9.2 to 50 in/sec
- Rated Force: 810 lbs
- Lead: 0.15748031496062992 to 0.6496062992125982 inches per
-
Supplier: PHD, Inc.
Description: Cylinder contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball
- Stroke or X-Axis Travel: 11.81103 to 27.55907 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: ATLANTA Drive Systems, Inc.
Description: stage spur gearbox) and motor, driving either a trapezoidal-thread or ballscrew spindle. The spindles can be directly driven or non-rotating, where the nut is driven instead (see Unit Styles below). They are protected against contamination by bellows or protective tubes and are
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 22,550 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Newport MKS
Description: stepper motor minimizes the risk of lost steps and provides optimum MIM. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: stepper motor minimizes the risk of lost steps and provides optimum MIM. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Bluetools
Description: versa clutch screwdriver, the operator can push and re-engage the clutch jaws in order to obtain more torque. Max Hard Slam torque rating: 17 - 100 in.lb. Max Soft Pull torque rating: 5 - 30 in.lb. 1800 RPM Length 7.6", weight 2.6 lbs. Thread cutting screw: #10 Sheet metal screw: 1/4"
-
Supplier: Bluetools
Description: versa clutch screwdriver, the operator can push and re-engage the clutch jaws in order to obtain more torque. Max Hard Slam torque rating: 5 - 140 in.lb. Max Soft Pull torque rating: 5 - 85 in.lb. 1100 RPM Length 8.4", weight 3.0 lbs. Thread cutting screw: 1/4" Sheet metal screw: 5/16"
-
Supplier: Newport MKS
Description: cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Component Type: Nut Only
-
Supplier: TPA Motion
Description: SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and
- Length: 5.511814 to 17.322844 inch
- O.D Screw Diameter: 0.1574804 to 0.4724412 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 67.44 to 359.68 lbs
-
Supplier: Hymark/Kentucky Gauge
Description: Double nuts are made by a combination of 2 single nuts; either 2 cylindrical nuts (MM) or one flanged nut and one cylindrical nut (FM) The pre-load can be selected by the customer as 3 %, 5 % or 7 % of the dynamic load rating of the ball screw
- Component Type: Nut Only
-
Supplier: Hymark/Kentucky Gauge
Description: All connection dimensions to DIN 69051, for easy adaptation Newly developed ball recirculation cover with optimized recirculation geometry for high operating speeds Made of the best materials and to the highest precision for optimum running characteristics and high load ratings Double
- Component Type: Nut Only
-
Supplier: Steinmeyer, Inc.
Description: Rotating nut with external ball return, Flange single nut with 4-point-contact with standard wipers on both ends.
- O.D Screw Diameter: 0.9842525 to 2.4803163 inch
- Component Type: Nut Only
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity
- Features: Lead Screw
- Component Type: Nut Only
-
Supplier: Hymark/Kentucky Gauge
Description: Uniform design; for each nominal diameter all nuts have the same outer diameter, drive key slots and centrings Lubrication can be performed via the drive key and lubrication groove Newly developed ball recirculation cover with optimized recirculation geometry for high operating speeds
- Component Type: Nut Only
Find Suppliers by Category Top
Featured Products Top
-
HYDRAULIC VS. ELECTRO-MECHANICAL Ball Screw driven electro-mechanical linear actuators are increasingly becoming the preferred choice of actuation over the equivalent hydraulic or pneumatic systems (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Assembly includes: Ball screw shaft (finished ends for standard THK support units) Nut bracket Support units Housings Coupling (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
The Ball Screw is a high-efficiency feed screw with the ball making a rolling motion between the screw axis and the nut. Compared with a conventional sliding screw, this product has drive torque of one-third or less, making it most suitable for saving drive motor power. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
minimum internal friction. They are made to close tolerances and are therefore suitable for use in situations in which high precision is necessary. The ball assembly acts as the nut while the threaded shaft is the screw. In contrast to conventional leadscrews, ballscrews tend to be rather bulky, due (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
products (Lenco, Bennett Marine, Linear Devices, etc.). We do this by utilizing a free-wheeling ball screw. The screw is actuated by a small motor with a gear box reducer. The ball nut on this device can travel the length of (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, components, sub-assemblies, assemblies, and finished products. If you are looking for a legacy ball nut assembly check with us first as there is a good possibility, we have it. Our ball screw technology is an (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
accuracy of ±0.01 mm, making it ideal for semiconductor and inspection equipment. The Rolled Ball Screw Type combines a ball screw and iron nut into a compact, easy-to-install linear motion mechanism that mounts directly to Oriental Motor stepper motors—no coupling required. Available (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
medical equipment used in clinics and hospitals is driven by motors or electronics. These devices utilize ball screw units for movement. Healthcare is a fast-growing industry, with the continual inception of clinics, hospitals, and healthcare centers. There is a demand from patients and the (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Zirconium hydride reactor control reflector systems: summary report
Sliding Reflector Control Translating Nut Ball Screw Drive .
-
Novel compensation of axial thermal expansion in ball screw drives
Fig. 2 Double nut ball screw drive under tensile preloading and two point contact.
-
PRELIMINARY SAFETY ANALYSIS OF THE SODIUM-DEUTERIUM REACTOR (SDR)
Control rods are hollow, aluminum-clad, cadmium cylinders with ball nut screw drive mech- anisms which can be scrammed by releasing an electric clutch.
-
Design data and safety features of commerical nuclear power plant
They hjve separate sensors, transaitters coaparators and logic, ball nut screw drive , hydraulic assisted insertion, below the hand release.
-
Design of automatic force application system and outlier detection for force sensor
AC servo-actuators are assembled at each motor cylinder's rear-end, electric machine directly drive ball screw nut inside the motor cylinder, making it yield straight reciprocating motion.
-
Simulation study on the effect of gun barrel force point transition to exertion precision
AC servo-actuators are assembled at each motor cylinder's rear-end, electric machine directly drive ball screw nut inside the motor cylinder, making it yield straight reciprocating motion.
-
Materials Engineering and Automatic Control
For the transformation of transverse feed system, the original machine screw on the nut body was removed and replacement with a ball screw nut driven by stepper motor through a pair of gear reducer.
-
Solving the Powertrain Puzzle
Ball screw drive nut with belt wheel .
-
Design and analysis of a 6-DOF parallel robot used in artificial cervical disc replacement surgery
The Linear actuators use the ball screw nut drive mechanism which achieves maximum motion range for a short limb.
-
Mechanically Induced Path Deviations in an Industrial Parallelogram Robot
The simulation results were validated by experimental tra- jectories of the endpoint of the robot and of displacements of the ball screw nuts driving the major joints.
Indicates content that may require registration and/or purchase.