-
Supplier: Flexovit USA, Inc.
Description: Non woven pads for stripping, scrubbing, buffing and polishing. Available in all popular sizes. White Non-abrasive pad is ideal for high polishing needs.
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Specialty / Other
-
Supplier: DME Company
Description: Made from three dimensional non-woven nylon webs impregnated with abrasive materials. Very durable, they resist tearing splintering, loading and shredding. Can be rinsed for reuse. Provides a clean contaminate-free surface that will improve adhesion of all types of coatings. Also
- Length: 9 inch
- Width: 6 inch
- Features: Abrasive Roll, Specialty / Other
- Applications: Cleaning / Surface Preparation, Dry, Material Removal / Roughing (Coarse Grits / Filaments), Wet / Waterproof
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Stikit 45198 disc hand pad uses nylon as the abrasive material. The disc hand pad has a width of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick.
- Features: Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 520B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.012 in diameter. The bristle brush roll has a width of 1 in. This product comes in a roll and the roll length
- Trim Length: 0.625 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 720B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.024 in diameter. The bristle brush roll has a width of 2 in. This product comes in a roll and the roll length
- Trim Length: 0.875 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Brushlon nylon 320BX bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.005 in diameter. The bristle brush roll has a width of 16 in. This product comes in a roll and the roll length
- Trim Length: 0.125 inch
- Features: Abrasive Roll
- Brush Filament / Fill Material: Specialty Blend / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Meet the standard: BS 7069 Principle: Abrasive pad, consisting of a random nylon web impregnated with phenoli resin and aluminium oside2) 70+/-5mm long x 30+/-5mm wide x approximately 5 mm thick bonded to a rigid plastics block, of similar dimensions, suitably loaded to apply a
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: J. W. Winco, Inc.
Description: Industrial Glides are an economical way of leveling light duty machines, cabinets, office furniture, or any type of light weight equipment. Steel with nickel plating provides a very decorative finish that is acceptable for all applications, and the nylon base is non-abrasive to the
- Type: Leveling Foot
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 10 inch
- Width: 0.5 inch
- Trim Length: 1.6875 inch
- Rotary Speed: 3,600 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 8 inch
- Width: 0.5 inch
- Trim Length: 2.625 inch
- Rotary Speed: 4,800 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications. Requiring relatively little work
- Outer Diameter (OD): 4 inch
- Width: 0.5 inch
- Trim Length: 0.5 inch
- Rotary Speed: 10,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
production costs. Model SC3 AO1 CO1 Base Thickness 50μm?2mil? 50μm?2mil? 50μm?2mil? Flock Nylon Nylon Nylon (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd.
More Information Top
-
ZASMHBA0003452
Abrasion can be accomplished by a variety of means, including sandpaper and nylon abrasive pads , such as Scotch-Brite (3M Corporation).
-
ZASMHBA0003428
Wet down the aircraft, spray detergent on the surfaces, and scrub previously sanded areas with nylon abrasive pads .
-
ZASMHBA0002191
For operations requiting the polishing of surfaces with emery cloth or a coated nylon abrasive pad (scotch brite), special care must be taken.
Indicates content that may require registration and/or purchase.