-
Supplier: Accuris
Description: Nylon 11 for Powder Coating
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes.
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Vinyl
-
Supplier: Nylok Corporation
Description: Nylok® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages Prevents galvanic corrosion between
- Operating / Use Temperature: 70 to 250 F
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive, Powder Coating, Protective
- Substrate: Metal
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes.
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that
- Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Mold Release / Nonstick, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping.
-
Supplier: RWM Casters Company
Description: High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon Wheels are capable
- Load Capacity: 300 to 1,200 lbs
- Wheel Diameter: 3 to 6 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.5 to 2.4375 inch
-
Supplier: Zotefoams, Inc.
Description: High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205◦C/ 401◦F) Excellent hydrocarbon, alcohol and ketones resistance Can be easily
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: Caster City, Inc.
Description: 5" Diameter 750 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature
-
Supplier: Caster City, Inc.
Description: 6" Diameter 900 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature
-
Supplier: Caster City, Inc.
Description: 8" Diameter 1100 lbs. Capacity Wheel. Plain Bore Wheel High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves.
-
Supplier: Caster City, Inc.
Description: 4" Diameter 600 lbs. Capacity Wheel. Plain Bore ( No Bearing ). High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves.
-
Supplier: Optimal Handling Solutions
Description: (BLC-valve) enables a controlled and smooth lowering. - Strong and robust connection between tow bar and pump. - A large variety of wheel types: nylon, polyurethane and steel. - Greasable bushings ensure a long service life. - Orange powder coating and robot welding give a
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes.
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: All Packaging Machinery Corporation
Description: Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: All Packaging Machinery Corporation
Description: Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil.
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that
- Capabilities: Abrasive Blasting / Shot Peening, Passivation
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Chemical Finish / Conversion, Europe Only, Phosphate Coating
- Services: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing
-
Supplier: Hangzhou X-mag Inc.
Description: prepearing the feedstock which mainly consists of magnetic powder(such as Ferrite, NdFeB, or SmCo) with a variety of thermoplastic material (such as Nylon 6,Nylon 12,PPS and etc.), injecting the feedstock into mold cavity under high pressure. Once the part has cooled down, it
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: Newson Gale
Description: R50 and R75 reels. The R-series of retractable cable reels are supplied in 25 ft. (6.1 m), 50 ft. (9.1 m) and 75 ft. (15.2 m) lengths. The blue powder coated reel is supplied with Cab-Lite cable which has a yellow coating. The stainless steel reels are supplied with nylon coated
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen BIOSAFE® Quaternary Siloxane Powder BIOSAFE® Antimicrobial is a non-leaching silicon-based antimicrobial that imparts bacteriostatic, fungistatic, and algistatic properties to coatings and resins for manufactured goods.
-
Supplier: Mile-X Equipment, Inc.
Description: Compac 90531 Jack Features: Rubber pad protects the shape and coating of the lifting point Saddle for extra height or accessing lifting points situated behind skirts, etc. Ergonomically designed handle for operator comfort. Rubber coated "Lift-and-turn" lowering system prevents unintentional
-
Supplier: Mile-X Equipment, Inc.
Description: lowering even under maximum load Pressure relief valve prevents overloading Noise reducing nylon wheels Heavy duty fully welded structure in high quality steel Powder coated finish Specifications: Maximum Capacity: 2 Tons A: 3.15" B: 19.69" C: 28.74" D: 6.3" E: 14.96" F: 36.42" Weight:
-
Supplier: Labconco Corporation
Description: powder epoxy-coated one-inch square tubular steel with molded urethane padded arms with integral coating; weight capacity is 700 lbs. Vinyl meets flame resistance compliance FMVSS-302, California 117 Sect. E, BIFMA Class A and UFAC Class 1. Includes a 10 year limited warranty including
-
Supplier: M&P Manufacturing USA, Inc.
Description: assembly. Specialtymaterials such as NSF compliant Polycarbonates or high temperature Nylons arepart of our normal range of products. Our domesticand offshore factories can extrude both complex thin wall and large,hi-mass cross section profiles. We offer a full range of quality validationsuch
- Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Cold Extrusion, Hot Extrusion
-
Supplier: Labconco Corporation
Description: powder epoxy-coated one-inch square tubular steel with molded urethane padded arms with integral coating; weight capacity is 700 lbs.; Epoxy-coated storage cabinet with laminate top includes one slide-out tray of high impact ABS plastic; bracket and hardware are provided to mount the
-
Supplier: APX Enclosures, Inc.
Description: stainless steel hinge pin. C. FINISH 1. Natural aluminum enclosures are mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish coat is baked polyester powder.
- Type: Battery Cabinet
-
Supplier: Hartzell Air Movement
Description: windband are mounted on corrosive-resistant, stainless steel rods which turn in nylon bearings. Bearings will not rust or stick and require no lubrication. Lids open automatically when the fan turns on and close weathertight when the fan shuts off. Additional Series 61 features: Cast aluminum
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Features: Dampers / Louvers, Other
-
Supplier: Optimal Handling Solutions
Description: (BLC-valve) enables a controlled and smooth lowering. - Strong and robust connection between tow bar and pump. - A large variety of wheel types: nylon, polyurethane and steel. - Greasable bushings ensure a long service life. - Orange powder coating and robot welding give a
-
Supplier: Optimal Handling Solutions
Description: (BLC-valve) enables a controlled and smooth lowering. - Strong and robust connection between tow bar and pump. - A large variety of wheel types: nylon, polyurethane and steel. - Greasable bushings ensure a long service life. - Orange powder coating and robot welding give a
-
Supplier: APX Enclosures, Inc.
Description: mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: mill finish per federal specification QQA-250/8. 2. Painted enclosures are treated with a iron phosphate coating and dried by radiant heat. The standard finish cost is baked polyester powder.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
standard through 60″. Semicircular damper lids at the base of the windband are mounted on corrosive-resistant, stainless steel rods which turn in nylon bearings. Bearings will not rust or stick and require no lubrication. Lids open automatically when the fan turns on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Powder Coatings
The amount of nylon powder coatings consumed in the United States is 3 million-4 million lb/yr (1,350-1,800t/yr).
-
Braided thermoplastic composites from powder‐coated towpregs. Part II: Braiding characteristics of towpregs
The following problems are observed in the initial braiding trials with the nylon powder coated carbon fiber tows: splitting of towpregswhile unwinding from the feed bobbins, towpregs jumping off the sheave guides, towpregs splitting because of high inter-tow friction, and improper …
-
Particulate Products
Being non-toxic, odor and taste free and not facilitating bacterial growth, thermoplastic nylon powder coatings are used for coating machine parts and pipings for the food processing industry as well for coating containers for potable water.
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
Nylon Powder Coatings .
-
Chemical Tradename Dictionary
DeconyL (Plastic Coatings Lul] Nylon powder coatings . Decrolln®.
-
Powder Coating
Nylon Powder Coatings .
-
Thermosetting Powder Coatings
In the United States, use of PVC powder coatings is around 8 thousand metric tons per year, while that of nylon powder coatings is 1.2 thousand metric tons per year.
-
Nylon Resins
Use of nylon powder coatings is relatively small compared with thermosetting types (e.g., epoxies, polyesters), since they are significantly more expensive.
-
ASTM D4060 - Standard Test Method for Abrasion Resistance of Organic Coatings by the Taber Abraser
Nylon Powder Coating .
-
Biotechnology in China II
It is used as a raw material for chemical synthesis of musk perfume, high-performance nylon engineering plastics, high-grade nylon adhesives, high-temperature electrolyte, nylon powder coatings and paints, lubricants, cold resistance plasticizers, resins, poly anhydride, drugs, and pesticides.
Indicates content that may require registration and/or purchase.