Products/Services for Nylon Shim Stock
-
Shims and Shim Stock - (221 companies)Last revised: December 19, 2024 Basic Information Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces of metal, plastic or other material used to fill space between objects...TypeShapeMaterial -
Plastic Plate, Rod, and Stock Shapes - (426 companies)...films, flats, hexes, plates, profiles, rods, rounds, sheets, shims, and spheres. Types of Plastic Plate, Rod, and Stock Shapes. There are many different chemical materials used for stock plastic shapes. The most common choices include polyvinyl... -
Fabricated Plastic Parts and Semi-Finished Shapes - (385 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. How to Select Fabricated Plastic Parts... -
Washers - (1243 companies)...or bronze, copper, nickel base alloy, spring steel, steel, hardened steel, stainless steel, and titanium. Non-metallic materials of construction include ABS, acetal, asbestos, felt, leather, nylon, polyester, polycarbonate, polyethylene, PVC... -
Polyamide and Nylon Resins - (57 companies)Polyamides comprise a family of thermoplastic polymers made of amides joined by peptide bonds. Nylon is a generic name given to polyamide materials. Polyamides are commonly used in textiles, automotive components, carpet, and sportswear due...
-
Metal Shapes and Stock - (2534 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
-
Metal Rod and Bar Stock - (1040 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
-
Specialty Metal Shapes and Stock - (222 companies)Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form. Description. Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized...
-
Metal Castings and Cast Stock - (264 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Mechanical Components Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Machine & Tool Co., Inc.
50 Years: Leading OEM Timing Pulley Stock to provide you with a one-stop solution. Give us a try. We want your pulley stock business and we are out to prove it. Avaliable in Aluminum, Steel, Stainless, Nylon, and other materials and tooth counts upon request. (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Zhejiang Lisheng Spring Co., Ltd.
Multi-Turn Wave Springs with Shim Ends Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving. The shim end design features flat support rings on both ends... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
LMS Multi-Turn Wave Springs with Shim Ends LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. The LMS series is available in multiple sizes and load configurations. Engineers can select suitable designs based on mating bore diameter, mating shaft diameter, load, working height, free height, wave count, turns/layers and spring rate. Compared... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
NewAge Performance Products | NAPP
Nylon Tubing for Chemical & Fluid Transfer Nylotube (R) Semi-Rigid & Flexible Grade Tubing. Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by cycles of water... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP
-
http://dspace.mit.edu/bitstream/handle/1721.1/8218/50139835-MIT.pdf?sequence=2
We fabricate them from nylon shim stock with a water-jet cutter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61920/707104760-MIT.pdf?sequence=2
109 Figure 4.32: Shim stock attached to nylon sheet via double-sided tape(top left); perforated belt post-waterjet (bottom left); laser-welded perforated nanomanufacturing belt (right).
-
Electrostatic Discharge Ignition of Energetic Materials
These sample holders consisted of a No. 10 ¯at Nylon washer af®xed to a 1.27 cm (0.5 inch) diameter disk of stainless steel shim stock [0.013 cm (0.005 inch) thick] using an annulus of double-sided adhesive tape.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44329/276172868-MIT.pdf?sequence=2
Fig. 6.27 - 6.31 From top: plac- ing shims in inner mold; plac- ing shims in inner mold (outer mold seen in background); outer-most … … rubber skin is cast in one half of the mold; nylon stocking that smoothly interfaces the …
-
Cold forging behavior of semicrystalline polymers
By the variation of the thick- ness of the shim stock , the desired forging strain can be prescribed. Although nylon required the highest load among the three polymers, the deformation of nylon was found to …
-
TEM horn antenna for near‐field microwave imaging
The metal arms are made from 0.076 mm (0.00300 ) thick brass shim stock and glued in place with epoxy. Three nylon screws pinch the two large curved pieces of acrylic together at the feed point of …
-
Laser-fusion program. Semiannual report, July--December 1973
Photographic plate Nylon backing ring - Lock ring Apodized aperture body , .005 shim stock - 2 each Bk 7 schott glass 2" dia.
-
$1-$5 Toilets/Urinals - Plumbing - Grainger Industrial Supply
• Toilet Stabilizing Shims , Material Nylon , Package Quantity 8 Typically in Stock .
-
Centration of optical elements
The nylon rods were purchased from McMaster-Carr and had an initial diameter of 1/8” and a … This wedge shaped shim enabled fine adjustments to be made by pushing down on the end of … This style of shim gave more adjustment versatility than the traditional planar shim stock of fixed width .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… noted nouns novae novel noway nudes nuder nudge nukes nulls numbs nurse nutty nylon nymph oaken oakum … … sheds sheen sheep sheer sheet sheik shelf shell shied shier shies shift shill shims shins shine shiny … … stews stick sties stiff stile still stilt sting stink stint stirs store stoat stock stogy stoic stoke …
Indicates content that may require registration and/or purchase.