-
Description: capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system.
- Range: 0 to 11 inch
- Resolution: 0.0000007 inch
- Graduation / Resolution: 0.0000007 inch
- Range / Travel: 0 to 11 inch
-
Supplier: Marposs Corp
Description: DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Cole-Parmer
Description: of reading or
1 scale division, whichever is greater. Fluids only come in contact with the borosilicate glass tip, PTFE syringe barrel, and Viton O-rings. Optional PTFE O-rings are available separately for applications working with harsh chemicals. - Volume: 2 cc
-
-
Supplier: Qioptiq
Description: If the hexagon socket is not needed, the knob can be glued in. Precision, high-resolution cinematic optic mount Accommodates optical components with a thickness of 1.5 to 10 mm With micrometers (type M) or ungraduated fine-adjustment screws (type S) ± 4° angular alignment range
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.699993142003704 to 25.399986284007408 mm
- Maximum Thickness: 10.000000000000002 mm
- Shape: Circular
-
Supplier: Emerson Automation Solutions – Rosemount
Description: and EP O-rings. The Tri-Clamp® sanitary flange is 316 stainless steel. All wetted plastics and elastomers are compliant with 21CFR177, and all wetted surfaces have a16 microinch (0.4 micrometer) Ra finish. The sensor is shipped with a certificate of conformance for materials and
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.62 to 0.75 inch
- Maximum Length: 3.5 to 9.6 inch
- Operating Temperature: 32 to 221 F
-
Supplier: ARGAL s.r.l.
Description: assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Peumatic distributor and actuator made up by Astable pneumatic distributor air spring assisted Command valve coaxial to
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
Find Suppliers by Category Top
Featured Products Top
-
, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Brochure Laser Micrometers for Single Axis Measurement The XLS (eXactum Laser Scan Micrometer) series Laser Gauges (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
2D Optical micrometers. Measurement the geometric parameters of battery cells for electric car batteries. 2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is (read more)
Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Handbook of Signal Processing in Acoustics
O - ring Micrometer heads .
-
An instrument for testing interfacial shear strength in polymer matrix composites
The rubber O - ring connects the micrometer thumbwheel to the pulley wheel that is attached to the shaft of the motor as shown in figure 4.
-
A high voltage electron injector gun for synchrotrons
The vacuum seals between the gun and the orbit tube and between the stainless steel cylinders and their respective micrometers are neoprene O - rings located in machined grooves.
-
Enhanced surveillance program FY1998 accomplishments
The Sandia systems evaluation engineer and the Pantex program engineer for the W76 modified the disassembly procedures to incorporate the use of the laser micrometer to measure O - ring compression set during weapon disassembly and inspection.
-
Performance testing of elastomeric seal materials under low and high temperature conditions: Final report
Thickness measurements made on O - rings with machinist’s micrometers have an uncertainty estimated as 0.002 in. (0.0051 cm) because of the difficulty of determining contact.
-
A simple sensitive mercury manometer
The micrometer heads were fastened to the U-tube with a suitable epoxy resin, and the use of a pair of O - rings to seal the micrometer spindle, as described by Meyer and Wade, was found satisfactory.
-
A neutral-density probe
The micrometer heads were fastened to the U-tube with a suitable epoxy resin, and the use of a pair of O - rings to seal the micrometer spindle, as described by Meyer and Wade, was found satisfactory.
-
Gilmont GM 7300 Micrometer Valve 9 mm OD from Cole-Parmer
Micrometer valve includes Viton O - rings for 10â6 mm Hg vacuums and PTFE O-rings for 10â2 mm Hg vacuums.
-
A Tunable Dye Laser In The 400-500 nm Range For Picosecond Spectroscopy
The mirrors were cemented into aluminum rings whose separation and parallelism could be continuously adjusted with three precision micrometers by compressing a rubber o - ring which separated the aluminum rings.
-
Force generation upon hydrostatic pressure release in tetanized intact frog muscle fibres
At position B, the aluminium post was ®xed on the main shaft of the micrometer carrying a rubber ` O - ring (8 mm diameter) pressure seal'.
Indicates content that may require registration and/or purchase.