Products/Services for Occlusal Force Meter
-
Force and Load Sensors - (590 companies)...that are used to measure tension, compression, and shear force. They are available as sensors and sensor elements, instruments and meters, gauges and indicators, and recorders and totalizers. Types of Force and Load Sensors. The GlobalSpec SpecSearch...Force MeasuredLoad Cell PackageShear Cell Type (if applicable) -
Force and Torque Instruments - (303 companies)Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force... -
Temperature Forcing Systems - (12 companies)Temperature forcing systems provide heating, cooling and/or a humidity and temperature controlled atmosphere to a separate test chamber, platform, or testing unit. Temperature forcing systems provide heating, cooling, and/or a humidity...
-
Constant Force Springs - (40 companies)Constant force springs are a variety of extension spring. A strip of steel with a preset curvature is coiled tightly so that each turn of the strip rests on its inner neighbor. The spring is actuated in a pulling, liner motion with the deflection... -
Six-axis Force and Torque Sensors - (18 companies)Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog... -
Flow Meters - (1708 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
LCR Meters - (137 companies)LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). Instruments used for LCR measurements are built as universal and multifunctional devices. They enable automatic (triggered or cyclic...
-
EMF Meters - (59 companies)EMF meters detect and monitor harmful electric, magnetic or electromagnetic fields surrounding personal or work areas. Electromagnetic fields (EMF) are invisible lines of force produced by the voltage and current which surround electrical wires...
-
S Meters - (14 companies)S meters (strength meters, signal-strength meters) measure the strength of signals in communication systems such as receivers and transmitters. Typically, a portion of the rectified intermediate frequency (IF) signal from a receiver 's detector...
-
Milliohm Meters - (73 companies)Milliohm meters are capable of measuring very small resistances. Devices that use a four-wire Kelvin probe system pass a test current through the probe so that the voltage is sensed by the center pin. This test method eliminates contact resistance...
Product News
-
PCE Instruments / PCE Americas Inc.
Force Gage PCE-BTM 2000L The belt tension meter is an optically measuring maintenance tool for determining the belt tension force. This belt tension meter consists of a display device and a sensor head attached on a semi-flexible gooseneck. The advantage of the gooseneck is that the sensor head can be flexibly positioned. Due to the mobility of the gooseneck, the sensor can measure the strand force even in hard to reach places. The belt tension measuring device measures the belt tension (in Newton) and the belt... (read more)Browse Force and Torque Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
RDP Electrosense
Menu of Load Cells (Force Sensors) LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more) -
Mark-10 Corporation
EasyMESUR® Force Testers for Force Measurement EasyMESUR (R) force testers are ideal for everyday force measurement applications up to 1,500 lbF (6.7 kN). A modular function platform allows you to configure the system for basic applications or more demanding requirements. Measure and analyze data confidently with available graphing and reporting capabilities. Select from a broad range of force sensor capacities and an expansive array of grips and fixtures. Set up tests, view results, and export data via the integrated EasyMESUR (R) control... (read more)Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Eastern Instruments
CentriFlow Meter: More Accurate than Impact Meters How It Works. The secret to the CentriFlow® Meter's accuracy lies in its zero-friction design, which is based on the principal of centripetal force. As particles travel over the measurement pan they travel in a circular path that accelerates them inwards towards the center of the circle along a radius. Because the particles are sliding across the curved measurement pan in this circular motion, the acceleration of the particles generates a centripetal force in the direction of the acceleration... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Eastern Instruments
No-Maintenance Flow Meter Maintenance headaches are a thing of the past with the CentriFlow (R) Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling -- saving your team time and repair costs. Ideal for abrasive or sticky materials, the CentriFlow (R) provides consistent readings without needing recalibration. Its innovative design uses centrifugal force to determine mass flow without interrupting the material stream. With proven performance... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
XJCSENSOR Technology Co., Ltd.
6-Axis Force Sensor for Robotic Force Control Accurate multi-axis force measurement is essential for modern robotics, automation, and intelligent manufacturing systems. Applications such as robotic assembly, force-controlled manipulation, and precision testing require sensors capable of simultaneously measuring forces and torques while maintaining high accuracy and long-term stability. The X-6A-D70-H25 6-Axis Force Sensor utilizes resistance strain gauge technology with a compensated strain gauge design to deliver fast response, excellent... (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Eastern Instruments
Inexpensive, Accurate Alternative to Impact Meters Centripetal Force based flow meters are an extremely accurate alternative to Impact Flow Meters and can offer a great deal of savings for many applications in a variety of industries. One such example of Centripetal Force based flow meters are the complete line of CentriFlow Meters from Eastern Instruments. Centripetal Force Based Flow Meters. Utilizing the principal of centripetal force, Centripetal Force based flow meters such as the CentriFlow Meter, measure product flow as product... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Transducer Techniques, LLC
Harness Force With Precision Meet the HFG series - your pocket-sized, high-quality digital force gauge. Perfect for handheld or hard-mounted use, this versatile instrument measures force with 0.5% full-scale accuracy in lbs, oz, kg, N, or kN. Ideal for continuous or peak capture measurements. Comes with test hook, extension rod, and compression plate. Empower your operations with precision. Upgrade to HFG series now. Learn More. (read more)Browse Force and Load Sensors Datasheets for Transducer Techniques, LLC -
Savage Engineering, Inc.
Wheel Press / Forcing Press Wheel Press / Forcing Press. Horizontal Forcing Presses, also called Wheel Presses, are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. The 425 ton model (left) is inclined to allow for overhead loading, and features U-slot inserts and an open design which accommodate different shaft diameters and infinite shaft lengths. Catalog Information on Wheel Presses / Forcing PressesTechnical Video (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
PCE Instruments / PCE Americas Inc.
Force Testing Made Simple The Force Gauge PCE-DFG 200 X can be used to measure both tensile and compressive forces with high accuracy. Tensile and compressive forces are often measured in the test laboratory. For example, to determine the yield point, the tear-off force or the force required to actuate buttons or switches. The device has an internal measuring cell and can measure forces up to 200 N / 44.96 lbf. Various eyelets or hooks with M6 threads can be attached to the measuring cells. It is also possible to attach... (read more)Browse Force and Torque Instruments Datasheets for PCE Instruments / PCE Americas Inc.
-
Change in maximum occlusal force in association with maxillofacial growth
The maximum occlusal force was measured with a simplified occlusal force meter .
-
A quantitative electromyographic analysis of masticatory muscle activity in usual daily life
For each rec- ording session, the subjects were instructed to bite an occlusal force meter (GM10, Nagano Keiki Seisakusho, Tokyo, Japan) with 98N bite force on the first molar region on the right and left sides respectively and the bite force level …
-
Bite force measurements with hard and soft bite surfaces
The measurements of bite force were undertaken using a portable type of bite force gauge (GM10 Occlusal Force Meter *).
-
An investigation into the effect of denture adhesives on incisal bite force of complete denture wearers using pressure transducers - a clinical study.
A custom made occlusal force meter was constructed based on the load cell type of pressure transducers.
-
In vivo comparison of force development with various materials of implant‐supported prostheses
After cementing each experimental fixed dental pros- thesis with Temp-bondÒ ,† patients were asked to bite firmly the occlusal force meter GM10‡ (Fig. 3).
-
Sagging of the cheek is related to skin elasticity, fat mass and mimetic muscle function
Max- imal voluntary masticatory muscle force was mea- sured using an occlusal force meter GM10 (Nagano Keiki Corporation, Tokyo, Japan) based on a strain indicator (10).
-
Effect of direct retainer and major connector designs on RPD and abutment tooth movement dynamics
… each RPD was placed on the simulated model, a 30 N load (18) was vertically applied to the left first molar region at a point that was 150 mm distal to the left first premolar by using an occlusal force metre (MPM- .
-
Influence of occlusal height for an implant prosthesis on the periodontal tissues of the antagonist.
The periodontal pulsation, displacement during biting an occlusal force meter and the mobility of the antagonist were measured before and one week after temporary cementing HC and LC, and one week after removal.
-
A new method for evaluating the threshold of periodontal ligament mechanoreceptor by slow speed mechanical stimulation
After the five consecutive measurements, which were regarded as baseline, a load of 49 N was applied to the target tooth of each subject for 1 min by biting occlusal force meter (Occlusal Force Meter GM110, Nagano Keiki Co., Ltd, Tokyo, Japan …
-
Relationships between the Occlusal Force and Physical/Cognitive Functions of Elderly Females Living in the Community.
The Occlusal Force Meter GM10 was used to measure their occlusal force.
Indicates content that may require registration and/or purchase.