-
Supplier: Premier Magnetics, Inc.
Description: — Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C,
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 4 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Premier Magnetics, Inc.
Description: Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX
- Maximum Primary Voltage Rating: 85 volts
- Maximum Secondary Voltage Rating: 33 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Pulse Electronics Corporation
Description: EE16/EF20/EF25 THT Off-Line Transformers, up to 20W, 3,000V Isolation
- Input Voltage: 85 to 265 volts
- Output Voltage: 12 volts
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 12 volts
-
-
Supplier: Acme Chip Technology Co., Limited
Description: OFFLINE TRANSFORMER
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 120 to 375 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Description: OFFLINE TRANSFORMER
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 125 to 382 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: OFFLINE FLYBACK TRANSFORMER EE20
- Operating Frequency Range: 100,000 Hz
- Operating Temperature: -40 to 125 C
- Input Voltage: 85 to 400 volts
- Isolation / Hipot Level: 4.8 kilovolts
-
Supplier: Infineon Technologies AG
Description: Auxilary DC-DC supply solution featuring off-line SMPS current mode controller IC CoolSET™ ICE3RBR4765JZ, with integrated 650V CoolMOS™ superjunction MOSFET. Summary of Features Auxilary bias supply transformer with two windings, primary and seconday side, each 12V and overall power
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation to
- Output Power: 21 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: AstroPower-offline review AstroPower Review is a versatile offline analysis package that is included with the Dash 8XPM. This offline tool provides the same review functionality as the Dash 8XPM on your personal computer. In addition, AstroPower Review features a comprehensive
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Triad Magnetics manufactures custom Switch Mode Transformers to match your specifications. Each product is backed by the industry's most resourceful and organized magnetic supplier organization.
(read more)
Browse Switch Mode Transformers Datasheets for Triad Magnetics -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
that utilize the dial-up switched telephone network. Applications include isolation, repeat coil, impedance matching, hybrid circuits, bridging, and line balancing. Magnetics from Triad When you purchase high-reliability audio transformers from Triad Magnetics (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. Taoglas’ Stratos series of battery management system (BMS) transformers and common mode chokes are the perfect energy storage system devices requiring serial port safety isolation and EMI noise suppression. The BMS transformers are designed for battery systems with large voltage differences that demand (read more)
Browse Power Transformers Datasheets for DigiKey -
CST25 Series Current Sense Transformers – The CST25 series is ideal for monitoring currents in high-frequency applications such as switch-mode power supplies and LED lighting. These (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Audio Transformers Datasheets for Triad Magnetics