-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Melting Range: 1,981 F
- Conductivity: 585,800,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Braze Alloy: Copper Alloy Braze
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,981 F
- Braze Alloy: Copper Alloy Braze
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Allied Electronics, Inc.
Description: -40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high
-
-
Supplier: Allied Electronics, Inc.
Description: -40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high
-
Supplier: Allied Electronics, Inc.
Description: -40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high
-
Supplier: Allied Electronics, Inc.
Description: -40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high
-
Supplier: BRIM Electronics, Inc.
Description: Solid Silver plated OFHC (oxygen free high conductivity) copper, with a .005" wall of extruded Kyner** (Polyvinylidenefluoride). OPER.TEMP.: 105°C. OPER.VOLT.: 300V. Suitable as a wire-wrap wire -- high cut-through resistance. Also resistant to chemicals, solvents,
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.02 to 0.03 inch
- Operating Temperature: 105 C
- North American (AWG): 30 to 24 AWG
-
Supplier: BRIM Electronics, Inc.
Description: Solid Silver plated OFHC (oxygen free high conductivity) copper, with a wall of extruded Kyner** (Polyvinylidenefluoride). OPER. TEMP.: 135°C. OPER. VOLT.: 300V Suitable as a wire-wrap wire--high cut-through resistance--for military or commercial applications requiring
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.0195 to 0.034 inch
- Operating Temperature: 135 C
- North American (AWG): 30 to 24 AWG
-
Description: Nor-Cal's wire seal flanges are designed for use on bell jars, custom vacuum chambers and related systems. Standard sizes range from 12 to 27 inch nominal OD for tube sizes from 10 to 24 inch OD. A male and female flange compress a 0.080 inch diameter OFHC copper wire to
- Flange OD: 12.375 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Component Type: Blank / Blanking-off
- Port Type: Flange
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 28 AWG solid silver plated copper conductor OFHC Insulation: (900 series) color coded kynar insulation Temperature -40°C to +125°C Applications Point to point wiring Printed circuit board wiring Industry Approvals UL Style 1423 Packaging 1000 ft. spools
- Nominal Outer Diameter: 0.023 inch
- Operating Temperature: -40 to 125 C
- North American (AWG): 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Found in computer back pannel wiring and electronic equipment, this specification is light weight and its insulation offers superior toughness. CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Type A: Solid silver plated copper Type B: Solid silver plated OFHC
- Standards / Approvals: MIL-SPEC
-
Description: Nor-Cal's wire seal flanges are designed for use on bell jars, custom vacuum chambers and related systems. Standard sizes range from 12 to 27 inch nominal OD for tube sizes from 10 to 24 inch OD. A male and female flange compress a 0.080 inch diameter OFHC copper wire to
- Flange OD: 12.375 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Port Type: Flange
- Materials: Steel - Stainless
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Heat sink bobbins for cryostat lead wires are gold-plated OFHC or ETP copper for removing heat flowing down sensor leads. The small bobbin holds 4 to 8 phosphor bronze or manganin wires, and the large bobbin holds up to 40, depending on wire gauge and number of
-
Supplier: Precision Resistor Co., Inc.
Description: (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: . Better wetting, . Longer shelf-life, . Best conductor - safe current handling capabilities
- Technology / Construction: Wirewound Resistor
-
Supplier: Precision Resistor Co., Inc.
Description: set-up and tooling are easier. Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough
- Technology / Construction: Wirewound Resistor
-
Supplier: Precision Resistor Co., Inc.
Description: Temperature -55°C to +145°C. Quick Production - specs can be quickly transferred from the lab to the production floor. PRC Facts: Hot-tinned, commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity
- Technology / Construction: Wirewound Resistor
-
Supplier: Precision Resistor Co., Inc.
Description: commercially "pure copper" terminals are Standard at PRC. That is, (ETP/OFHC) Electrolytic Tough Pitch/Oxygen-Free High Conductivity copper which provides: • Better wetting, • Longer shelf-life, • Best conductor - safe current handling capabilities
- Technology / Construction: Wirewound Resistor
-
Supplier: Visual Sound, Inc.
Description: coil material: Copper ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: Visual Sound, Inc.
Description: coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: Visual Sound, Inc.
Description: diameter: 2.5 inch / 63.5 mm Voice coil material: Aluminum ribbon wire, Kapton former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
-
Supplier: Visual Sound, Inc.
Description: inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Find Suppliers by Category Top
More Information Top
-
Dislocation cell structures and mechanical properties of oxygen-free high-conductivity copper during wire drawing at various speeds
The variation of 0.2 pct flow strength with true wire drawing strain for OFHC copper wires , drawn at room temperature, is shown in Figure 1.
-
Development of a cryogenic EOS capability for the Z Pulsed Radiation Source: Goals and accomplishments of FY97 LDRD project
The sample holder isconnectedto the cryostatcold fingerthrough a thermal linkconsistingof OFHC copper wire .
-
Textural and Microstructural Inhomogeneities in Drawn and Annealed OFHC Copper Wire
• Textural and Microstructural Inhomogeneities in Drawn and Annealed OFHC Copper Wire p.895 .
-
Technical Notes - Deformation and Recrystallization Texture of Cold-Drawn OFHC Copper Wire - Document Summary
for "Technical Notes - Deformation and Recrystallization Texture of Cold-Drawn OFHC Copper Wire " .
-
The role of orientation pinning in statically recrystallized oxygen-free high-conductivity copper wire
Two specimens of heavily drawn OFHC copper wires deformed to true strains of 2.31 and 3.56 were annealed at 170 °C and local orientations were mapped by means of the automated electron backscattered diffraction technique.
-
Deformation and Recrystallization Texture of Heavily Drawn OFHC Copper
• Textural and Microstructural Inhomogeneities in Drawn and Annealed OFHC Copper Wire p.895 .
-
Thermal and Electrical Stabilities of YBCO Coated Conductor Tapes in a Solid Argon-Liquid Nitrogen Mixed Cooling System
The bottom copper plate placed underneath the sample holder was thermally connected to the cold head of the cryocooler using oxygen-free high-thermal conduc- tivity ( OFHC ) copper wires insulated with polyamide tape.
-
Proceedings of SCANNING 2005 April 5–7, 2005 Monterey, Calif., USA
The present investigation was carried out to evalu- ate the effect of homogenization on the microstructure and texture of cold drawn OFHC copper wire .
-
Room-temperature aging of hydrogen in α-Fe after cathodic charging
Fig. 6-The variation of yield strength and UTS with crosshead speeds (strain rate can be detennined by dividing it by the gage length, which was 50.8 mm in this case) in an OFHC copper wire of 9.24-mm diameter.
-
ZCP2006MST3061
Previous studies by the authors [11] on the annealing behavior of drawn OFHC copper showed abnormal grain growth and texture reversal when heavily drawn OFHC copper wires are annealed at about 700°C.
Indicates content that may require registration and/or purchase.