-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision oil hydrostatic bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, oil hydrostatic fluid film bearings provide high load capacity and extreme stiffness. Every
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Hydrostatic linear guide for smaller slides such as 400 mm with sealing air for sealing: Hydraulic data: Pump pressure 25 bar Preferred oil Grinding oil VG10 20-30°C Preload per pocket 5-10bar = 1000-2000N Load per pocket +/-1500N Gaps 12-14µm Gap stiffness per pocket 280
-
Supplier: Kingsbury, Inc.
Description: Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as turbines, pumps and gears. Power ranges typically at 1MW and operate at sliding speeds
-
-
Supplier: Waukesha Bearings
Description: necessary Patented trailing edge cooling Hydrostatic jacking Suitable for shaft sizes 300 mm (11.8″) and up Available in combination with thrust bearings Advantages Reduced oil flow and power loss to help improve machine efficiency High stiffness Adapts to shaft misalignment Verified
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: effect capable of travelling less than 0.1 µm the sliding properties of the material, slide and guideway are unimportant – moulded mineral, aluminium or casting compound can be used The hydrostatic guide is adjusted for: gravitational, working and accelerating forces maximum speed and
- Media: Liquid
-
Supplier: Intertape Polymer Group, Inc.
Description: Aquamaster® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:
- Thickness: 0.4724412 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Intertape Polymer Group, Inc.
Description: Aquamaster® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:
- Thickness: 1.181103 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
Find Suppliers by Category Top
More Information Top
-
New developments in the manufacture of large freeform surfaces with micro-structures
The linear axes are capable of accurate positioning by means of linear motors in combination with the non contact oil hydrostatic slide ways.
-
Computational Intelligence for Decision Support in Cyber-Physical Systems
350UPL is a 4 axis lathe using oil hydrostatic slide ways.
-
Replication of precise polymeric microlens arrays combining ultra-precision diamond ball-end milling and micro injection molding
Oil hydrostatic slides with DC linear motors .
-
Optical Design: Applying the Fundamentals
According to Schaefer, advances that have been made over the last 30 years include going from air bearing to oil hydrostatic slide ways, changing from belt drive to direct brushless DC spindle drives, changing from laser positioning to glass scale positioning systems…
-
Advanced metal mirror processing for tactical ISR systems
This changed in the late 1990s when oil hydrostatic slides and linear drive motors replaced air-bearing slides and the lead screw drives of diamond turning equipment.
-
Single-point diamond turning of DAST crystals
The machine has hydrostatic oil slides and a hydrostatic air bearing for a main spindle with a numerical controller of 1nm positional resolution.
-
Fabrication of large radii toroidal surfaces by single point diamond turning
This is a numerically controlled two axis T-base lathe with an air bearing spindle and oil hydrostatic slides .
-
Energy and Technology Review, July 1984: state of the Laboratory
Although there are slight differences between the two machines, they share major design features including the use of a T-configuration, hydrostatic oil slides , capstan slide drives, air-bearing spindles, and laser interferometer position feedback.
-
Proceedings of the 5th International Conference on Electrical Engineering and Automatic Control
The hydrostatic slide oil film of high-precision surface grinding machine is taken as the research object in this paper, combining the finite element numerical simulation with experiment; the influence of oil film thickness on the temperature field and the static characteristic…
-
Nanotech 350UPM Specification Overview
Provides temperature control of hydrostatic slide oil and spindle liquid coolant .
Indicates content that may require registration and/or purchase.