-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CLEAN-ROOM PRESSURE REGULATOR, SERIES 2619, RC1/4 PORT SIZE, PNEUFINE NON-OIL, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 4
- Media: Air
- Features: Regulator (general), Stainless Steel, Steel
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range: 0.4~0.5,
- Features: Control Valves, Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Watts
Description: Series 152A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure
- Valve Size: 0.5 to 2 inch
- Port Size: 0.5 to 2 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 252A Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure
- Valve Size: 0.5 to 0.75 inch
- Port Size: 0.5 to 0.75 inch
- Features: Brass / Bronze, Regulators
- Media: Steam, Water
-
Supplier: Watts
Description: Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced
- Valve Size: 0.5 to 1 inch
- Port Size: 0.5 to 1 inch
- Features: Regulators, Stainless Steel
- Media: Steam, Water
-
Supplier: Watts
Description: Series LF26A Lead Free* Small Pressure Regulators are used in small general purpose applications to regulate pressure in piping systems using water and No. 2 fuel oil. It consists of a Lead Free* brass body construction with NPT threaded female inlet and outlet
- Valve Size: 0.125 to 0.5 inch
- Port Size: 0.125 to 0.5 inch
- Features: Regulators
- Media: Water
-
Supplier: Becker Pumps Corporation
Description: Cool operation, includes inlet filter, and pressure regulator
- Discharge / Operating Pressure: 25 psi
- Flow Capacity: 280 SCFM
- Horse Power: 30 HP
- Power Source: AC Three Phase
-
Supplier: Hansen Technologies Corporation
Description: provides cold oil to the opposite side of the valve. The thermostatic element modulates the flow of oil from the cold oil port and the hot oil port to maintain a temperature range ±10°F (±5.6°C) of the nominal temperature setting at the outlet.
- Features: Mixing Valves
-
Supplier: Terra Universal, Inc.
Description: state-of-the-art control panel features an hour meter, pressure regulator, tank pressure gauge, line pressure gauge, thermal overload protector, and the on-off switch.
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 4.4 SCFM
- Horse Power: 0.8 HP
- Power Source: AC Single Phase
-
Supplier: Dellner Brakes AB
Description: Compactus is a pneumatically operated hydraulic pump system that multiples pneumatic line pressure into hydraulic pressure that is sufficient to operate pressure applied disc brakes at rated capacity. The intensification ratio is 1:44. Compactus is supplied in an enclosed
- Maximum Output Pressure: 2,900.754 psi
- Fluid Compatibility: Oil-based Hydraulic Fluid
- Technology Type: Pneumatic
-
Supplier: KRAL AG
Description: Model EML/EMS 12 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator. The pressure regulating valve ensures a
- Maximum Discharge Flow: 79.2 to 1,980 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Horsepower: 1.4742424233931 to 10.0516528867711 HP
- Power Source: None, Pump Only
-
Supplier: General Pump
Description: Automatic Pressure Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 3
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR WITH OIL RESERVE, 140PSI, TEMP 140 DEGREE F . FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pneumatic, Regulator (general)
-
Supplier: VARNA Products
Description: transfer pump. In addition they make great process pumps where constant pressure or constant flow is important. With our self-contained constant pressure regulator and internal bypass, CF pumps can supply several processes running in parallel. Variations for any reason in one
-
Supplier: Rotork plc
Description: Fairchild model 63N NACE MRO175 compliant filter regulator is a service regulator for severe service conditions for sulfide stress crack resistant materials for oil field and associated equipment. This model offers an integral 5 micron filter within its drip well bowl and offers
- Pressure Rating: 120 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: General Pump
Description: 316 Stainless Steel Pressure Trapping Unloader/Regulator General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have
- Valve Size: 0.5 inch
- Pressure Rating: 2,200 psi
- Controlled Pressure Range: 2,500 psi
- Number of Ports/Ways: 3
-
Supplier: Containment Solutions, Inc. (CSI)
Description: WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids
- Volume Capacity: 360 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, LUBRICATOR OILER, 1/4 INCH NPT2 PORTS, FEMALE, THREADED, PNUEMATIC CONNECTION, PLASTIC BOWL. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 2
- Media: Air
- Features: Regulator (general), Threaded
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator can quickly be attached to
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: -29.2 to 176 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite Corporation > PurgeX® Oil and Grease Dispensing > PurgeX Accessories > Air Regulator
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow AFC-100-94 Oil Filter Crusher This JohnDow filter crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of the residual
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. A new range of intake regulators has been developed by using sophisticated software as well as FEM (finite element analysis) and fluid-dynamics to create low-pressure drop. Long
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 190.69938 to 254.26584 SCFM
- Horse Power: 60.3099173206269 HP
- Compressor Technology: Rotary Screw
-
Supplier: Cole-Parmer
Description: pressure regulators, oil trap, air filter, carrying handle, and a 6-ft, three-wire cord (115 VAC models include a three-prong plug and a two-prong adapter with ground wire). Order service kits and oil below right.
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: pressure regulators, oil trap, air filter, carrying handle, and a 6-ft, three-wire cord (115 VAC models include a three-prong plug and a two-prong adapter with ground wire). Order service kits and oil below right.
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Rotary Vane Pumps
-
Description: The Ingersoll Rand Oil-lubricated Twin-stack reciprocating air compressor is designed to provide power, durability and portability on the job site. From interior trim and finish to roofing and decking, the Twin-stack can do the job. Built to last, this oil-lube compressor with a
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: ControlAir LLC
Description: The Type-310 NACE Filter Regulator incorporates all of the operating features of the Type-300 filter regulator, but is constructed of materials that meet NACE specification #MR-01-75 for sulfide stress cracking. Designed specifically for corrosive sour gas environments, the Type-310
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The small regulator 'RA series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact and light(130g [0.3pound]) Figures are also available for mounting manifold. Available for no
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 to 0.25 inch
- Controlled Pressure Range: 29.0073678714394 to 58.0147357428788 psi
-
Supplier: Mile-X Equipment, Inc.
Description: self evacuation designed to meet the needs of any small to large-volume service facility. This durable equipment can be used with a variety other fluids besides waste oil and new oil. Features Lightweight for easy portability. Safe and easy to use. Tamperproof air regulator.
Find Suppliers by Category Top
Featured Products Top
-
Reliable, Self-Operated Regulation for Natural Gas Systems The NGP Series Natural Gas Pressure Regulator is designed for (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. The THINKTANK NGP Series self-operated pressure regulator is designed for nitrogen blanketing and pressure-control applications. It can regulate downstream pressure, upstream pressure, or differential pressure, providing accurate pressure regulation and shutoff without requiring an external (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
.5 Regulator adjusted pressure (MPaG) 0.1 ~ 0 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Dosatron offers installation kits that include additional components like strainers, flow regulators, and pressure regulators for optimal performance. Installation kits may be necessary for warranty reasons. Using a piston-style mixer can result in less waste compared to (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
of the leading causes of pipeline ruptures, so proper pressure regulation within pipelines is vital in order to avoid harmful pressure buildups and explosions. Regular monitoring as well as pressure regulator technology is critical in keeping pressure within safe parameters; pressure controllers (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
. The ZAG now includes with dual pressure regulation for enhanced performance. The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons. A ballast tank is standard in the (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Novel Reciprocating Submersible Pumping Technology for Performance Improvements in Oil Production
To improve the lubrication, an automatic oil pressure regulator and a unique spiral lubrication oil channel are designed.
-
Downwell pump reliability: Geothermal experience update: Final report
Barber-Nichol s designed. built, and bench-tested a downwell motor oil pressure regulator valve t o solve these problems.
-
Regulating Valve - Regulating Valve Manufacturers, Suppliers
[ Related Keywords : Oil Pressure Regulator Valve, Pneumatic Check Valve ] .
Indicates content that may require registration and/or purchase.