-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp
- Light Fixture Wattage: 13 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze with Satin Brass Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp
- Light Fixture Wattage: 18 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.8 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355922 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
- Light Fixture Wattage: 13 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
-
Supplier: Smalley
Description: binding or hang-up normally associated with die stamped wave washers. Just as their terms imply, the gap type is split to retain a gap between the ends; while the overlap type has overlapping ends. Thus, the ends are free to move circumferentially as the spring outside diameter grows during
- Inside Diameter: 6.66 inch
- Outside Diameter: 7.48 inch
- Thickness / Working Height: 0.032 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: DigiKey
Description: "3/8"" Flat Washer 0.020"" (0.51mm) Thick Copper Alloy Nickel"
- Material: Copper Base Alloy / Bronze
- Washer Type: Flat / USS Washer
- Finish: Nickel Plated
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.633 inch
- Outside Diameter: 1.032 inch
- Thickness / Working Height: 0.08 to 0.1 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve
- Inside Diameter: 0.515 inch
- Outside Diameter: 1.5 inch
- Thickness / Working Height: 0.124 inch
- Number Size: 1/2"
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE SILICON BRONZE MATERIAL #8 FASTENER SIZE L H DOTTIE. BRAND PACKAGE QUANTITY 100
- Material: Copper Base Alloy / Bronze
- Washer Type: Lockwasher, Helical Spring
- Number Size: No. 8
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Bronze
- Material: Copper Base Alloy / Bronze
- Washer Type: Square / Rectangle Hole Washer
-
Description: spring and Belleville products go into the most sensitive applications in the oil services industry including safety valves, compression valves, chemical processing valves, completion tools, artificial lift pumps, oil well packers, drilling tools and down-hole communications equipment.
- Washer Type: Belleville Washer
- Material: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: SCHNORR WASHER « S » TYPE
- Inside Diameter: 0.14566937 inch
- Outside Diameter: 0.2362206 inch
- Thickness / Working Height: 0.03543309 inch
- Material: Copper Base Alloy / Bronze, Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: COUNTERSUNK WASHER NFE 27-619
- Inside Diameter: 0.3149608 inch
- Outside Diameter: 0.787402 inch
- Thickness / Working Height: 0.1574804 inch
- Material: Brass, Copper, Copper Base Alloy / Bronze, Stainless Steel, Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: torsional resistance. Use our Quick Search below to source phosphor bronze external tooth lock washers, spring steel external tooth lock washers and stainless steel 410 external tooth lock washers from our wide selection of options. Available Materials: Phosphor
- Inside Diameter: 0.115 to 0.53 inch
- Outside Diameter: 0.245 to 0.9 inch
- Thickness / Working Height: 0.015 to 0.04 inch
- Material: Copper Base Alloy / Bronze, Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Bronze Finish: Self Colour
- Material: Copper Base Alloy / Bronze
- Washer Type: Lockwasher, Internal Tooth
- Features: Other
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Newark, An Avnet Company
Description: CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Illustrated Par ts
7068 Lever Chrome 7068ORB Lever Oil Rubbed Bronze 7068CSL Lever Classic Stainless 7068PW Lever Pewter Discontinued 7068SL Lever Stainless Bearing Washer Kit 116731 Side Spray 136106 Chrome 136106SL Stainless 136106ORB Oil Rubbed Bronze 136106PW Pewter 136106CSL Classic Stainless Hose Guide 104235 Chrome…
-
New References for 1952 – 1954
To remove mercury fro m stainles s steel washers , rub with powdered sulfur an d wipe off wit h paper the black mercuric sulfid e formed. .... Rins e i n water, dry, oil , and replace in service. .... Procedur e work s with copper, brass, and bronze i f the surface i s smoot h…
-
ESDU 67033 - GENERAL GUIDE TO THE CHOICE OF THRUST BEARING TYPE
Quantitative data are not available for sparsely or intermittently lubricated thrust washers , but for purposes of selection they may be treated as rubbing bearings. .... Oil impregnated porous metal bearings – in this case a porous metal thrust washer is impregnated with lubricant, thus giving a self-lubricating effect, e.g. sintered iron and sintered bronze bearings.
-
Quartz-metal joints, and their application to standard air condensers of low range
X bronze bearing locates the moving plates, and the u-eight of the system together with the spring washer provided on the underside of the bearing serve to maintain the rubbing surfaces in contact with a fair pressure between them. .... Pure mineral oil , vaseline, and paraffinwax, heated and mixed together, give a moderately stiff acid-free .
-
Shopping In Sconces & Wall Lamps - Big Bruin
Minka-Lavery 342357 - 342-357 Iron Oxide Wall Sconces Contemporary / Modern Wall Washer Sconce ML 342 .... • Vaxcel ng W0070 Oil Rubbed Bronze Indoor Lighting Vaxcel Lighting W0070 Concord 2 Light .
-
First Look: Faucets, Storage, Insulated Joists, and more | Remodeling | Remodeling, Products, Kitchen Faucets, Walls, Plumbing Supplies, Appliances
The washers save up to 20 minutes of installation time, the maker says, and also save the .... The Opulence two-handle wall-mount faucet features a 12-inch spout and is available in chrome, antique copper, satin black, oil - rubbed bronze , or stainless steel.
-
Design Practices: Passenger Car Automatic Transmissions
Spring seat angles were selected to induce this curvature and to minimize spring rubbing within the channel. .... With the lock-up clutch in a pre-loaded torque converter, the thrust washer located between the input and output shaft receives more load in low and second gears due to the reversed direction of oil flow through the torque converter. .... it was necessary to provide an improved thrust surface for the steel-backed bronze washer by the…
-
Materials for Plain Bearings
…hard 80/10/10 alloy showed the greatest resistance to seizure, while under· the former oil - lubricated stop/start condition .... Under dry rubbing conditions de Gee et al.28 have shown the wear-resistance of lead bronzes to increase with increasing lead content up to but not above 10%. .... in the majority of these applications is a bush ('bushing' in American terminology) or a thrust washer .
-
ESDU 67033 A - General guide to the choice of thrust bearing type.
…in this case the two bearing surfaces rub together, e.g. unlubricated thrust treated as rubbing bearings. .... washers made from materials based on nylon, PTFE and carbon. .... Oil impregnated porous metal bearings – in this case a porous metal thrust washer is impregnated in .... with lubricant, thus giving a self-lubricating effect, e.g. sintered iron and sintered bronze bearings.
-
TO ORDER PARTS CALL: 1-800-BUY-MOEN
Chrome 123245SL Stainless 123245ORB Oil Rubbed Bronze . .... Bearing Washer Kit (includes 99915 grease pack) .
Indicates content that may require registration and/or purchase.