Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Custom-Pak, Inc.
Description: Fuel & Oil Tanks Custom-Pak was one of the first companies in the world to obtain both EPA (U.S. Environmental Protection Agency) and CARB (California Air Resources Board) certifications for blow molded fuel tanks. Last year Custom-Pak produced over 5 million fuel tanks
- Type: Fuel/Oil Tank
- Material: Plastic
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Lube Cube® Lube Cube® lube oil tanks are the best solution for storage of new and used lubrication oils. Lube Cubes provide lower installed costs than underground tanks, better space utilization than cylindrical aboveground tanks and lower operation costs than
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 32 to 92 inch
- Height: 34 to 95 inch
- Pressure Rating: 1 psi
-
-
Supplier: BakerCorp
Description: Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects.
- Volume Capacity: 21,000 gallons
- Diameter / Width: 102 inch
- Height: 123 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: KTR Corporation
Description: Product features Made of aluminium, no additional painting required With oil collecting groove moulded on periphery for collection of leakage oil Produced for no-pressure operation Good heat loss capacity due to high caloric conductibility All tanks are 100% tight and may be
- Volume Capacity: 3.037978 to 25.09634 gallons
- Diameter / Width: 14.960638 to 36.220492 inch
- Height: 12.204731 to 30.314977 inch
- Material: Aluminum
-
Supplier: Containment Solutions, Inc. (CSI)
Description: GenCube™ Diesel / Fuel Oil Supply Tanks Gen Cube™ tanks from Containment Solutions provide a safe and cost effective solution for the storage of diesel and fuel oils for use in emergency generators and boilers. If space constraints are a consideration, the Gen Cube
- Volume Capacity: 60 to 20,000 gallons
- Diameter / Width: 34 to 96 inch
- Height: 37 to 97 inch
- Pressure Rating: 1 psi
-
Supplier: BakerCorp
Description: Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects.
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 193 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Westeel
Description: The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer’s needs. The Traveler tank features a low profile design, allowing for greater rear window visiblility without compromising
- Volume Capacity: 793 gallons
- Diameter / Width: 57.25 inch
- Height: 58.9 inch
- Type: Chemical Tank, Fuel/Oil Tank
-
Supplier: Westeel
Description: The first fully transportable tank designed with the user in mind. Available in both single and double wall, with sizes and capacities to suit the customer’s needs. The Traveler tank features a low profile design, allowing for greater rear window visiblility without compromising
- Volume Capacity: 120 to 216 gallons
- Height: 20.5 to 58.9 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Other Tank, Outdoor Use, Portable, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Stage I and II Vapor Recovery Underwriter's Laboratories of Canada (ULC) Listed 30-Year warranty Factory installed equipment packages: Motor fuel dispensing, emergency generator/fuel oil, used oil collection (others available upon request) Standard Tank Capacities 250 to 20,000
- Volume Capacity: 250 to 20,000 gallons
- Diameter / Width: 43 to 95 inch
- Height: 45 to 85 inch
- Features: Corrosion Protection, Double Wall, Fireproof, Insulated, Outdoor Use, Spill Containment, Vented
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene tanks are suitable in following applications: windshield washer tanks, coolant recovery tanks, hydrostatic tanks, oil tanks, overflow bottles, soap tanks, solvent tanks, and hydraulic tanks. Caps sold
- Volume Capacity: 0.25 gallons
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB Executive Orders: C-U-06-014 (Natural Color Tanks) and C-U-07-012 (Black Color Tanks. EPA Certifications: EPA-FLM-NA1 (Natural Color Tanks) and EPA-FLM-BA1 (Black
- Type: Fuel/Oil Tank
-
Supplier: Westeel
Description: When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed within a 360 degree Fiberglass
- Volume Capacity: 9,510 gallons
- Diameter / Width: 96 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use
-
Supplier: BakerCorp
Description: Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects.
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 135 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Ideal Usage Process plant, industrial, construction, commercial and oil field applications, pipeline projects, sewage plant outages, drilling chemical storage. Benefit “V” bottom and round bottom floor designs for easy cleanout. Tanks can be manifolded together for large projects.
- Volume Capacity: 21,000 gallons
- Diameter / Width: 96 inch
- Height: 129 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Ecologix Environmental Systems
Description: Ecologix steel bolted tanks are suitable for a variety of applications such as, industrial wastewater, potable water, liquid chemical, petroleum and fuel, and fats, oils, and grease storage. Tanks are available in a wide range of sizes and materials of construction to
-
Supplier: Aggreko
Description: Fuel Tank 5000 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 5000 gal Available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks
- Volume Capacity: 5,000 gallons
- Diameter / Width: 96 inch
- Height: 102 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 500 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 500 gal available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks version
- Volume Capacity: 500 gallons
- Diameter / Width: 32.4 inch
- Height: 56.4 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 1200gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 1200gal Available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks version
- Volume Capacity: 1,200 gallons
- Diameter / Width: 90 inch
- Height: 51.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 250 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 250 gal available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks version
- Volume Capacity: 250 gallons
- Diameter / Width: 63.6 inch
- Height: 57.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of applications. Our
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: ZCL Composites, Inc.
Description: OUR CORROSION-RESISTANT TANKS OFFER LONG-TERM SAVINGS ZCL | Xerxes grease and oil interceptors deliver exceptional cost savings during the life of the installation. Our low-maintenance grease interceptors are ideal for commercial restaurants and food preparation facilities, and our
-
Supplier: Sunnen Products Company
Description: Chemistry: Mineral Oil, sulfur, chlorine Viscosity (SUS): 65 Hazardous OSHA: Yes Hazardous DOT: No Size Available:209.21 L (55 gal) drums FEATURES & BENEFITS Low viscosity creates less "carry off" of oil on the motor block and is easily cleaned in hot tanks or spray
- Applications: Automotive / Transportation
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty, Specialty / Other
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid, Specialty / Other
- Composition / Chemistry: Mineral Oil
-
Supplier: Filtertech, Inc.
Description: the oil droplets only need to rise a short distance to come into contact with the tube above. Since the polypropylene is oleophilic (oil attracting), the oil droplets readily adhere to the tube surface. Over time, the oil droplets which collect on the tube surfaces and
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Our largest automated tank cleaner, the Gamajet IV “GT” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT” is a hydraulically driven rotary tank cleaning machine that revolves 360° in both
-
Supplier: Red Valve Company, Inc.
Description: tanks. It is ideal for storage tanks, for handling raw sewage, paper stock, oil, storm water, chemicals, etc., because it is non-clogging. Materials of Construction ANSI Class 125/150 Body available in Carbon or Stainless Steel Sleeves available in Pure Gum Rubber, Neoprene,
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Supplier: Chemdet, Inc.
Description: corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or
-
Supplier: Chromalox
Description: saving package. The system can be used with most types of heat transfer oils such as Paratherm®, Mobiletherm®, Therminol®, Dow Brands®, etc. The MOS operates in a closed loop system using a cold expansion tank (optional). A cold expansion tank can remove the need for a nitrogen
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Chromalox
Description: (B-100), glycerin, animal fats, vegetable oils, fuel oils or similar types of liquids. 5, 10, 20, or 40 w/in² (1, 1.6, 3.5 & ASME Design and Certification Matching Control Panels Carbon Steel Flange 3" to 12" 150# Flange Size Moisture Resistant Terminal Third Party Certified
- AC Voltage Required: 240 to 600 volts
- kWatts: 1 to 25 kW
- Watt Density: 5 to 40 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Description: Application Filtering hydraulic fluids, lubrication oils and liquids generally. Direct tank mounting, direct installation in return pipes. Effective protection for tank and operating pumps as a result of filtering out dirt from the installation runback. Design Size 10 FRE
- Maximum Pressure: 145.0377 to 232.06032 psi
- Maximum Liquid Flow: 712.8 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: SpillTech
Description: Absorb the pollutants that build up in a boat's bilge to avoid potential fines and environmental damage. Oil-Only Bilge Booms repel water but soak up oil, gas and diesel before they can spread into navigable waters. Sized to fit into bilges, engine compartments, sumps, tanks and
-
Supplier: Qualitrol Company, LLC
Description: Tank connection (flange) style, materials, dial style and dial layout Electrical connection types, cable size, lengths and wire colors Applications For indication of oil or liquid level with switches (contacts) for control or alarm functions. Primarily used on oil filled
- Media Type: Liquid
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler fitted
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
Supplier: Arjay Engineering
Description: oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System, Submersible
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: additional grease or oil. In addition, all materials are FDA compliant and the machine is completely self-draining and self-cleaning. Compact in size the Gamajet VI offers the same patented Gamajet technology, whilefitting through a 3” sanitary fitting. Although small in clearance,
- Temperature: 0 to 200 F
- Spray Pressure: 10 to 700 psi
- Flow Rate: 5 to 40 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
Find Suppliers by Category Top
Featured Products Top
-
Options: Gravity Type and Spring Type Applications Storage Tanks Chemical Processing Equipment Oil & Gas Facilities Industrial Liquid Storage Systems Vapor Recovery Systems Process Equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
simplified maintenance for demanding oil, gas, and petrochemical applications. Key Features Prevents Flame Propagation and Explosion Risks Designed for Storage Tank Vent Protection Low Flow Resistance Design Unique (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Applications Atmospheric Storage Tanks Petrochemical Storage Oil & Gas Terminals Chemical Storage Facilities Pharmaceutical Tanks Food & Beverage Storage Tanks Thinktank specializes in industrial process (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Range: 3″ to 12″ (DN50-DN300) Vacuum Setting: 7140/8140: -0.2 to -4.3 kPa Vacuum Setting: 8147: -4.3 to -82 kPa Materials: Aluminum, Carbon Steel, Stainless Steel Applications Storage Tanks Oil (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Typical Applications Storage tanks for gasoline, kerosene, crude oil, and other low flashpoint liquids (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
keeping the inlet pressure below 1.0 MPa. Applications Storage Tank Nitrogen Blanketing Chemical Processing Plants Oil & Gas Storage Systems Petrochemical Storage Industrial Gas Pressure Control (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Features:Flame Arrestor, Jacket, Dehumidification, Lining Flange Standards:ANSI, JIS, EN, GB and Others Applications Petrochemical Storage Tanks Oil & Gas Facilities (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. Features & Benefits No moving parts (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
emergency safety operation in high-risk environments Typical Applications: • Fuel oil tank systems • Data center fuel (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Onsite Water Treatment at Oil Field
. With today's technology the water treatment process is. scalable and based on the project size it can be as compact as a skid system making it easy to integrate in the field. The process typically starts with fluid entering a separation tank where it is chemically treated to reduce emulsions,. break
-
Global Food Manufacturers' Costs are Lowered After Implementing New Technology
manufacturers pump inert gas, typically nitrogen, into sealed frying tanks at a continuous rate, which is a process known as gas blanketing. This process is done to protect the oil from oxygen because once it becomes oxidized, the oil becomes spoiled and will need to be thrown out. As a result, a foul taste
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
and storage of hydrogen, however, poses new challenges in the types of pressure sensors that can be used safely and accurately in these new applications. Hydrogen salvage and distribution systems are currently in development to handle this fuel efficiently. Dependent upon size, these tanks can experience
More Information Top
-
CR4 - Thread: Oil Tank Size
Oil Tank Size .
-
Automatic Shape Detection For Programmed Terrain Classification
Thirteen such masks, each of different size, were found adequate to cover the range of oil tank sizes in the sample images.
-
CR4 - Thread: Tips Speeds and Centrifugal Compressors, Blowers and Fans
Next in Forum: Oil Tank Size .
-
CR4 - Thread: Rotary Air Compressors and Reciprocating Air Compressors
Previous in Forum: Oil Tank Size .
-
CR4 - Thread: Axial Piston Pump or Vane Pump?
Put a group of magnets where they can gather ferritic particles and use a liberal oil tank size and a cooler if it is needed.
-
ZNC EDM Die Sink Machine from Wangping Technology Group Limited, China
The oil tank size (W*D*H .
-
znc edm machine - offers from znc edm machine manufacturers, suppliers, exporters & wholesalers
Machinery Series Unit ZNC-430 ZNC-435 ZNC-540 ZNC-650 The oil tank size ...
-
Energy savings from operation and maintenance training for apartment boiler heating systems
Depending on oil tank size , some of the buildings in this study needed several oil deliveries within the above cold period.
-
Documented Safety Analysis for the B695 Segment
Stand-by Power System Engine Generator Set Reciprocating diesel engine, fueled by No. 2 diesel fuel, water-cooled, four stroke cycle, 1800 rpm maximum, single acting solid injection design with fuel oil tanks sized for at least 12 hours at 75% load …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9322.pdf
Oil Tank ( size , location, fuel type, amount remaining) • .
Indicates content that may require registration and/or purchase.