-
Supplier: Cambridge Viscosity by PAC
Description: The SPL324 is an immersion viscometer with an 18" stem that fits into a standard 1.2" opening. The viscometer may be inserted into stirred reaction vessels, small tanks or open containers. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston
- Dynamic Viscosity Range: 1 to 10,000 cps
- Accuracy: 1.5 ±% Full Scale
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
Supplier: AMETEK Spectro Scientific
Description: measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time
- Kinematic Viscosity Range: 1 to 700 cSt
- Accuracy: 3 ±% Full Scale
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Industry / Application: Lube Condition Monitoring (Oil Analysis)
-
Supplier: Cambridge Viscosity by PAC
Description: control-the ability to change settings, measure different attributes, and capture and analyze real-time data. The VISCOpro 2000 viscometer offers menu-driven electronics to complement and control Cambridge Viscosity's high-quality in-line and in-tank sensors. Powerful yet easy
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
- Industry / Application: Lube Condition Monitoring (Oil Analysis), Non-Newtonian Liquid
-
-
Supplier: CSC Scientific Company, Inc.
Description: The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First Plus and the RM 100 Plus, the First Pro Viscometer offers the measuring range and spindle
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Technology / Test Method: Vibratory / Oscillating Viscometry
-
Supplier: TDCollaborative, LLC
Description: used oil, or residual fuel measurements, including Heavy Fuel Oil pre-combustion control. Control circuitry is housed in a rugged industrial enclosure mounted directly to the sensor. It runs on safe 24Vdc power, returning sourced 4-20ma signals AND a serial port data and setup
- Dynamic Viscosity Range: 5 to 40 cps
- Accuracy: 2 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Diesel / HFO Blending, Fuel Testing, Petroleum / Oil & Gas
-
Supplier: Anton Paar
Description: L-Vis 510 Smart Sensor combined with an mPDS 5 evaluation unit L-Vis 510 Smart Sensor with Operating Terminal (OT) - the measurement values are displayed directly on the instrument, no evaluation unit is required L-Vis 510 Smart Sensor with a Remote Operating Terminal (ROT)
- Dynamic Viscosity Range: 1 to 50 cps
- Industry / Application: Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 0.3 to 10,000 cps
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 0.3 to 10,000 cps
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 1,000 to 100,000 cps
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for difficult measurements such as foaming, flowing, and low
- Dynamic Viscosity Range: 1,000 to 100,000 cps
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
. Principle of Operation MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
acids, varnish, and sludge. Fuel These contaminants are generally associated with engine malfunction. Fuel dilution, however, can also be caused by excessive engine idling or stop-and-go operation. Fuel dilution of the oil causes a loss in viscosity, resulting in (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The sensor’s cavity is filled with high-viscosity silicon oil, which reduces the buildup of sand, silt, and grit on the pressure transducer; it is available in both oil-filled and non-oil-filled versions, making this adaptable to different site conditions. The non-oil (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
. Viscosity — ASTM D8092 Viscosity is measured using a temperature-controlled kinematic viscometer with a patented split-cell design. A funnel, with a 100 micron gap, is formed in the center of the cell. Optical sensors in the cell detect the flow (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
A magnetoelastic viscometer for on-line monitoring of viscosity of lubricating oils
The paper also presents the com parative results of measurement of the oil viscosity by a magnetoelastic sensor , a capillary viscometer , and a solid state piezoacoustic sensor.
-
Frying Oil Quality Measured Using Various Objective Methods
FoodOil Sensor model NI-20 for measuring dielectric constantViscosity The oil viscosity was measured using a Brookfield viscometer (Models LV-DVIII, and RV-DVIII Brookfield Engineering Laboratories, Stoughton, MA) connected to a thermosel system.
-
Effect of oil heating age on colour and dimensional stability of heat treated Pinus radiata
Viscosity of fresh linseed oil and pre-heated linseed oil were measured using a Haake viscometer with MV1 sensor with a shear rate of 1000 per second, measured at 20.2 ± 0.1°C.
-
Downhole Viscosity Measurement: Revealing Reservoir Fluid Complexities and Architecture
After the wireline job detailed laboratory analysis was performed on two of the oil samples, and the laboratory viscosity results from an electromagnetic viscometer (EMV) were compared to the vibrating wire sensor measurements from the field (log), as shown in Table 1.
-
Sensitivity analysis of multi-layered C-axis inclined zigzag zinc oxide thin-film resonators as viscosity sensors
There are several ways to monitor the viscosity of en- gine oil , such as tube viscometers and Brookfield viscom- eters [1]. acoustic wave (aW) sensors offer several advan- tages over conventional mechanical and electromechanical viscometers because they are small, solid-state devices …
-
Influence of viscosity modifiers on the rheological properties of synthetic oils
In order to experimentally estimate the change in the rheological properties of PAO6 synthetic oil with introduced PMMA viscosity modifiers at high shear rates, portable acoustic viscometers , including ViSmart solid state viscosity sensor (Vectron Int.) and a mag netoelastic viscometer, were used …
-
Surface acoustic wave devices and applications in liquid sensing
A viscometer for Newtonian liquids, a direct immunosensor system, and a dip-stick sensor for the measurement of mineral oil viscosity are presented in this paper. .
-
Synthesis and properties of erucic acid triacylglycerols
The viscosity measurements of the oil samples were obtained in a Haake rotational viscometer (Gebruder Haake, Berlin, Germany} with an NV sensor system and MK500 measuring head.
-
Characterization of Crude Oil of Upper Assam Field for Flow Assurance
The viscosity of the crude oil at different temperatures considering the pour point and different shear rates was measured using MV DIN Sensor system and M-5 measuring system of Haake viscometer .
-
Dubbel
… C 40 disc rotating to rotational symmetry C mass forces rotating 38 rotation viscometers W 19 P … … 94 saws S 50, S 51 saturation pressure D 10 saturation temperature D 10 saturation state D 10 sets of Steiner C 13 SAE viscosity classes of engine- oils after DIN 51511 E … … Schallschnelle W 23 sound sensors W 23 sonic technique …
Indicates content that may require registration and/or purchase.