Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sartomer USA, LLC
Description: Hydrophobic Oligomers Laminating Adhesive Resins Low Viscosity Oligomers Melamine Acrylate Metallic Acrylate Oligomers Polyester Acrylate Oligomers Pressure Sensitive Adhesive Resins Silicone Acrylate Oligomers Urethane Methacrylates by tradename Sarbox� Specialty
- Material Type: Acid Containing, Acrylics, Epoxides, Esters, Hydroxy Containing, Polyol / Polyureas, Silane / Siloxanes
- Application: Adhesives, Coatings, Composites / Laminates, Inks, Other
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Oligomer
-
Supplier: Mitsui Chemicals America, Inc.
Description: EXCEREX™ is a high performance polymer processing aid. It is an innovative olefin oligomer, with a narrow molecular weight distribution, manufactured with Mitsui Chemical's leading edge metallocene catalysis technology. EXCEREX Olefin Oligomer acts to reduce torque in the extruder and
-
Supplier: Mitsui Chemicals America, Inc.
Description: EXCEREX™ is a high performance polymer processing aid. It is an innovative olefin oligomer, with a narrow molecular weight distribution, manufactured with Mitsui Chemical's leading edge metallocene catalysis technology. EXCEREX Olefin Oligomer acts to reduce torque in the extruder and
-
-
Supplier: Gelest, Inc.
Description: PhenylMethylsiloxane Oligomers - Diffusion Fluids Viscosity, 25 °C: 35-40 cSt Viscosity, 99 °C: Pour-point, °C: -35 Specific gravity: 1.07 Refractive index: 1.556 Surface tension: 37.3 Molecular Weight: 485 g/mol
- Viscosity: 35 to 40 cP
- Index of Refraction: 1.556
- Chemical System: Silicone
-
Supplier: Scientific Polymer Products, Inc.
Description: Polybutadiene diacrylate; Stabilized with 400ppm BHT
- Chemical System: Acrylic
-
Supplier: Accuris
Description: Propylene for Industrial Use - Determination of Oligomers - Gas Chromatographic Method
-
Supplier: Accuris
Description: Butadiene for Industrial Use - Determination of Oligomers - Gas Chromatographic Method
-
Supplier: Accuris
Description: Plastics - Determination of Caprolactam and its Cyclic and Linear Oligomers by HPLC
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety Packaging Under Nitrogen N-(2-aminoethyl)-3-aminopropylsilanetriol, 25% in water Diamino functional water-borne silane pH: 10.0-10.5 Mainly oligomers Internal hydrogen bonding stabilizes solution Aqueous
- Flash Point: 230 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Description: ISO 15033:2007 describes an HPLC (high-performance liquid chromatography) method for determining the concentrations of cyclic oligomers of caprolactam, from 0,01 % by mass upwards, and linear oligomers of caprolactam, from 5 mg/kg upwards, both up to and including the hexamer of
-
Supplier: Accuris
Description: Inorganic fertilizers \x96 Determination of methylen-urea oligomers using high-performance liquid chromatography (HPLC)
-
Supplier: ASTM International
Description: 1.1 This test method describes a means to determine the percentage of processing, potential, and total volatiles from radiation curable acrylate monomers, oligomers, and blends. The results can be used to estimate the volatiles from thin radiation curable coatings that cannot otherwise be
-
Supplier: Scientific Polymer Products, Inc.
Description: Oligomer
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Oligomer
- Features: Specialty / Other
-
Supplier: Scientific Polymer Products, Inc.
Description: Quaternary oligomer; Cationic resin intermediate
- Features: Specialty / Other
-
Supplier: AENOR
Description: Inorganic fertilizers - Determination of methylen-urea oligomers using high-performance liquid chromatography (HPLC)
-
Supplier: AENOR
Description: Fertilizers - Determination of urea condensates using high-performance liquid chromatography (HPLC) - Isobutylidenediurea and crotonylidenediurea (method A) and methylen-urea oligomers (method B)
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under None Aminopropylsilsesquioxane, trihydroxysilylpropylamine condensate; aminopropylsilsesquioxane oligomer Water-borne amino alkyl silsesquioxane oligomers Viscosity: 5-15 cSt Mole % functional group: 100 pH: 10-10.5 Internal hydrogen bonding stabilizes solution
- Flash Point: 230 F
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen Glycol Oligomer (326.38 g/mol) 3,6,9,12,15,18-Hexaoxaeicosane-1,20-diol Dual functional PEG
- Boiling Point: 471.2 F
- Purity: 97 %
-
Supplier: AENOR
Description: Fertilizers - Determination of urea condensates using high-performance liquid chromatography (HPLC) - Isobutylidenediurea and crotonylidenediurea (method A) and methylene-urea oligomers (method B) (ISO 25705:2016)
-
Supplier: Mitsui Chemicals America, Inc.
Description: FTR™ is a high-grade hydrocarbon resin that is a colorless and transparent material created by a proprietary oligomer manufacturing technology. The hydrocarbon resin possesses excellent heat resistance and low odor, and is compatible with various plastics and elastomers. Multiple grades are
-
Supplier: Hamilton Company
Description: electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
- Packing Material Diameter: 9 µm
- Column Length: 25 cm
- Internal Diameter: 4.1 mm
- Operating Pressure: 0 to 400 psi
-
Supplier: Hamilton Company
Description: electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
- Packing Material Diameter: 20 µm
- Column Length: 2 cm
- Internal Diameter: 4.6 mm
- Operating Pressure: 0 to 5,000 psi
-
Supplier: Hamilton Company
Description: electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
- Packing Material Diameter: 20 µm
- Column Length: 2 cm
- Internal Diameter: 2 mm
- Operating Pressure: 0 to 400 psi
-
Supplier: Hamilton Company
Description: electronegativity toward the counterion. The higher carbohydrate oligomers elute first while the smaller di- and monosaccharaides elute later.
- Packing Material Diameter: 9 µm
- Column Length: 30.5 cm
- Internal Diameter: 7.8 mm
- Operating Pressure: 0 to 400 psi
-
Description: hydrophilic intra- and extra-cellular loops. These transporters are functional as either monomers or obligate homo- or hetero-oligomers.
-
Description: hydrophilic intra- and extra-cellular loops. These transporters are functional as either monomers or obligate homo- or hetero-oligomers.
-
Description: hydrophilic intra- and extra-cellular loops. These transporters are functional as either monomers or obligate homo- or hetero-oligomers.
-
Description: hydrophilic intra- and extra-cellular loops. These transporters are functional as either monomers or obligate homo- or hetero-oligomers.
-
Supplier: CSA Group
Description: containing a single isocyanate moiety (e.g. methyl isocyanate, ethyl isocyanate, phenyl isocyanate, hexyl isocyanate) are produced during thermal degradation of polyurethanes, i.e. flame bonding and laser cutting. Isocyanate polymers, also called polyisocyanates, homopolymers, oligomers or
-
Description: containing a single isocyanate moiety (e.g. methyl isocyanate, ethyl isocyanate, phenyl isocyanate, hexyl isocyanate) are produced during thermal degradation of polyurethanes, i.e. flame bonding and laser cutting. Isocyanate polymers, also called polyisocyanates, homopolymers, oligomers or
-
Supplier: Mitsui Chemicals America, Inc.
Description: LUCANT™, a hydrocarbon-based synthetic oil having no polar groups, is a co-oligomer of ethylene and -olefin. The material boasts excellent resistance to heat and cold and low dependence of viscosity on temperature. LUCANT™ has a number of distinctive characteristics due to its unique
-
Description: ISO 6427:2013 specifies methods for the determination of components in plastics that can be extracted by hot organic liquids near their boiling points. For one special case, a so-called cold-extraction method is given. The extractable components can be monomers, oligomers, polymers,
-
Supplier: CSA Group
Description: ISO 6427:2013 specifies methods for the determination of components in plastics that can be extracted by hot organic liquids near their boiling points. For one special case, a so-called cold-extraction method is given. The extractable components can be monomers, oligomers, polymers,
-
Supplier: Alpha Diagnostic International, Inc.
Description: Wheat Germ Agglutinin-HRP conjugate (WGA-HRP) General Information WGA is not blood group specific but has an affinity for N-acetyl-ß-D-glucosaminyl residues and N-acetyl-ß-D-glucosamine oligomers. WGA contains no protein-bound carbohydrate. Detects glycoproteins containing ß(1
Find Suppliers by Category Top
Featured Products Top
-
EXCEREX™ is a high performance polymer processing aid. It is an innovative olefin oligomer, with a narrow molecular weight distribution, manufactured with Mitsui Chemical's leading edge metallocene catalysis technology. EXCEREX acts to reduce torque in the extruder and thereby allows for (read more)
Browse Chemical Additives and Agents Datasheets for Mitsui Chemicals America, Inc. -
LUCANT™, a hydrocarbon-based synthetic oil having no polar groups, is a co-oligomer of ethylene and -olefin. The material boasts excellent resistance to heat and cold and low dependence of viscosity on temperature. This co-oligomer has a number of distinctive (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Cyclic Polymers, Second Edition
Cyclic Polymers, Second Edition. Including experimental techniques and theoretical aspects of cyclic polymers, this text describes in detail the preparation, characterisation, properties and applications of a wide range of organic and inorganic cyclic oligomers and polymers.
-
Does UV Glue Conduct Electricity?
UV glue is widely used in various industries such as electronics, automotive, and medical for its fast curing and strong bonding properties. It is made up of a mixture of monomers, oligomers, and photoinitiators that react to UV light to form a crosslinked polymer network. This results in a strong
-
What Materials Are In UV Adhesives?
Understanding the materials that make up UV adhesives is crucial for their effective use in various applications. Such materials include monomers, oligomers, photoinitiators, and additives, each with their own unique properties that contribute to the overall performance of the adhesive
More Information Top
-
Non-fibrillar Amyloidogenic Protein Assemblies - Common Cytotoxins Underlying Degenerative Diseases
Rather, oligomers of amyloid- forming proteins likely are the real perpetrators of the cytotoxicity that is character …
-
Handbook of Thiophene-Based Materials: Applications in Organic Electronics and Photonics 2 Volume Set Complete Document
Thiophene-containing polymers, copolymers and well-defined oligomers have found applications in every major technology within the …
-
Encyclopedia of Polymeric Nanomaterials
In alkaline solution in the presence of silicates, the formation of complex aluminosilicate oligo- mers is also well known [18]; these are identified as intermediates in the formation of zeolites from aluminosilicate precursors via through-solution routes [19], as well as playing …
-
The Big Book on Small Heat Shock Proteins
… can exist as dimers (considered the “building block”) and heterologous homo- or hetero- oligomers of up to …
-
Protein Misfolding, Aggregation, and Conformational Diseases
Cytotoxic Intermediates in the Fibrillation Pathway: Ab Oligomers in Alzheimer’s Disease as a Case Study .
-
Synthesis of Polymers: A Volume of the Materials Science and Technology Series
1 Nonbiological Sequence-Specific Oligomers by Repetitive Syntheses .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16808/50549726-MIT.pdf?sequence=2
Using HLA-DR Oligomers .
-
Cyclic Polymers
Cyclic Oligomers of Polycarbonates and Polyesters byDaniel J Brunelle, GE CorporateResearch andDevelopment, Schenectady, NY, USA .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Urethane-acrylic for UV/EB-cured flexible varnishes, adhesives, inks; plasticizer for other radiation-curable oligomers .
-
Protein Aggregation and Fibrillogenesis in Cerebral and Systemic Amyloid Disease
… of transmission electron microscopy for the assessment of these events, from the molecular ( oligomer ) level through the …
Indicates content that may require registration and/or purchase.