-
Supplier: TOK America, Inc.
Description: You can move heavy packages such as pallets, containers and more in all directions with little force.
- Features: Other
-
Supplier: Multiway Robotics (Shenzhen) Co., Ltd.
Description: AMR MW-D10/20/30, Open interface, can be matched with different tooling, such as jacking device, roller device, manipulator, etc., to meet the needs of different scenarios.
- Load Capacity: 1,000 kg
- Industry / Application: Automotive Testing
- Features: Mobile
-
Supplier: Rotacaster Pty Ltd.
Description: The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral rollers
- Load Capacity: 253.575 to 485.1 lbs
- Wheel Tread Width: 1.6929143 to 2.4409462 inch
- Wheel Diameter: 4.9212625 inch
- Height: 5.29527845 to 6.1023655 inch
-
-
Supplier: Rotacaster Pty Ltd.
Description: Rotacaster omni directional wheels with LEGO compatible hub Built with the durability and ride quality of an industrial floor wheel, the multi-directional rotacaster™ is a high performance robotic wheel. Its unique construction makes it the toughest, smoothest and fastest
- Load Capacity: 19.845 lbs
- Wheel Diameter: 1.8897648 inch
- Wheel Tread Width: 0.5511814 to 1.1023628 inch
- Bore / Bearing Size: 0.3149608 to 0.50000027 inch
-
Supplier: Rotacaster Pty Ltd.
Description: Rotacaster omni directional wheels with LEGO compatible hub Built with the durability and ride quality of an industrial floor wheel, the multi-directional rotacaster™ is a high performance robotic wheel. Its unique construction makes it the toughest, smoothest and fastest
- Load Capacity: 275.625 lbs
- Wheel Diameter: 4.9212625 inch
- Wheel Tread Width: 1.6929143 to 2.4409462 inch
- Bore / Bearing Size: 0.3149608 to 0.50000027 inch
-
Supplier: Visual Sound, Inc.
Description: lid Updated with recessed wheels & pull handle Holds 4 Omni-lights and 2 Totas or 2 Omni-lights and 6 Totas, or a combination of Pro & V-lights, plus Rifa 44, 55, or 66 and 4 or 5 Omni-stands, plus some accessories Includes the following partitions: 2 GO-02 (7.75 x 4
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Holds 4 Omni-lights and 4 Totas, 1 Rifa 44, 55, or 66, plus 6 Omni-stands; or 4 Omni & 2 KS Jr. Stands, and lots of accessories Updated with recessed
- Features: ATA Case
-
Supplier: FHD Bearings Co., Ltd.
Description: Guide Wheel LV series LV Series guide wheels are high-quality guide solutions designed for industrial and commercial applications, featuring durability, versatility, 360-degree swivel and vibration compensation, and are widely used to enhance equipment handling and stability. Durable
- Load Capacity: 3,727.184 lbs
-
Supplier: Evident Scientific
Description: construction, resistant to harsh environments Minimal noise induction Small dimensions Encoder resolution is engraved on the wheel (12 steps/mm) Removable encoder wheel Double O-ring tire for better adherence Sealed bearing for long lasting smooth wheel rotation Strain relief
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: SAE International
Description: The omni-directional vehicle is an innovative vehicle, in which the in-wheel steering motor and in-wheel driving motor are integrated into each wheel of the vehicle so that each wheel can be independently controlled to have traction, braking, and turning motions to
-
Supplier: DigiKey
Description: OMNI WHEEL - 48MM BIG CORE WHEEL
-
Supplier: Neobotix GmbH
Description: The omnidirectional MPO-700 is the ideal basis for high-end service robots. Its four Omni-Drive-Modules enable it to make smooth journeys in all directions. In addition it combines the advantages of classic wheels with the surface mobility otherwise only offered by Mecanum
- Load Capacity: 400 kg
- Features: Mobile
- Robot Type: Robot System
-
Supplier: Rotacaster Pty Ltd.
Description: The new Rotatruck aluminium stair climbing hand trolley combines the 360 degree movement of Rotacaster's patented omni wheel with a lightweight and durable frame, making it ideal for a variety of applications including freight and logistics, home, office and warehousing. While
- Capacity: 441 to 551.25 lbs
- Length: 17.9133955 inch
- Width: 7.480319 inch
- Material: Aluminum
-
Supplier: Evident Scientific
Description: HSMT-Compact Kit Includes: Scanner frame with handles Additional frame bars: 400 mm (16 in.) and 600 mm (24 in.) Four magnetic, plastic-covered wheels Waterproof, spring-loaded wheel encoder OmniScan-compatible encoder with 5 m cable Four 90° probe holder brackets Four spring-loaded
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Visual Sound, Inc.
Description: versatility when combining ViP, Tota/Omni & smaller Rifa systems. Consult individual cases for number of lights, stands & accessories they can hold. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10). Holds 4 Omni-lights or 4 Tota-lights, or
- Features: ATA Case
-
Supplier: ASTM International
Description: vehicle components include: 1.3.1 Vehicle load type (for example, fork lift, roller deck, trailer, flat deck); 1.3.2 Vehicle drive mechanics (for example, steered tricycle, two-wheel differential, steered omni-directional or 'mecanum wheel' drives); 1.3.3 Navigation sensors (for
Find Suppliers by Category Top
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4834/GUPTA-THESIS.pdf?sequence=1
employing torque sensing at each of its three omni wheels so that it can detect and .
-
Development of holonomic omnidirectional Vehicle with “Omni-Ball”: spherical wheels
The Omni wheel is typically a wheel with small rollers in the perimeter, being each rollers’ axis tangent[1][2][3].
-
A multi-ball drive for omni-directional mobility
Design Evolution of 3D printed Omni wheel .
-
Object-oriented approach to the construction of an omni vehicle dynamical model
Omni vehicles are equipped with omni wheels , which are built with rollers along the rims.
-
RoboCup 2013: Robot World Cup XVII
However, since these drive concepts are non-holonomic or semi-holonomic, most MSL teams currently use omni wheels [1] (Figure 2).
-
OmniRide: A personal vehicle with 3 DOF mobility
It can rotate about any of three orthogonal axes using three omni wheels located under the chassis.
-
Pose tracking control of an omni-directional wheel-type robot for a heavy-water nuclear reactor
Omni Wheel .
-
A user-steered guide robot for the blind
In order to make the robot follow the intention, an Omni wheel -based driving unit is attached under the joystick through a link.
-
Holonomic wheelchair control using EMG signal and joystick interface
The proposed system is a wheelchair based transporter incorporating holonomic omni-directional maneuverability of Omni wheels for indoor navigation.
-
Inertial navigation system for an automatic guided vehicle with Mecanum wheels
An omni wheel or a Mecanum wheel, which has rollers attached to a conventional wheel, facilitates omni-directional driving.
Indicates content that may require registration and/or purchase.