Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: The 4200 dust and opacity monitor is AMETEK Land’s compact, cost-effective solution for the continuous monitoring of dust, smoke and particulates in a wide range of industrial applications. NOTE: The 4200 is currently available only in Asia.
- Detector Range: 0.6 to 10 m
- Maximum Response Time: 5 seconds
- Operating Temperature: -4 to 131 F
- Input Power: AC Power
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components
- Detector Range: 0.9 to 12 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson's Rosemount Analytical OPM 3000 Opacity Dust Density Monitor stack mounting transmissometer sensor system consists of an optical transceiver mounted on one side of the stack and a retro reflector mounted on the other. The OPM 3000 ratio measurement technique provides continuous
- Detector Range: 0.9 to 15.2 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedure for certifying continuous opacity monitors. It includes design and performance specifications, test procedures, and quality assurance requirements to ensure that continuous opacity monitors meet minimum design and calibration
-
Supplier: Accuris
Description: Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR OPACITY MONITOR MANUFACTURERS TO CERTIFY CONFORMANCE WITH DESIGN AND PERFORMANCE SPECIFICATIONS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: EMX Industries, Inc.
Description: Verify the opacity of containers with on-line, high-speed, accurate and reliable measurements. The OPAX-1000™ combines proven sensor technology with innovative hardware to provide an easy-to-use system to measure light transmission in a wide variety of applications. Relative Opacity
- Electrical Output: Analog Current
- Display Type: Digital
- Programming: Digital Front Panel
- Features: Field Calibration
-
Supplier: Teledyne Monitor Labs, Inc.
Description: LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate
- Maximum Response Time: 10 seconds
- Operating Temperature: -25 to 140 F
- Input Power: AC Power
- Electrical Output: Analog Voltage
-
Supplier: LAND
Description: across the stack. Suitable for use as a continuous emission monitor (PM-CEMS) for compliance or process monitoring, the 4750-PM is idea for applications in the power generation, glass, industrial boilers, metals refining, minerals and pulp & paper industries. Minimum duct size is 1.5 m (59
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: LAND
Description: measurement ranging from 0.01 to 200 mg/m3, in temperatures up to 500 °C (930 °F). 4650-PM is AMETEK Land’s particulate monitor for industrial combustion processes.
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: Sensidyne, LP
Description: The Sensidyne Nephelometer is an advanced real-time dust monitor accurately measuring dust concentrations using proven light scatter technology. This portable instrument accurately measures and records dust from 1-10,000 μg/m3 with resolution to 1 μg/m3. Sample modes are selectable between 60
- Maximum Response Time: 60 seconds
- Operating Temperature: 32 to 122 F
- Computer Interface: Application Software Included, Serial
- Programming: Computer Interface, Digital Front Panel
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Computer Interface, Digital Front Panel
- Computer Interface: Application Software Included, Other, Serial
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Digital Front Panel
- Electrical Output: Analog Voltage
-
Supplier: Peak Process Controls Inc/Sigrist
Description: No Description Provided
- Operating Temperature: -4 to 122 F
- Input Power: AC Power
- Electrical Output: Analog Current, Switch / Alarm
- Features: Built in Calibration, Field Calibration, Heater
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Digital Front Panel
- Display Type: Digital
-
Supplier: Teledyne Monitor Labs, Inc.
Description: Meets All New PS-1 and ASTM D6216 Regulations State-of-the-Art Utilizing Patented Electro-dynamic Pulsed LED Light Sources for Ultra Low Opacity Applications! (<10% opacity). ETL/CE Certfied Teledyne Monitor Labs LightHawk® Opacity/Dust Monitor offers advanced,
- Maximum Response Time: 10 seconds
- Operating Temperature: -25 to 140 F
- Input Power: AC Power
- Electrical Output: Analog Voltage, Switch / Alarm
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. NOTE: The 4650-PM is currently available only in the USA and China.
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Input Power: DC Power
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm and
- Operating Temperature: -22 to 158 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Emerson Automation Solutions – Rosemount
Description: • Packaged approach to measuring up to five gases plus opacity • Measurement options: CO, CO 2 , SO 2 , NO, No x , O 2 , THC and Opacity • Utilizes Emerson’s revolutionary NGA 2000 Series Gas Analyzers • Fully pre-engineered; designed for maximum uptime • Self-diagnostics •
-
Supplier: OMEGA Engineering, Inc.
Description: FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes, and a display that is unaffected by the opacity of the fluid. These
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 0.5 to 7 GPM
- Operating Pressure: 200 psi
-
Supplier: Phoenix Instruments, Inc.
Description: The OPAC100 opacity monitor is a red LED light source system for non-compliant installations. The opacity monitor is available as a single pass or double pass opacity monitor. The low powered solid state light source emits negligible heat and is
- Detector Range: 0.6096 to 9.7536 m
- Accuracy: 3 ±% Full Scale
- Maximum Response Time: 3 seconds
- Operating Temperature: -40 to 130 F
-
Supplier: Phoenix Instruments, Inc.
Description: opacity response and eliminates the ambient light interference found in low frequency modulation of incandescent lamp opacity monitors. The long life of LED's , creates a trouble free optics assembly. The OPAC20/20 opacity monitors' LED has an expected life of ten
- Detector Range: 0.6096 to 9.7536 m
- Accuracy: 0.5 ±% Full Scale
- Maximum Response Time: 3 seconds
- Operating Temperature: -40 to 160 F
-
Supplier: AENOR
Description: GASEOUS EMISSIONS. REQUERIMENTS OF CONTINUOUS MONITORING FOR THE MEASUREMENT OF OPACITY
-
Supplier: AENOR
Description: GASEOUS EMISSIONS. REQUERIMENTS OF CONTINUOUS MONITORING FOR THE MEASUREMENT OF OPACITY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPACITY ANALYZER MONITOR, OPM 2000A, 5AMP, 110V, 50/60HZ, 50WATT. FREE 2 YEAR RADWELL WARRANTY
-
Description: Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5 particles in the air, which is mainly aplied in the equipment for environmental and air quality monitoring.
- Electrical Output: Analog Voltage
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It is especially effective used for air purifier, HVAC system, IAQ monitor, air conditioner, and IoT hardware intelligence, etc. FEATURES Low cost, good stability and consistency With built-in EMC design, anti-interference With the function of software calibration Signal output: PWM,UART-TTL
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: accuracy, quick response(≤8s) Strong anti-interference design ROHS Certification Compact structure, lightweight, easy for installation APPLICATIONS Air purifier Air quality monitor Air conditioner with purifying function Ventilation system Environmental monitoring Handheld air quality
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: SAE International
Description: chart reading and calculation, for evaluation of an engine's steady-state and transient smoke emission characteristics. A full-flow smoke opacimeter as opposed to other types of smokemeters is required because the test is designed to monitor transient smoke. Sampling type instruments have an
-
Supplier: HORIBA Instruments, Inc.
Description: units, particulate sampling units and opacity and smoke meters. By building on the STARS platform, HDEET can take advantage of the powerful standard interface feature, that allows the HDEET tests to be run on a number of different configurations of test stand with no test changes. This gives
-
Supplier: Eaton
Description: BECOLITE™ is a medium/fine filtration perlite for the fining of liquids with a high opacity level such as beer, wine, fruit juices, priming solutions, oil, starch, gelatin, etc. Perlite is known to be inert and will not impart any taste, color or odor to the liquid being filtered. BECOLITE
-
Supplier: Eaton
Description: BECOLITE™ is a medium/fine filtration perlite for the fining of liquids with a high opacity level such as beer, wine, fruit juices, priming solutions, oil, starch, gelatin, etc. Perlite is known to be inert and will not impart any taste, color or odor to the liquid being filtered. BECOLITE
-
Supplier: Matexcel
Description: Matexcel is proud to offer accredited ASTM standard testing services, committed to securing the quality, safety, and compliance of your products. ASTM (American Society for Testing and Materials) is a globally recognized leader in the development and delivery of voluntary consensus standards. These
- Standards (Test / Certify To): ASTM
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Metals, Microbiological (Mold, Bacterial), Nanomaterials, Paper, Petroleum Fluids (Oil,
- Industry: Aerospace / Aviation, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Packaging, Pharmaceutical / Biotech, Structural / Construction
- Test Methods: Ash Testing / Filler Content, Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Infrared Spectroscopy (FTIR, etc.), Nondestructive Testing, Optical Emission Spectroscopy, Thermal Analysis, X-ray Fluorescence (XRF), X-ray Radiography
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Products Serviced / Replaced: Acoustic and Vibration Equipment, Avionics / Navigational Instruments, Calibration Instruments, Displays / Panel Meters, Dust / Opacity Instruments, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Industrial Computers, Inspection / NDT, Lab / Analytical
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement /
- Features: North America, Southern US Only, Specialty / Other, United States Only
-
Supplier: Element Materials Technology
Description: Information you can trust is critical to your process and your products. Element engineers, chemists, and materials experts provide you with important data about your materials and products, so that you can make informed decisions. Element provides quality support for every kind of industry with
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
Find Suppliers by Category Top
Featured Products Top
-
12 Ways to Maximise Efficiency and US EPA Compliance with AMETEK Land’s Opacity Monitor In the dynamic realm of industrial operations, precision and (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND
Conduct Research Top
-
How to Align an Opacity Monitor
Correct optical alignment is essential for any opacity monitor. If the instrument is misaligned, its readings will be unstable. There may also be an offset, and this can be either positive or negative.
-
Can I Mount My Opacity Monitor on a Positive-Pressure Duct?
Opacity monitors are used to measure emissions of smoke and dust from combustion sources. They are mounted directly onto the stack or duct, so a constant flow of purge air is needed to protect their delicate optics from the hot, dusty, and corrosive stack gases.
-
How Much Purge Air Does My Opacity Monitor Need?
Opacity monitors are used to measure emissions of smoke and dust from combustion sources. It is a non-contact measurement, with only a light beam penetrating into the combustion gases in the stack or duct, so the delicate optical and electronic components can be mounted in the ambient conditions.
-
What is Your Plan if Your Opacity Monitor Stops Functioning, and You Can't Operate Without One?
The 4500 MkIII opacity monitor from AMETEK Land is designed to give many years of reliable operation but sometimes breakdowns can happen. Many processes are not permitted to operate without a functioning opacity monitor, so it is important to have a plan in place for any downtime.
-
What is an Opacity Monitor's Installation Pathlength, and Why is it Important?
The AMETEK Land 4500 MkIII must be configured for the precise pathlength of the place where it will be installed. This blog explains why this is important, and what the various pathlength terms mean.
-
How do I Choose Audit Filters for my Opacity Monitor?
Ongoing quality assurance is important for any piece of measuring equipment. From a voltmeter to a spectrophotometer, calibration checks are needed to demonstrate that it is continuing to function within its design specification
-
How Do I Perform an Audit on my Opacity Monitor?
Ongoing quality assurance is important for any piece of measuring equipment. From a voltmeter to a spectrophotometer, calibration checks are needed to demonstrate that it is continuing to function within its design specification.
-
OPACITY AND PM MONITORING IN EMISSION STACKS
Smoke and dust emissions from industrial plants, such as coal-fired power stations and industrial incinerators, damage the environment and pose a health hazard to humans. Subsequently these emissions are regulated by government agencies across the world. These include the Environmental Protection
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
What is required for my continuous opacity monitoring system and how are the data used?
-
Federal Register > Monday, June 30, 2014 > [79 FR 36880] Petroleum Refinery Sector Risk and Technology Review and New Source Performance Standards
COMS continuous opacity monitoring system .
-
Federal Register > Thursday, April 11, 2002 > [67 FR 17762] National Emission Standards for Hazardous Air Pollutants for Petroleum Refineries: Catalytic Cracki...
If you elect to comply with the NSPS, you must install and operate a continuous opacity monitoring system to measure and record the opacity of emissions from each catalyst regenerator vent.
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 440] 440 - Standards of Performance for New Stationary Sources
(g) A notification that continuous opacity monitoring system data results will be used to determine compliance with the applicable opacity standard during a performance test required by s. NR 440.08, in lieu of Method 9 in 40 CFR part 60, Appendix …
-
States > California > State > Air Districts > San Diego County > Appendices > [sd AQMD app-c] Appendix C - New Source Performance Standards (NSPS)
What is required for my continuous opacity monitoring system and how are the ...
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 75] Continuous Emission Monitoring
1) The regulations established under this part include general requirements for the installation, certification, operation, and maintenance of continuous emission or opacity monitoring systems and specific requirements for the monitoring of SO2emissions, volumetric flow, NOXemissions, opacity, CO2emissions and SO2emissions removal by qualifying …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
Requirements for Installation, Operation, and Maintenance of Continuous Opacity Monitoring Systems and Continuous Emission Monitoring Systems .
-
Federal Register > Thursday, May 23, 2013 > [78 FR 31316] Kraft Pulp Mills NSPS Review
COMS Continuous opacity monitoring system .
Indicates content that may require registration and/or purchase.