Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taylor Dynamometer, Inc.
Description: The Opacity meter's simple design and portability make it easy to obtain accurate measurements. It provides an accurate means (± 1%) of detecting and measuring the opacity of smoke emitted by a diesel engine. The use of an Opacity (Smoke) meter promotes combustion efficiency for
-
Supplier: EMX Industries, Inc.
Description: Verify the opacity of containers with on-line, high-speed, accurate and reliable measurements. The OPAX-1000™ combines proven sensor technology with innovative hardware to provide an easy-to-use system to measure light transmission in a wide variety of applications. Relative
- Electrical Output: Analog Current
- Display Type: Digital
- Programming: Digital Front Panel
- Features: Field Calibration
-
Supplier: Tobias Associates, Inc.
Description: Lightweight but accurate. Simple push-button operation facilitates density measurements; cordless convenience allows transmission readings at any location. Opacity. Reads plastic material and determines the opacity or the percentage of light that is not transmitted through the
-
-
Supplier: LAND
Description: The 4200 dust and opacity monitor is AMETEK Land’s compact, cost-effective solution for the continuous monitoring of dust, smoke and particulates in a wide range of industrial applications. NOTE: The 4200 is currently available only in Asia.
- Detector Range: 0.6 to 10 m
- Maximum Response Time: 5 seconds
- Operating Temperature: -4 to 131 F
- Input Power: AC Power
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components are of the
- Detector Range: 0.9 to 12 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson's Rosemount Analytical OPM 3000 Opacity Dust Density Monitor stack mounting transmissometer sensor system consists of an optical transceiver mounted on one side of the stack and a retro reflector mounted on the other. The OPM 3000 ratio measurement technique provides continuous
- Detector Range: 0.9 to 15.2 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Supplier: CSA Group
Description: ISO 13116:2014 specifies test methods for determination of radio-opacity of a test material by reference to a specimen of an aluminium standard. The method is designed to discriminate radio-opacity at a clinically meaningful level and is not designed to take account of factors which
-
Description: Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5 particles in the air, which is mainly aplied in the equipment for environmental and air quality monitoring.
- Electrical Output: Analog Voltage
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Description: DW0002 is the second generation of dust sensors for detecting particulate matter in air based on light scattering. The sensor incorporates two stable source modules, and each sensor is rigorously calibrated and tested before leaving the factory. It has good stability, high
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: DigiKey
Description: Air Sensor Dust Sensor Module
- Operating Temperature: 32 to 113 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per unit volume. The built-in new patented technology intelligent identification of dust source can
- Operating Temperature: -22 to 158 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Computer Interface: Other
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration.
- Maximum Response Time: 1 seconds
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
-
Description: The Laser Dust Sensor is used to measure the concentration of suspended particles in the air with different sizes (including PM2 5). It uses a laser diode as the light source to illuminate the sampling air boosted by the blower. When the small particles in the air enter the illuminated area,
- Detector Range: 0.0000003 to 0.00001 m
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: Teledyne Monitor Labs, Inc.
Description: Meets All New PS-1 and ASTM D6216 Regulations State-of-the-Art Utilizing Patented Electro-dynamic Pulsed LED Light Sources for Ultra Low Opacity Applications! (<10% opacity). ETL/CE Certfied Teledyne Monitor Labs LightHawk® Opacity/Dust Monitor offers advanced, patented and
- Maximum Response Time: 10 seconds
- Operating Temperature: -25 to 140 F
- Input Power: AC Power
- Electrical Output: Analog Voltage, Switch / Alarm
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic sensor are optically arranged in the device. And the sensor can directly output
- Operating Temperature: -4 to 167 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output particle mass concentration PM1.0, PM2.5, PM10 in μg/m³ at the same time via mathematical algorithm
- Operating Temperature: -22 to 158 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Phoenix Instruments, Inc.
Description: The OPAC100 opacity monitor is a red LED light source system for non-compliant installations. The opacity monitor is available as a single pass or double pass opacity monitor. The low powered solid state light source emits negligible heat and is electronically modulated;
- Detector Range: 0.6096 to 9.7536 m
- Accuracy: 3 ±% Full Scale
- Maximum Response Time: 3 seconds
- Operating Temperature: -40 to 130 F
-
Supplier: Phoenix Instruments, Inc.
Description: opacity response and eliminates the ambient light interference found in low frequency modulation of incandescent lamp opacity monitors. The long life of LED's , creates a trouble free optics assembly. The OPAC20/20 opacity monitors' LED has an expected life of ten years.
- Detector Range: 0.6096 to 9.7536 m
- Accuracy: 0.5 ±% Full Scale
- Maximum Response Time: 3 seconds
- Operating Temperature: -40 to 160 F
-
Supplier: LAND
Description: optical system, with large-area collection, offering a low detection limit of less than 1 mg/m3. Operating in a wide temperatures range, the 4750-PM uses a stack-mounted sensor with combined internal user interface, and has no moving parts, since the optical path is pre-set to maximize
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. Consisting of a stack-mounted probe and separate control unit, 4650-PM’s forward scattering laser measurement detects particulate matter at low
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: Teledyne Monitor Labs, Inc.
Description: compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.
- Maximum Response Time: 10 seconds
- Operating Temperature: -25 to 140 F
- Input Power: AC Power
- Electrical Output: Analog Voltage
-
Supplier: Photovolt Instruments Inc.
Description: No Description Provided
- Input Power: AC Power
- Electrical Output: Analog Voltage
- Computer Interface: Application Software Included, Other, Serial
- Programming: Computer Interface, Digital Front Panel
-
Supplier: Sensidyne, LP
Description: sample, 15 minute STEL, or continuous sampling. The Nephelometer has an internal pump drawing samples into the iso-kinetic sampling inlet where they meet sheath air that guides samples past the particle sensor. The sensor is a photo detector that measures laser light scattered by
- Maximum Response Time: 60 seconds
- Operating Temperature: 32 to 122 F
- Computer Interface: Application Software Included, Serial
- Programming: Computer Interface, Digital Front Panel
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. NOTE: The 4650-PM is currently available only in the USA and China.
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Input Power: DC Power
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Computer Interface, Digital Front Panel
- Computer Interface: Application Software Included, Other, Serial
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Digital Front Panel
- Electrical Output: Analog Voltage
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Digital Front Panel
- Display Type: Digital
-
Supplier: Peak Process Controls Inc/Sigrist
Description: No Description Provided
- Operating Temperature: -4 to 104 F
- Input Power: AC Power
- Electrical Output: Analog Current, Switch / Alarm
- Display Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: intensity for varying fluid opacity levels to insure a strong square wave output signal. The flowmeter is suitable for clear, transparent and translucent fluids which must transmit infrared light. (Note: Not suitable for use with red liquids.) The design of the FTB600B inherently bleeds off
- Pipe Diameter: 0.5 to 1.25 inch
- Gas Volumetric Flow Rate: 0.00353107344632768 to 4.23728813559322 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 150 psi
-
Supplier: Peak Process Controls Inc/Sigrist
Description: No Description Provided
- Operating Temperature: -4 to 122 F
- Input Power: AC Power
- Electrical Output: Analog Current, Switch / Alarm
- Features: Built in Calibration, Field Calibration, Heater
-
Supplier: Tri-Tronics Company, Inc.
Description: Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 105mA (current limit) All outputs are continuously short circuit protected Response Time Light/Dark state response
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current limited) All outputs are continuously short circuit protected Response Time Light/Dark state response = 100 microseconds Hysteresis: Minimal
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: flexible printed circuits, membrane switch layers, sensors, and radio frequency identification (RFID) antennas. Product Features Opaque White Satin Finish Polyester Film Provides a uniform white background ideal for hiding circuitry and improving contrast in printed electronic designs.
- Applications: Electronics / Microelectronics
Find Suppliers by Category Top
Featured Products Top
-
12 Ways to Maximise Efficiency and US EPA Compliance with AMETEK Land’s Opacity Monitor In the dynamic realm of industrial operations, precision and (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND
Conduct Research Top
-
In-line Opacity Control for HDPE Containers
Verify the opacity and light blocking properties of materials and containers. The OPAX sensor ensures a consistent and cost effective solution to product packaging inspections.
More Information Top
-
http://waset.org/publications/1643/artificial-neural-network-model-for-a-low-cost-failure-sensor-performance-assessment-in-pipeline-distribution
The opacity sensor output was one useful type of time series data which could be analysed in this way (other relevant variables include flow and pressure), and an ANN was implemented using these data for abnormality detection within a sub-zone.
-
Paper Machine Quality Control Systems (QCS)
9.5 Opacity Sensors . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Further Development of an Electronic Particulate Matter Sensor and Its Application to Diesel Engine Transients
Figure 10 Response of sensor PM1 (port a) and opacity sensor to a pair of tip-in events.
-
An indirect sensing technique for diesel fuel quantity control. Final report
Diesel engine control, diesel smoke control, particulate emissions, electronic engine control, adaptive control, IDI diesel, advanced sensors, opacity sensor , US Department of Energy, Energy Related inventions Program, Office of Industrial Technologies, Loragen, transportation electronics, automotive electronics.
-
2010 Index IEEE Sensors Journal Vol. 10
Opacity Sensor Based on Photovoltaic Effect of Ferroelectric PLZT Ceramic With Pt Wire Implant; JSEN June 2010 1056-1060 Sugitani, N., see Kimoto, A., JSEN Sept. 2010 1508-1513 Sultana, A., Wronski, M. M., Karim, K. S., and Rowlands, J. A., .
-
States > Texas > State > Register > 2003 > [TexReg 2003-0221is] 02/21/2003
Toothacres further commented that the current requirements that all crematory units obtain air permits from TCEQ and that the requirement for the units to have air opacity sensors is sufficient to address and protect the envi- ronmental quality issues.
-
Estimation of deviations in NO and soot emissions between steady-state and EUDC transient operation of a common-rail diesel engine
The opacity sensor captures fast-response characteristics suggestive of soot, whereas the soot sensor provides an absolute mass measurement of soot.
-
Integration of imaging sensor data into a synthetic vision display
Sensor image: odoff Opacity sensor image: fulllselectable with minimdselectable Field of view: 53"/32O Guidance: fulllsparse Runway outlines: ordoff Display alignment: attitude alignedkelocity vector aligned Obstacles and traffrc: ordoff .
-
Real-world Emissions From 40 Heavy-Duty Diesel Trucks Recruited at Tulare, CA Rest Area
The opacity sensor was installed for stationary tests only.
-
Table of contents
About the Cover: Opacity sensor photovoltaic response with a steel nut.
Indicates content that may require registration and/or purchase.