-
Supplier: Accuris
Description: Testing Method for Opacity of Paper
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR OPACITY OF PAPER
-
Supplier: Accuris
Description: Guide to Smoke Measurement Units - Their Basis and Use in Smoke Opacity Test Methods
-
-
Supplier: Taylor Dynamometer, Inc.
Description: The Opacity meter's simple design and portability make it easy to obtain accurate measurements. It provides an accurate means (± 1%) of detecting and measuring the opacity of smoke emitted by a diesel engine. The use of an Opacity (Smoke) meter promotes combustion efficiency for
-
Supplier: Accuris
Description: Fire Hazard Testing - Part 6-1: Smoke Opacity - General Guidance
-
Supplier: CSA Group
Description: ISO 13116:2014 specifies test methods for determination of radio-opacity of a test material by reference to a specimen of an aluminium standard. The method is designed to discriminate radio-opacity at a clinically meaningful level and is not designed to take account of factors which
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components are of the
- Detector Range: 0.9 to 12 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Description: Gives guidance on: a) optical measurement of smoke obscuration; b) general aspects of optical smoke test methods; c) consideration of test methods; d) expression of smoke test data; e) relevance of optical smoke data to hazard assessment. Has the status of a basic safety publication in accordance
-
Supplier: ASTM International
Description: 1.1 This test method describes the procedures to determine the opacity of a plume, using digital imagery and associated hardware and software. The aforementioned plume is caused by particulate matter emitted from a stationary point source in the outdoor ambient environment. 1.2 The
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Opacity meter Gasboard-6010 is portable type, mainly used for measuring smoke degree and light absorption coefficient K of diesel engine exhausting gases, with outstanding accuracy and stability, widely used in vehicle testing lines and garage stations
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the opacity of paper. 1.2 Two different types of "white" backing are specified, leading to two different opacity values, in accordance with Section 3. 1.3 This test method employs 15° diffuse geometry, Illuminant A/2° and 89% reflectance
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the opacity of paper. 1.2 Two different types of "white" backing are specified, leading to two different opacity values, in accordance with Section . 1.3 This test method employs 15 diffuse geometry, Illuminant A/2 and 89 % reflectance
-
Supplier: Ruco USA, Inc.
Description: to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: to the substrate. In case of PE, surface tension needs to be at least 42 mN/m (Dynes/cm), in case of PP at least 52 mN/m (Dynes/cm). Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the
- Features: Other
- Substrate: Plastic
-
Supplier: ASTM International
Description: for accurate opacity monitoring requirements in regulatory environmental opacity monitoring applications subject to 10% or higher opacity standards.
-
Description: ISO 2471:2008 specifies a method for the determination of the opacity (paper backing) of paper by diffuse reflectance. It can be used to determine the opacity of papers or boards which contain fluorescent whitening agents, provided the UV content of the radiation incident on the test
-
Supplier: Ruco USA, Inc.
Description: Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 935 UV series can be cured by the use of medium pressure mercury vapor lamps (at least 160 W/cm). When printing high opaque colors we
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: CSA Group
Description: ISO 2471:2008 specifies a method for the determination of the opacity (paper backing) of paper by diffuse reflectance. It can be used to determine the opacity of papers or boards which contain fluorescent whitening agents, provided the UV content of the radiation incident on the test
-
Supplier: Ruco USA, Inc.
Description: properties depending on color and opacity. All colors of the 080 UV series can be cured by the use of medium pressure mercury vapor lamps (at 120-160 W/cm). The minimum recommended energy output is 100 Millijoule/cm² (measured with Kühnast-Integrator under Lab condition). The Ink film shows
- Substrate: Plastic
-
Description: Describes the apparatus, calibration procedure and basic experimental procedures for the determination of the specific optical density of smoke produced by materials exposed vertically to a radiant heat source with or without the application of a pilot flame.This publication has the status of a
-
Supplier: CSA Group
Description: ISO 12625-16:2015 specifies the testing procedures for the instrumental determination of the opacity of tissue paper or tissue products by diffuse reflectance using a paper backing. ISO 12625-16:2015 contains specific instructions for the preparation of test pieces of single-ply and
-
Supplier: Matexcel
Description: Matexcel is proud to offer accredited ASTM standard testing services, committed to securing the quality, safety, and compliance of your products. ASTM (American Society for Testing and Materials) is a globally recognized leader in the development and delivery of voluntary consensus
- Standards (Test / Certify To): ASTM
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Metals, Microbiological (Mold, Bacterial), Nanomaterials, Paper, Petroleum Fluids (Oil,
- Industry: Aerospace / Aviation, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Packaging, Pharmaceutical / Biotech, Structural / Construction
- Test Methods: Ash Testing / Filler Content, Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Infrared Spectroscopy (FTIR, etc.), Nondestructive Testing, Optical Emission Spectroscopy, Thermal Analysis, X-ray Fluorescence (XRF), X-ray Radiography
-
Description: backed by dark liquid may exhibit lower opacity than when measured dry. ISO/IEC TR 19782:2006 gives guidelines to deal with the effects of substrate gloss and/or low opacity on the performance of bar code symbols when scanned by reading and verification systems. It defines methods of
-
Description: backed by dark liquid may exhibit lower opacity than when measured dry. ISO/IEC TR 19782:2006 gives guidelines to deal with the effects of substrate gloss and/or low opacity on the performance of bar code symbols when scanned by reading and verification systems. It defines methods of
-
Supplier: CSA Group
Description: backed by dark liquid may exhibit lower opacity than when measured dry. ISO/IEC TR 19782:2006 gives guidelines to deal with the effects of substrate gloss and/or low opacity on the performance of bar code symbols when scanned by reading and verification systems. It defines methods of
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPACITY ANALYZER MONITOR, OPM 2000A, 5AMP, 110V, 50/60HZ, 50WATT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Element Materials Technology
Description: accredited materials testing, product testing, failure analysis and consulting. Element chemists continually train in the most advanced techniques to provide a wide range of chemical analyses; laboratories are equipped with state-of-the-art instrumentation, including: Sequential X-ray
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: HORIBA Instruments, Inc.
Description: flexibility to completely control your heavy duty testing program - even allowing you to resume a test program on a new test stand with no changes. Data Analysis and reporting is a crucial element to emissions testing. HDEET comes with all of the analysis required to cater for raw or
-
Description: Gives a summary of the test methods that are used in the assessment of smoke opacity. It presents a brief summary of static and dynamic test methods in common use, either as international standards or national or industry standards. It includes special observations on their relevance, for
-
Supplier: AENOR
Description: Fire hazard testing -- Part 6-1: Smoke opacity - General guidance.
-
Supplier: AENOR
Description: Dentistry - Test Method for Determining Radio-Opacity of Materials (ISO 13116:2014)
-
Description: DW0002 is the second generation of dust sensors for detecting particulate matter in air based on light scattering. The sensor incorporates two stable source modules, and each sensor is rigorously calibrated and tested before leaving the factory. It has good stability, high precision and good
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: Cole-Parmer
Description: • Tested on a lot-to-lot basis for opacity and low background fluorescence/luminescence
assures minimal well-to-well crosstalk • Choose Black Polystyrene plates for minimizing background fluorescence and backlight scatter. • Well volume is 360 L. - Microplate Well Volume: 359.96198334595005 µl
- Total Well Volume: 360 µl
-
Supplier: Cole-Parmer
Description: • Tested on a lot-to-lot basis for opacity and low background fluorescence/luminescence
assures minimal well-to-well crosstalk • Choose Black Polystyrene plates for minimizing background fluorescence and backlight scatter. • Well volume is 360 L. - Microplate Well Volume: 359.96198334595005 µl
- Total Well Volume: 360 µl
-
Supplier: Cole-Parmer
Description: • Tested on a lot-to-lot basis for opacity and low background fluorescence/luminescence
assures minimal well-to-well crosstalk • Choose Black Polystyrene plates for minimizing background fluorescence and backlight scatter. • Well volume is 360 L. - Microplate Well Volume: 359.96198334595005 µl
- Total Well Volume: 360 µl
Find Suppliers by Category Top
Conduct Research Top
-
Tech Tip 18 - Understanding Optical Properties for Epoxy Applications
instrumentation. Epoxy adhesives can provide optical transparency and opacity. Optical epoxies provide structural integrity, while. resisting many types of environmental tests including: sterilization, elevated temperature and humidity.
-
Share Your True Colors
In most manufacturing processes, color is the most visible test of quality. Not getting your customer's requested color right the first time puts you at risk for losing the job. With an increasing emphasis on stringent quality control procedures, color remains the first and best test of a product's
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
8) The Administrator will establish an opacity standard for the affected facility meeting the above requirements at a level at which the source will be able, as indicated by the performance and opacity tests , to meet the opacity standard at all times …
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-15] 0...
Subsection I.E. Opacity Testing Exemption for Vehicles Certified as Physically Based and ...
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 440] 440 - Standards of Performance for New Stationary Sources
The administrator will establish an opacity standard for the affected facility at a level at which the source will be able, as indicated by the performance and opacity tests , to meet the opacity standard at all times during which the source is …
-
States > California > State > Air Districts > San Diego County > Appendices > [sd AQMD app-c] Appendix C - New Source Performance Standards (NSPS)
(b) Keep records of results of all opacity tests onsite in either paper copy or electronic format unless the Administrator approves another format.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
(iii) The Administrator will establish an adjusted opacity emission standard for the affected source meeting the above requirements at a level at which the source will be able, as indicated by the performance and opacity tests , to meet the opacity emission standard …
-
Federal Register > Monday, January 13, 2003 > [68 FR 1660] National Emission Standards for Hazardous Air Pollutants for Industrial/Commercial/Institutional Boi...
Opacity Test Duration and Averaging Times .
-
States > Delaware > State > Regulations > Title 7 - Natural Resources and Environmental Control > 1100 - Air Quality Management Section > 1000 - Division of Ai...
… 8.9.3 The Administrator will establish an adjusted opacity emission standard for the affected source meeting the above requirements at a level at which the source will be able, as indicated by the performance and opacity tests , to meet the opacity …
-
States > Colorado > State > Proposed Regulations > 2003 Documents > July 10, 2003 > [2003 CO Proposed co-p005b191] 5 CCR 1001-13, 15 - Diesel Vehicle Emissions...
Opacity Inspection Form"(OIF) means the official form issued by the Division to diesel self-certification fleets for recording opacity test results.
-
California Code of Regulations - CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts).
… engine number identification must be provided to the ARB within 45 days of written notification or receipt of a Citation under Section 2183 from the ARB, or it will be conclusively presumed in any subsequent smoke opacity test where the emission control …
-
California Code of Regulations CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts for Off-road Vehicles).
A post-repair opacity test shall be performed to determine if the measured opacity is within the requirements in subsection (e)(2)(A)5.e. Equipment shall be repaired such that it meets these opacity requirements before being returned to service.
Indicates content that may require registration and/or purchase.