-
Supplier: IES2000
Description: Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations
- Thickness: 0.25 to 18 inch
- Width: 24 to 48 inch
- Height: 48 to 96 inch
- Mounting: Adhesive / Tape
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 1.3 NRC
- Thickness: 6 inch
- Width: 12 inch
- Height: 12 inch
-
-
Supplier: Acoustics First Corporation
Description: for flame spread, smoke density, and fuel contribution. FireFlex™ materials are constructed of lightweight, porous acoustic melamine. The material's internal structure is a spacious cellular complex of slim, flexible webs. These elastic filaments are fiber-free and completely
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: IES2000
Description: High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 0.6299216 to 1.968505 inch
- Width: 48 inch
- Height: 48 to 96 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO 293091 Acoustic Insulation
- Applications: Acoustics / Sound Proofing
- Features: Specialty / Other
-
Supplier: General Plastics Manufacturing Co.
Description: Extremely durable and relatively unharmed by environmental factors, both of these foam series are formulated to absorb significant energy while protecting payloads, such as missiles and nuclear submarine launch tubes. In construction, they are used as shock-isolation systems for
- Bulk Density: 7 lbs/ft³
- Applications: Aerospace, Architectural / Construction, Core Material, Medical, Resin Infusion / Molding, Shock / Vibration Dampening
- Features: Board / Block
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Description: Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These carbon-based microwave absorbers such as C-RAM MT have high dielectric loss
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: General Plastics Manufacturing Co.
Description: cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining flexible and
- Applications: Acoustics / Sound Proofing, Aerospace
- Features & Approvals: Flame Retardant
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Description: Cuming Microwave Corporation is the world’s leading manufacturer of radar absorbing materials for the electronics, telecommunications and defense/ aerospace industries. Cuming-Lehman Chambers, a wholly owned subsidiary of Cuming Microwave Corporation joined forces in 2004 to design and build
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Description: Cuming Microwave manufactures a family of flexible carbon loaded microwave and radar absorber materials. These are all electrically resistive materials which attenuate RF energy through ohmic loss. These Carbon based microwave absorbers such as C-RAM MT have high dielectric loss over a very broad
- Applications: EMI / RFI Shielding
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Features & Approvals: Weather / UV Resistant
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire Retardant requirements of
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: Clark Foam Products Corp.
Description: Quality Foam Polyester Fiber Products Densified Polyester Fiber is available in densities from 1.31-2.25 pounds per cubic foot and in thicknesses from 1/2-8". Higher densities can be achieved in thicknesses less than 3" thick and widths up to 90". This 100% polyester fiber is manufactured by
- Bulk Density: 1.31 lbs/ft³
- Applications: Consumer / Furniture, Cushioning / Springs, Marine
- Features & Approvals: Flame Retardant, Waterproof, Weather / UV Resistant
- Type: Flexible, Open Cellular
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: Clark Foam Products Corp.
Description: Quality Dri-Fast Foam Products With Dri-Fast Outdoor and Marine Seating Foam water goes right through it!Dri-Fast is a technologically advanced, mildew resistant product for outdoor and marine seating applications where exposure to water creates the need for enhanced drainability,
- Applications: Cushioning / Springs, Marine
- Type: Flexible, Open Cellular, Reticular
- Material / Composition: Plastic / Polymer
- Features & Approvals: Waterproof
-
Supplier: U.S. Plastic Corporation
Description: .5" x 38" x 52" White 100 PPI Reticulated Polyester Foam Sheet
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Thermoset / Crosslinked
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Valueline acoustical foam offers an affordable yet effective means of sound control. The unique surface pattern absorbs sound and maintains a Class A fire rating that meets or exceeds most building codes which makes it acceptable in virtually any environment where cost-effective
- Bulk Density: 0.7 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features & Approvals: Flame Retardant
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Mini is designed for use in environments where high frequency noise control is required. Its unique sculpted pattern allows for a maximum handling of high frequency sound waves. It is offered in two versions, the standard being a Willtec foam (part #MSO) which is class 1 fire rated and
- Bulk Density: 0.7 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features & Approvals: Flame Retardant
-
Supplier: Acoustics First Corporation
Description: Every square is identical, allowing for seamless appearance on installation.
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 20 psi
- Noise Reduction Coefficient (NRC): 0.8 to 1.05
- Applications: Acoustics / Sound Proofing
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Bulk Density: 34 lbs/ft³
- Applications: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Type: Closed Cellular, Rigid, Syntactic
- Features & Approvals: Electrical Insulation / Dielectric
-
Supplier: Zotefoams, Inc.
Description: High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up to 205◦C/ 401◦F) Excellent hydrocarbon, alcohol and ketones resistance Can be
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Buoyancy, Core Material, Packaging / Casing, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation
- Type: Closed Cellular
- Features: Fabricated Shapes, Specialty / Other
-
Supplier: Boyd
Description: SOLIMIDE ® CC-306 polyimide open-cell foam is utilized in the marine market as lightweight, non-flammable, non-fibrous thermal and acoustic foam insulation for submarine hulls and other marine vessels. CC-306 can be cut into a variety of shapes and sizes, then
- Bulk Density: 0.5 lbs/ft³
- Noise Reduction Coefficient (NRC): 0.75
- Use Temperature: 400 F
- Thermal Conductivity: 0.3189396781066631 BTU-in/hr-ft²-F
-
Supplier: Porex
Description: requirements. Open-cell foam types include both medical-grade (ISO 10993-certified) and cosmetic foams, with pore sizes ranging from 90 microns to over 350 microns. Porex has the ability to incorporate customer-exclusive additives including antimicrobials, nanomaterials,
- Applications: Filtration
- Type: Open Cellular
- Material / Composition: Polyurethane
-
Supplier: ERG Materials & Aerospace Corporation
Description: open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: Acoustical Solutions, Inc.
Description: thickness. Anechoic Foam Wedges can dramatically improve the accuracy of sound measurements by eliminating bounce-back sounds such as echo, feedback and resonance. Available in a white melamine Class 1 fire rated version or a polyurethane version in charcoal, beige, brown and
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Flame Retardant
- Type: Open Cellular
-
Supplier: IES2000
Description: Acousti-Composite is a noise control material specifically designed to achieve maximum attenuation over a broad frequency range. Acousti-Composite combines dense, limp, flexible, non-lead loaded barriers with Acousti-Foams providing a total noise control system. Unlike other composites
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer
-
Supplier: JBC Technologies, Inc.
Description: Lightweight and flexible, open cell foams are good for good for mitigating NVH & BSR, sound-proofing, protective packaging, and applications where air and moisture permeability is needed. Compositions include Polyether (Ether), Polyester (Ester,) Reticulated, and Silicone. Not
- Applications: Acoustics / Sound Proofing, Industrial OEM, Packaging / Casing, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible, Open Cellular
-
Supplier: Trelleborg Offshore
Description: Eccofloat DS-38 is an ultra high performance syntactic foam comprised of tiny hydro-space quality hollow glass microspheres in a rigid resin matrix. The material is homogeneous in that pieces cut from a block will have the same properties as the original block.
- Bulk Density: 36 lbs/ft³
- Applications: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Ceramic Foam
-
Supplier: ERG Materials & Aerospace Corporation
Description: therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Description: PVA40 is an industrial medium density PVC foam product cast on an aluminum liner. The foam adheres to the aluminum to achieve a material that will conform to irregular surfaces with a protective aluminum barrier. Applications: PVA40 is used as an insulator and prevents
- Bulk Density: 9 lbs/ft³
- Use Temperature: 68 to 172.4 F
- Applications: Acoustics / Sound Proofing, HVAC
- Type: Closed Cellular, Flexible
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Features & Approvals: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4' by 1" or 2" thick. However we can manufacture larger sheets and rolls of the
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Flame Retardant
- Type: Open Cellular
-
Supplier: IES2000
Description: chutes, hoppers, and machine guards Features: Non-hazardous, non-toxic Meets FMVSS 302 and UL94 HBF Improves fatigue life and safety factor of treated surfaces Resistant to water and mineral oils Temperature range -22 F to +248 F High acoustic loss factor
- Use Temperature: -22 to 248 F
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Marine
- Features & Approvals: Chemical / Fuel Resistant, UL Approved / Listed, Waterproof
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ERG Materials & Aerospace Corporation
Description: cross-section. Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
Find Suppliers by Category Top
Featured Products Top
-
seamless barrier that covers walls, ceilings, and irregular surfaces. Closed-cell spray foam delivers higher R-values and functions as a vapor barrier, while open-cell spray foam provides cost-effective coverage with lighter density. Because it is derived from polyurethane insulation foam (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Preparation of micro/nanocellular polypropylene foam with crystal nucleating agents
Because of these properties, open - cell foams have been used for many industrial applications, including acoustic insulators, filters, battery electrode supports, separation membranes, battery separators, tissue attachments, and growth supports. The most common commercially avail- able open-cell polymeric foams are made of polyurethane or melamine .
-
Evaluation of Electro-acoustic Techniques for In-Situ Measurement of Acoustic Absorption Coefficient of Grass and Artificial Turf Surfaces
The commercial acoustic materials used in engineering applications consist mostly of multi-layered absorbers, dense rubber barriers, foam absorbers made of polyurethane and melamine -formaldehyde [4] and the relatively recently developed Astroturf and quash materials. The phenomenon of sound absorption and transmission in materials is attributed to the dissipation of incident acoustic energy by fluid shearing and heat transfer within the oscillatory viscous and thermal boundary layer in open or closed- cell structures of the materials [5].
-
pinta acoustic Introduces SONEX® AFS Ceiling And Wall System
SONEX AFS consists of a thin fiberglass mesh laminated to Class 1 fire-rated willtec® open - cell melamine -based foam panels offered in various thicknesses. SONEX AFS panels are directly applied to solid substrates and glued with trowelable acouSTIC water-based adhesive …
-
Auxetic Materials and Structures
The combined mechanical and acoustic properties of auxetic foams were described by Chekkal et al. (2010) both from a numerical and experimental point of view, whereby samples of open cell PU-PE foams with negative Poisson’s ratio were produced using a dedicated … … Gravade et al. (2012) firstly illustrated the efficiency of auxetic foams compared to melamine samples using experimental …
-
The Automotive Body
Rather typical of the automotive application are the mineral fibers (rock wool, fiber wool), polyester or polypropylene fibers (Politex, Thinsulate), cotton (shoddy), and open cells melamine or polyurethane foams (URS). The acoustic wave induce high frequency vibrations the air particles that oscillate in the small gaps and …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… weed_N|122 totally_R|21 drain_N|10 sash_N|7 tuxedo_N|3 green_N|12 sidewalk_N|6 roadway_N|12 curbstone_N|1 scoop_N|5 home_appliance_N|8 curry_V|6 padding_N|8 foam _rubber_N|1 hovercraft_N|2 gothic_arch_N|2 … … armhole_N|3 megalithic_J|2 capstone_N|1 bowsprit_N|5 hemispherical_J|8 dominoes_N|1 domino_N|7 dot_N|19 half_mask_N|1 masquerade_costume_N|2 order_V|51 push_button_N|3 knob_N|10 doorhandle_N|1 exterior_door_N|5 nameplate_N|1 sill_N|3 doorway_N|6 keep_ open _V|1 doppler_shift_N|1 gabled_J|2 accommodate_V|19 … … character_set_N|3 sandpaper_N|3 voltaic_battery_N|2 dry_ cell _N|3 leclanche_cell_N|1 flashlight_N|3 dock_N|14 … … electric_lamp_N|3 kitchen_range_N|2 lightbulb_N|1 transducer_N|7 acoustic _J|16 electrical_contact_N|2 electrolytic_J|2 hydrogen_N|35 … … and-aft_J|2 merchant_ship_N|8 forecastle_N|2 inward_R|23 shelve_V|4 active_application_N|1 jack_plane_N|1 jointer_plane_N|1 topsail_N|2 geometrical_J|3 wear_on_V|1 plastic_laminate_N|2 melamine _N|2 discussion_N|49 pendulum_N|6 …
-
Insight Weekly – 2nd December 2013
Basotect G is lightweight melamine resin foam . “ This flame-retardant open - cell foam achieves high sound absorption figures in the medium and high frequency range” said BASF. Otokar has partnered with Teknofoam, a Turkish converting facility of Recticel to design and produce acoustic parts.
-
BASF supplies ‘Basotect’ sound absorber to Turkish bus manufacturer
Basotect G is lightweight melamine resin foam . “ This flame-retardant open - cell foam achieves high sound absorption figures in the medium and high frequency range” said BASF. Otokar has partnered with Teknofoam, a Turkish converting facility of Recticel to design and produce acoustic parts.
-
An ultra-light and high electromagnetic shielding effectiveness material based on melamine foam with its skeleton metallized
We firmly believe such open - cell melamine foam with a silver coating may exhibit an excellent conductivity and EMI shielding property. Table 1 Acoustic absorption propertya of a melamine foam .
-
Aerogels Handbook
These open - cell foams are derived from wet gels, which in turn are usually prepared by sol–gel processes and are dried using a supercritical fluid (SCF) such as CO2 (Chap. 3) [3, 4]. … catalyst supports, gas filters and gas storage materials, conducting and dielec- tric materials, and acoustic insulation [5]. … became available, mostly based on not only formaldehyde-type resins such as phenol-formaldehyde, melamine -formaldehyde, cresol- .
Indicates content that may require registration and/or purchase.