Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Copper Mountain Technologies
Description: N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type connectors. Specifications: N-Male connectors Impedance: 50 Ohm
- Frequency Range: 0 to 9,000,000,000 Hz
- Software: Application Software Included
- User Interface: Computer Interface
- Features: Other Specific Calibration
-
Supplier: ValueTronics International, Inc.
Description: The CALSOLTNM is a 9 GHz calibration kit from Tektronix. Features: Type N male SOLT 4-in-one kit The Tektronix CALSOLTNF is a calibration kit that has a 4-in-1 type-N (m) short, open, load with 9 GHz.
-
Supplier: TOP-electronics USA
Description: MegiQ, SMA-CAL-6B, 6GHz Basic SMA Calibration Kit Basic SMA Calkit with Male and Through elements Includes SMA wrenches Includes 2 SMA-SMA cables (25cm / 10") The SMA-6B Basic calibration kit provides the elements for performing Open–Short–Load and Through
-
-
Supplier: Maury Microwave
Description: definitions as each calibration kit is provided with individually characterized short, open and fixed load standards, whose S-parameters can be loaded into commercial VNAs directly or when used with Maury’s Insight™ software platform. When combined with Insight™, users
- Frequency Range: 2,600,000,000 to 50,000,000,000 Hz
- Calibration Signal: Signal / Waveform Generator Output
-
Supplier: TOP-electronics USA
Description: MegiQ, SMA-CAL-6F, 6GHz Full SMA Calibration Kit Full SMA Calkit with Male, Female and Through elements Includes SMA wrenches Includes 2 SMA-SMA cables (25cm / 10") The SMA-6F full calibration kit provides all elements for Male and Female Open-Short-Load and
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Portage Electric Products, Inc.
Description: 10° C to 70° C depending upon the no-load calibration temperature. Conductive bimetal construction; the bimetallic element carries the circuit current for maximum sensitivity under short circuit conditions.
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 12 amps
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.17 inch
-
Supplier: ValueTronics International, Inc.
Description: Calibration: Integrated QuickCal allows you to calibrate FieldFox without a calibration kit, providing worry-free accuracy and repeatability Immediate calibration with FieldFox’s CalReady makes the unit calibration ready at the test port immediately following power-up
- Frequency Range: 6,000,000 kHz
-
Supplier: Infineon Technologies AG
Description: control accuracy (-40C to 125C) +/- 5mA for load currents less than 500 mA +/- 1% for load currents greater than 500 mA Current control accuracy (-40C to 150C) +/- 7.5mA for load currents less than 500 mA +/- 1.5% for load currents greater than 500 mA Excellent immunity
-
Supplier: Infineon Technologies AG
Description: Current control accuracy (-40C to 125C) +/- 5mA for load currents less than 500 mA +/- 1% for load currents greater than 500 mA Current control accuracy (-40C to 150C) +/- 7.5mA for load currents less than 500 mA +/- 1.5% for load currents greater than 500 mA Excellent
-
Supplier: Nexperia B.V.
Description: to the sensed load current. Accurate current sensing allows detection of open, normal, and short-circuit conditions without the need for further calibration, and current sensing multiplexing is allowed between channels to conserve analog-to-digital converter (ADC)
-
Supplier: ValueTronics International, Inc.
Description: Stability: 8 hrs: 0.00075%; 24 hrs: ±0.001%; 90 days: ±0.0015%; 1 year: ±0.002% Line and Load Regulation: ±0.0005% No load to full load ±10.0% line fluctuation Noise and Ripple: rms: ±0.0005% of range + 2 uV in a band pass of 0.1 Hz to 100 kHz Current Mode: Accuracy: ±0.005% of
-
Supplier: Transcat, Inc.
Description: type - Linear and log frequency, Segment sweep Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters,
- Frequency Range: 100 to 500,000 kHz
-
Supplier: Transcat, Inc.
Description: type - Linear and log frequency, Segment sweep Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters,
- Frequency Range: 100 to 4,500,000 kHz
-
Supplier: Transcat, Inc.
Description: type - Linear and log frequency, Segment sweep Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters,
- Frequency Range: 100 to 8,500,000 kHz
-
Supplier: Tripp Lite by Eaton
Description: adapter. For instance, you can test wiring for open, short, cross, reverse and pairing connection. You can also track the location of an open circuit position, and determine the length of a cable – whether in a wall or on a spool – up to 4,920 feet (1,500 meters). The
-
Supplier: Microtest Corporation
Description: accuracy up to ±0.08% ALC function Output resistance 25Ω/100Ω, switchable Ultra-high measuring speed < 3ms Open circuit/short circuit/load calibration function Up to four component parameters can be selected in the electric meter mode. The induction and DCR values can be
- Resistance / Impedance Range: 0 to 9,999,990 kohms
- Capacitance Range: 0 to 9,999,990,000 microF
- Inductance Range: 0 to 9,999,990 H
- Operating Temperature: 10 to 40 C
-
Supplier: ValueTronics International, Inc.
Description: operation over the spectrum from 500 kHz to 1000 MHz. The 5W1000 is rated at 5 watts, and features instantaneous bandwidth, flat output, and immunity to even worst case load mismatch including shorted or open cable without damage or system shutdown.
- Frequency Range: 1,000 MHz
-
Supplier: Infineon Technologies AG
Description: channel in on and off state: Independent thermal shutdown for each channel Diagnostic Function (Open Load, Short Circuit Ground, Over Current) Voltage monitoring Overtemperature protection Two independent current feedback paths Integrated system clock with clock watchdog
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Newport MKS
Description: related to payload – hence, position feedback should be provided by an external signal when operating an open-loop picomotor. For vacuum applications requiring absolute position calibration and high repeatability, consider a Vacuum Compatible Closed-Loop Picomotor actuator. Teflon or
- Blocked Force: 22 N
-
Supplier: Newport MKS
Description: related to payload – hence, position feedback should be provided by an external signal when operating an open-loop picomotor. For vacuum applications requiring absolute position calibration and high repeatability, consider a Vacuum Compatible Closed-Loop Picomotor actuator. Teflon or
- Blocked Force: 22 N
-
Supplier: Infineon Technologies AG
Description: diagnostic (open load, short circuit to battery or to GND) via SPI 3 x PWM inputs (up to 25kHz) Best-in-class low current consumption in sleep mode AEC Q-100 qualified Potential Applications Seat module and extended functions (steering column adjustment, gas pedal adjustment)
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Teledyne LeCroy
Description: of up to 10 MHz and uses the same open short load (OSL) calibration standards as vector network analyzers. Thanks to their small form factors, light weight, and optional internal batteries, the instruments go anywhere in test labs or in the field at a cost-effective price
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: of up to 10 MHz and uses the same open short load (OSL) calibration standards as vector network analyzers. Thanks to their small form factors, light weight, and optional internal batteries, the instruments go anywhere in test labs or in the field at a cost-effective price
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
. In addition to AMETEK Programmable Power’s existing calibration services, Transcat will now serve as the exclusive calibration partner, giving customers a high-quality option backed by a long track record of superior service and short lead times. Learn more. (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
molding methods and is used in the manufacture of such things as piping, stacks, chemical storage tanks and rocket motor casings. Because tooling costs for open molds tend to be lower, open molding is more widely used for short production runs. It’s typically used for larger (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
consistent 12V output with a rated current of 3A and a current range of 0-3A, ensuring reliable performance under different load conditions. This 25W/36W open frame power supply offers a rated power of 36W and an efficiency of 84.5%, making it a low power compact size high efficiency power supply with (read more)
Browse Power Supplies Datasheets for TPS Elektronik GmbH -
The TPS-MPU72S-24V is a high-reliability member of the TPS-MPU72S Series single output open frame power supply, engineered to deliver stable and efficient power for diverse industrial applications. As a 5V/9V/12V/24V/36V/48V single output power supply, it provides a consistent 24V output with a (read more)
Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
with automatic restart, and an overvoltage active clamp. A dedicated current sense pin provides precision analog current monitoring of the output as well as fault indication of short to VD, short circuit to ground, and OFF state open load detection. An active high current sense (read more)
Browse Power Transformers Datasheets for DigiKey -
standards are designed to save you money, while providing you with ruggedness and durability for your high-volume, field service and repetitive measurement applications. Maury's TactiCal™ calibration standards include 50 ohm coaxial VNA calibration kits, opens, fixed (read more)
Browse Datasheets for Maury Microwave -
money, while providing you with ruggedness and durability for your high-volume, field service and repetitive measurement applications. Maury's TactiCal™ calibration standards include 50 ohm coaxial VNA calibration kits, opens, fixed loads and shorts in 1.85mm (read more)
Browse Calibration Instruments Datasheets for Maury Microwave -
ESPEC North America Inc | Qualmark Products and Services
ESPEC now offer rentals - Small Thermal Shock
chamber requires only electric utilities. Included options: chart recorder and NIST calibration certificate. Cold zone: -65° to 0°C (precool to -80°C) Hot zone: 60° to 200°C Test load: Up to 8 lbs. | Max load: 17 lbs (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
TRL Calibration
Thru-Reflect-Line (TRL) calibration has a number of advantages over the Short-Open-Load-Thru (SOLT) method often used in VNA calibration. For SOLT calibration, the standards must be accurately characterized. The opens and shorts might be characterized by electromagnetic simulation of the physical
-
White Paper: Fuses Outshine Circuit Breakers in Cost, Reliability.
in an electrical system's design. People often prefer fuses to MCCBs because they can open the flow of interrupting power faster than MCCBs and are not as costly to maintain. Compared to MCCBs, fuses. * are less expensive;. * are more reliable (due to the lack of mechanical components that can wear down
More Information Top
-
NIST Manuscript Publication Search
microwave measurements, reflection coefficient,vector network analyzer, scattering parameters, vector error correction, open short load calibrations , thru reflect line calibrations, one port measurements .
-
Insertion Loss Measurement Methods
Open Short Load Calibration .
-
A Ferroelectric Tunable Combline Filter With Improved Stopband Transitions
The measurements were taken with an Agilent E4991A RF- impedance analyzer after the appropriate SOL ( Short Open Load ) calibration .
-
Tunable materials and their microwave characterization
One port Open short load calibration procedure is used to measure the S11 .
-
Fast RF-CV Characterization Through High-Speed 1-port S-Parameter Measurements
Second, just as in regular VNA measurements, the effect of cables and the various passive components in the signal path need to be corrected for, which can be done with an open load short calibration .
-
Fully back-end TSV process by Cu electro-less plating for 3D smart sensor systems
On the left side, the short open load calibration structures are visible. .
Indicates content that may require registration and/or purchase.