Products/Services for Operable Clerestory Windows
-
Windows - (608 companies)Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means to admit light and usually ventilate an interior space. A single unit of framed glass is called a sash, and there is often multiple sashes...ResidentialNew ConstructionReplacement -
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping... -
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Window Operators - (34 companies)Window operators are mechanical devices that are used to open and close windows. Products range from manual crank window operators to electrically controlled window operators. Electronic controls for window operators provide control of a motor which...
-
Window Treatments - (131 companies)Window treatments are interior products used around windows to provide privacy, insulation, shade from sunlight, and add a decorative, aesthetic look. Window treatments vary in size and form and can be designed to fit small windows that are inset...
-
Optical Windows - (280 companies)Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded. Window types available are plane windows or Brewster windows. Plane windows can come wedged or parallel and are designed to have...
-
Window, Glass, and Glazing Services - (146 companies)Window, glass and glazing services install glass windows, blocks, doors, walls, and other architectural elements. They may also design and install custom glass surfaces and mirrors. Window, glass and glazing services install glass windows, blocks...
-
Waveguide Pressure Windows - (18 companies)Waveguide pressure windows are used to seal waveguides at high pressure and prevent contaminants from entering the system. Waveguide pressure windows are designed to isolate pressurized sections from the non-pressurized sections in the waveguide...
-
Windshields and Vehicle Windows - (18 companies)Windshields, windscreens and vehicle windows provide visibility for personnel inside aerospace, marine, roadway, and railway vehicles while protecting occupants from oncoming rain, insects and debris. Windshields, windscreens, and vehicle windows...
-
Skylights - (150 companies)Skylights are windows that are placed on the roof. They are used to allow light to enter and in some cases allow air ventilation. Skylights are windows that are placed on the roof. They are used to allow natural light to enter, and can also be used...
Product News
-
Changchun Yutai Optics Co., Ltd.
LiF Windows Applications of LiF windows. 1. X-Ray monochromator. 2. Vacuum ultraviolet. 3. X-ray diffraction devices. 4. Deep UV technology (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Windows Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows. Specifications: Dimensional tolerance +-0.1mm. hickness tolerance +-0.1mm. Surface quality 80-50 S/D. Surface flatness 1L@633nm. Parallelism 3 arcmin. Protective bevel 0.25mm (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
BK7 Windows Avantier 's BK7 windows are ideally suited for rigorous optical applications, attainable with laser-grade precision. BK7 glass boasts a density of 2.51 g/cm ^3 and a Knoop hardness rating of 610. Its coefficient of thermal expansion measures approximately 7.1 x 10^-6 K in the range from -30 C to +70 C, and about 8.3 x 10^-6/K from +20 C to +300 C. Surface Quality Specifications for BK7 Windows. The surface quality of our optical windows is determined using a two-part scratch dig number system... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Window with Holes The precision Window with Holes is a fundamental component specifically designed for high-precision optical and instrument equipment. Manufactured from high-quality soda-lime glass, it offers excellent light transmission, chemical stability, and outstanding mechanical strength. High-Precision Customization: The outer diameter, thickness, as well as the center hole diameter and position, can all be precisely machined according to the customer's specific drawings. We strictly control the inner... (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
ORAFOL Fresnel Optics GmbH
Custom Optical Windows High quality optical windows with very low stress birefringence and customizable countours and surfaces for optical sensors and measurement systems. The optical windows can be modified with angular surfaces. Made of PMMA or PC the optical windows are light weight and cost effetive. Anti-reflective coating can be added to increase the optical efficieny. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Changchun Yutai Optics Co., Ltd.
BK7 Step Glass Windows What are the advantages of step glass windows?. 1. Precise positioning and mounting. 2. Enhanced sealing performance (for vacuum or high pressure environments). 3. Improved structural stability. 4. Simplified assembly process. 5. Reduced stray light interference. 6. Multi-functional and integrated design. 7. Thermal stability optimisation. (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Cleartran ZnS Windows Cleartran ZnS Windows Properties. Optical properties: high transmittance in visible, near-infrared, mid-infrared and far-infrared wavelengths. Mechanical properties: high hardness, good wear resistance and impact resistance. Thermal properties: low coefficient of thermal expansion, good thermal stability. Chemical stability: corrosion resistant, suitable for harsh environments. (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Sapphire Step Glass Windows What are the design considerations for step glass windows?. Tolerance control of step height and width. Compatibility with mounting structure. Compatibility of coefficients of thermal expansion. Requirements for flatness and parallelism of optical surfaces. Environmental sealing performance (if required). (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Optical Plano Silicon Windows Applications of monocrystalline silicon windows. 1. Semiconductor: monocrystalline silicon is often used in the manufacture of integrated circuits (ICs) and optoelectronic devices. 2. Solar energy industry: monocrystalline silicon is one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5 mm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used... (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd.
-
Lessons Learned from Case Studies of Six High-Performance Buildings
The building’s energy management computer controls the operable clerestory windows , shutter doors, and pumps.
-
Evaluation of the Low-Energy Design and Energy Performance of the Zion National Park Visitor Center
Cooling is accomplished with natural ventilation via operable clerestory windows and shutter doors on the bottom of the cooltowers.
-
The Green House
ROOM IS HIDDEN FROM THE STREET BY A POURED IN PLACE CONCRETE SLAB BUT LIGHT AIR AND A SLIVER OF PALM TREE VIEW ARE BROUGHT IN BY OPERABLE CLERESTORY WINDOWS .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89353/51805306-MIT.pdf?sequence=2
the operable clerestory windows located on the roof.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69375/37554060-MIT.pdf?sequence=2
Offset roofs with operable clerestory windows also encourage stack ventilation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65726/49555802-MIT.pdf?sequence=2
Natural ventilation, daylighting, temperature sensor operated clerestory windows , large overhangs, deciduous tree shading, operable windows, open offices, occupancy sensor lights, building management system.
-
Fundamentals of Sustainable Dwellings
FIGURE 4.17 The penthouse stair towers with operable clerestory windows enable stack ventilation and ample daylight.
-
Sustainable Design: Ecology Architecture and Planning
The cabins and dining hall depend on shading strategies and operable clerestory windows to keep them cool.
-
http://dspace.mit.edu/bitstream/handle/1721.1/66718/08003125-MIT.pdf?sequence=2
In the bed- Operable Clerestory Windows .
-
http://dspace.mit.edu/bitstream/handle/1721.1/13202/26696107-MIT.pdf?sequence=2
Operable clerestory windows provide ventilation as well.
Indicates content that may require registration and/or purchase.