-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The laser measuring machine is intended for non-contact scanning and inner surface geometry measurement of wheel center bore. The gauge is used on alloy wheel production line as quality control tool. As a result of measurements the following geometric parameters are obtained: Inner diameter
- Range: 1.968505 to 2.755907 inch
- Gage Type: Bore Gage
- Units: Metric
- Features: Non-contact, Optical, Optical - Laser
-
Supplier: Flexbar Machine Corporation
Description: THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.8750" Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Balls. These
-
Supplier: Flexbar Machine Corporation
Description: THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.9375 Inch Individual Gage Balls. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Balls. The
-
-
Supplier: Flexbar Machine Corporation
Description: THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.8125 Inch Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The
-
Supplier: Flexbar Machine Corporation
Description: THE FLEXBAR PRECISION INDICATOR GAGE BALL PRECISION GRADE GAGE BALL WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. 0.0938 Inch Individual Gage Ball. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball. The
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the base of 2 working principles: ID measurement by multisensor laser heads - RF040 Series, Inner surface
- Range: 1.181103 inch
- Gage Type: Bore Gage
- Features: Gage Head / Probe, Optical, Optical - Laser
- Units: Metric
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Systems are intended for contactless measuring of inner diameter and profiles of gun barrels, cylindrical and taper pipes, progressive cavity stators, turbodrills and so on. We offer systems on the base of 2 working principles: ID measurement by multisensor laser heads - RF040 Series, Inner surface
- Range: 0.3543309 inch
- Gage Type: Bore Gage
- Features: Gage Head / Probe, Non-contact, Optical, Optical - Laser
- Units: Metric
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The machine is designed for contactless scanning and geometrical parameters measurement of the leaf springs holes.
- Range: 1.181103 to 2.9527575 inch
- Gage Type: Bore Gage, Hole / Slot Gage
- Features: Depth Gage, Non-contact, Optical, Optical - Laser
- Units: Metric
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: Mahr Inc.
Description: Object table height adjustment via pushbuttons (also positioning of predefined increment) Laser correction in respect of environmental influences: temperature, air pressure (optionally also humidity) Separate laser generator outside the measuring instrument, fed via optical cable, and laser
- Range: 0 to 63.779562 inch
- Features: Benchtop / Floor
- Display: Digital Display
- Gaging Technology: Electronic
-
Supplier: Marposs Corp
Description: rotating/translating bore gauge to dynamically measure the mouth inside diameter and profile • weight and push-up measuring station including an industrial scale and an ultrasonic sensor integrated in the same station • wall thickness measuring station based on chromatic confocal technology •
- Gage / Instrument Type: Gaging System / Station
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Newport MKS
Description: This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9354 Micrometer is a high-quality 0.25 inch travel micrometer that is ideal for use with our 9061 Series gothic-arch-bearing translation stages. The Model 9354 provides
- Range: 0.250000135 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Measurement Scale / Units: Metric
-
Supplier: Newport MKS
Description: The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a 9 lb load capacity. SM Series micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm.
- Range: 0.24015761 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Measurement Scale / Units: Metric
-
Supplier: Mahr Inc.
Description: Product features Reference form measuring machine for the precision measuring room and production with tactile and optical probe. Use of the benefits of the most modern, optical metrology Non-tacticle measurement of sensitive parts Particularly high measuring accuracy Lowers your
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
Find Suppliers by Category Top
Featured Products Top
-
/Splines Lead Gage Setting Standards Ring Gages Dial Bore Gages / Swing Gages / Shallow Diameter Gages Master Setting Bars / Setting Masters / CMM Masters / Precision Parts New Capability: ID/OD/SD* SD (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: bridge, hump, "C", donut, adjustable) Dial Bore Gages / Swing Gages / Shallow Diameter Gages ID/OD Adjustable Frames Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Ring Gages Threaded Rings & Plugs (NPT) Tapered (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears/Splines Ring Gages Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/Splines Ring Gages Dial Bore Gages / Swing Gages / Shallow Diameter Gages Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Bubble Levels (coming soon) New Capability: ID/OD/SD* SD = Same (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-Roll) Taps, Dies, and Cutting Tools Feeler Gages Depth Micrometers Inside / Outside Micrometers Gears / Splines Dial Bore Gages / Swing Gages Master Setting Bars, Setting Masters, CMM Masters, Precision Parts (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
An Optical Tolerance Gage For Checking Optical Components And Aligning Laser Mirrors
Laser rods made from ruby or somewhat transparent glasses may be checked for end parallelism with the optical tol- erance gage , bearing in mind that the reading has the leverage of being n times greater than the error.
-
One-side lapping of flat parts
When the lap is convex, which is also determined from the optical gap, the bearing gage blocks are mounted half way along the radius of the working zone of the lap at a distance of 15-20 mm from one an- other …
-
Manufacturing Systems: Theory and Practice
The lapping process is a very slow process and should be util- ized for finishing parts, requiring very smooth surface quality, such as op- tical components, ball bearings , gages , etc.
-
Force and weight measurement
The deflection of the elastic load- bearing member with the optical strain gauge bonded to it will result in length changes in the optical fibres.
-
Dynamics of Information Systems
Hence, the information content of passive optical bearings -only measurements will be gauged by deriving the observability Grammian of the bearing-only measurement arrangement.
-
Multishot performance of an insulator in a laboratory electromagnetic launcher
Tech- niques to assess degradation by debris deposition, matrix ablation and gross delamination utilized an in situ optical bore scope and an internal bore gage that measured insulator-to-insulator dimensions in the medium caliber square bore.
-
Tunnelling and the Born-Oppenheimer approximation in
optical lattices
Keywords: Optical lattices, Born –Oppenheimer approximation, gauge potential, tunnel effect .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/69119
The optical probe consisted of a single mode optical fiber inserted through the bore of a 23 gauge ͑ϳ570-m outside diameter͒ FNA needle.
-
CERAMIC ABSTRACTS SECTION
Ibid., [5] 334,43.-B. reviews developments in the production of glass fibers, special plate glasses, industrial glass, optical glasses, glass gauges , glass-jewel bearings , abrasives, and the followingrefractory materials: silicon carbide, aluminum oxide, and boron carbide.
-
Rheological behaviour of continuously sheared polythene
The friction acting on the stator spindle was reduced to a low level by the introduction of air bearings , and an optical lever replaced the dial gauge , enabling stator 3.1 Theory.
Indicates content that may require registration and/or purchase.