Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bruker Corporation
Description: and all kinds of fabricators in the automotive, aviation, and home appliance industry, as well as inspection companies, contract laboratories and metal recyclers use optical emission spectrometers for process and quality control. The optical emission spectroscopy
- Remote Interface: Computer Interface
- General Features: Portable
- Detector: Solid State (CCD)
- Excitation Source: Spark or Arc
-
Supplier: Hitachi High-Tech America
Description: The FM EXPERT is the next level optical emission spectrometer, combining superior analytical performance with a compact size. Its large wavelength range is ideal for the analysis of all relevant elements in metals quality assurance and production process control. The FM EXPERT
- Detector: Solid State (CCD)
- Excitation Source: Spark or Arc
-
Supplier: Hitachi High-Tech America
Description: generation optical emission spectrometers offer high analytical performance at an extremely compact size. The preinstalled GRADE Database is the largest metals database for fast and easy grade identification. It offers over 12 million records for 339,000 materials from 69
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid, Nitrogen (N) / Protein
- Features: Other
- Sample Form: Solid Samples
-
-
Supplier: Hitachi High-Tech America
Description: The FT230 benchtop XRF analyzer has been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and measurement recipe selection, engineers at Hitachi have created a ground-breaking analyzer that effectively ‘sets up’ itself,
- Operating Temperature: 50 to 104 F
- Operating Humidity: 90 %
- Remote Interface: Computer Interface
- General Features: Data Processing Functions, Data Storage / Data Logger, Programmable
-
Supplier: Hitachi High-Tech America
Description: The PMI-MASTER range of optical emission spectrometers (OES) for mobile metal analysis. The mobile spectrometers PMI-MASTER are used for the precise analysis of key elements, rapid material verification, positive materials identification (PMI) and sorting of different
- Spectral / Wavelength Range: 175 to 420 nm
- Resolution: 0.012 nm
- Number of Channels: 128
- Operating Temperature: 32 to 104 F
-
Supplier: Accuris
Description: Standard Practice for Describing and Specifying Inductively-Coupled Plasma Optical Emission Spectrometers
-
Supplier: LECO Corporation
Description: 120 to 800 nm and may be configured with up to 58 channels. Separation of sputtering and excitation Linear calibration curves with wide dynamic range Lowered self-absorption and material re-deposition Excitation of almost exclusively atom lines Fewer and narrower emission lines reduce
- Spectral / Wavelength Range: 120 to 800 nm
- Remote Interface: Application Software Included, Computer Interface
- Display: None
- Detector: Solid State (CCD)
-
Supplier: ASTM International
Description: 1.1 This practice describes the components of a direct-current-plasma (DCP) optical emission spectrometer. This practice does not attempt to specify component tolerances or performance criteria. This practice does, however, attempt to identify critical factors affecting bias,
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR EVALUATING AN OPTICAL EMISSION VACUUM SPECTROMETER TO ANALYZE CARBON AND LOW-ALLOY STEEL
-
Supplier: Accuris
Description: Leather - Chemical determination of chromic oxide content - Part 4: Quantification by inductively coupled plasma-optical emission spectrometer (ICP-OES)
-
Supplier: Accuris
Description: Leather - Chemical determination of chromic oxide content - Part 4: Quantification by inductively coupled plasma - optical emission spectrometer (ICP-OES)
-
Supplier: CSA Group
Description: coupled plasma – optical emission spectrometry and is applicable to leathers which are expected to have chromic oxide contents in excess of 1 mg/kg. Two techniques for the preparation of the solution to be analysed are included. In the case of dispute, the wet oxidation technique is to
-
Supplier: ASTM International
Description: 1.1 This practice covers evaluation of an optical emission vacuum spectrometer to analyze carbon and low-alloy steels. It covers instruments used for the analysis of solid samples taken from molten metal for production control or from products to confirm the composition. Both
-
Description: coupled plasma – optical emission spectrometry and is applicable to leathers which are expected to have chromic oxide contents in excess of 1 mg/kg. Two techniques for the preparation of the solution to be analysed are included. In the case of dispute, the wet oxidation technique is to
-
Supplier: ASTM International
Description: 1.1 This practice covers evaluation of an optical emission vacuum spectrometer to analyze carbon and low-alloy steels. It covers instruments used for the analysis of solid samples taken from molten metal for production control or from products to confirm the composition. Both
-
Supplier: ASTM International
Description: 1.1 This guide lists and discusses features of a spectrometer or polychromator used for optical emission, direct-reading, spectrochemical analysis. A polychromator in this sense consists of a spectrometer with an extended and fixed wavelength range and an array of fixed
-
Supplier: StellarNet, Inc.
Description: hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental
- Spectral / Wavelength Range: 500 to 1,150 nm
- Resolution: 0.8 nm
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
- Features: Data Processing Functions, Dispersive, On-line Monitoring & Process Control
-
Supplier: Bruker Corporation
Description: shell) and by returning into their ground state (transition from higher to lower level of valence shell) they will emit characteristic lines for each element. The emitted light is transmitted through optical fibers and the polychromatic radiation is dispersed in one or more
- Excitation Source: Laser-Induced Breakdown
- General Features: Portable
- Detector: Solid State (CCD)
-
Supplier: StellarNet, Inc.
Description: StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 μm.  The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75� x 4� x 6�) for portable, process, and lab applications. The InGaAs
- Spectral / Wavelength Range: 1,000 to 1,700 nm
- Resolution: 1.4 nm
- Remote Interface: Application Software Included, Parallel Interface, Serial Interface
- Features: Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable
-
Atomic Emission and Optical Emission Spectrometers - GREEN-Wave Mini Fiber Optic Spectrometer -- NIRSupplier: StellarNet, Inc.
Description: The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive
- Spectral / Wavelength Range: 500 to 1,150 nm
- Resolution: 0.8 nm
- Accuracy: 0.2 nm
- Remote Interface: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Hamamatsu Photonics Europe
Description: mini-spectrometer through an optical fiber and transferring the measured results to a PC via the USB connection. Moreover, the trigger function that can be also used for short-term integration enables spectroscopic measurement of pulse emissions. The product includes free
-
Supplier: StellarNet, Inc.
Description: hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental
- Wavelength Range: 200 to 1,150 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.1 %
- Computer Interface Options: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Rigaku Corporation
Description: with inductively coupled plasma optical emission spectroscopy (ICP-OES), NANOHUNTER provides part-per-billion (PPB) level detection limits in a fully automated tool. Direct measurement of solids and powders provides freedom from complex sample digestion or preparation and makes this
- Operating Temperature: 59 to 82.4 F
- Operating Humidity: 0 to 60 %
- Remote Interface: Computer Interface
- Sample Type: Liquids, Solids
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The SpectrOil 100 Rotating Disc Electrode Optical Emission Spectrometer (RDE-OES) is the eighth generation of the market leading RDE elemental spectrometer. It is widely used in commercial oil laboratories, on-site or trailer labs, as a proven means of
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical’s Knight Multisystem range of dual spectrometer systems combine two instruments to create an extended operating range that would be unachievable with a single spectrometer. By combining a 2048 CCD detector array and an InGaAs NIR PDA array, our Knight Multisystem
- Wavelength Range: 350 to 1,700 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical’s Knight Multisystem range of dual spectrometer systems combine two instruments to create an extended operating range that would be unachievable with a single spectrometer. By combining a 2048 CCD detector array and an InGaAs NIR PDA array, our Knight Multisystem
- Wavelength Range: 280 to 1,700 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical’s Knight Multisystem range of dual spectrometer systems combine two instruments to create an extended operating range that would be unachievable with a single spectrometer. By combining a 2048 CCD detector array and an InGaAs NIR PDA array, our Knight Multisystem
- Wavelength Range: 200 to 1,700 nm
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Relative to the application of laser emission, the notch filter is very important. In the spectrum experiment, in order to obtain a good signal-to-noise ratio, it is very critical to suppress the pump laser. This can be achieved by placing a notch filter on the detection channel. Notch
- Thickness: 0.5 to 6 mm
- Surface Quality: 60-40 Scratch / Dig, 80-50 Scratch / Dig
-
Supplier: SPIE - Education
Description: equations are presented for predicting the optical resolution and signal-to-noise performance of passive and active sensing systems. Sensor system examples discussed in the class include solar radiometers, passive spectrometers and hyperspectral imagers, airborne imaging
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Continuing Education Credit (CEU), Course
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: SPECTRO Analytical Instruments, Inc.
Description: No Description Provided
-
Supplier: TSI Incorporated
Description: The Optical Particle Sizer (OPS) Model 3330 is a light, portable spectrometer that provides fast and accurate measurement of particle concentration and particle size distribution using single particle counting technology. The OPS measures particles from 0.3 to 10 µm in 16 user
- Measurement Type: Size
-
Supplier: SPIE - Education
Description: source, the atmosphere, and the optical system and detector, to arrive at a signal-to-noise ratio for typical passive and active sensor systems. These principles of optical radiometry, atmospheric propagation, and optical detection are combined in examples of real sensors
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: JEOL USA, Inc.
Description: Electron Probe Microanalyzer. Setting Holder insertion with Auto Loading! Quickly find the target observation point! Specimen insertion and acquisition of an optical image of the specimen holder (Stage Navigation image) is executed with a single click. The field for analysis can be selected
-
Atomic Emission and Optical Emission Spectrometers - 200S Science/Industry HPFPwith Mg -- ATS/40997Supplier: Advanced Technical Services GmbH
Description: The model ATS/40997 - ATS 200S Science/Industry HPFP™ with Mg (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically the hardware for Na, K, Mg, and Ca are included in the basic analyzer with additional element channels available.
- Number of Channels: 5
- Remote Interface: Application Software Included, Computer Interface
- General Features: Data Storage / Data Logger, Programmable, Self-calibration
- User Interface: Digital Front Panel
-
Supplier: Advanced Technical Services GmbH
Description: The model ATS/40994 - ATS 200S Science / Industry HPFP™ (High Performance Flame Photometer) is a multi-channel analyzer that measures simultaneously up to 4 elements; typically Na, K, Li, and Ca. It uses powerful microprocessor and proprietary firmware that permits the analysis to be done through a
- Number of Channels: 4
- Operating Temperature: 59 to 96.8 F
- Remote Interface: Application Software Included, Computer Interface
- General Features: Data Storage / Data Logger, Programmable, Self-calibration
Find Suppliers by Category Top
Featured Products Top
-
The latest SpectrOil M series is the eighth generation RDE Optical Emission Spectrometer for elemental analysis in oil and fuel. It is a compact, rugged, transportable and easy to use optical (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Version 8 SpectrOil® Analyzers Include a New Spectrometer for Increased Stability and Lower Limits of Detection for Enhanced Fuel Quality Analysis Spectro Scientific, one of the world’s largest suppliers of oil, fuel, and (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
The EOC-IRE-100SMD also has higher optical power output with lower power consumption. Benefits include: Broadband spectral emission up to 20 microns - Measurement of many (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
was developed using an uncompromising approach to both optical performance and implementation, and can be used in a wide range of applications. The detector is available in single- or dual-channel formats (each having separate excitation and emission wavelengths). It uses confocal optics with small (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Why you need an OES as a backup for metal production quality control
technologies and processes in steel making are decreasing energy costs, disruptions to the melting process can quickly lead to rising costs and falling outputs. The impact of failing equipment can lead to days of delays, especially if a company relies on a single optical emission spectrometer (OES
More Information Top
-
Plant Analysis Procedures
Inductively coupled plasma optical emission spectrometer .
-
Sodium technology, July 1973--December 1974
PROPOSED METHOD FOR SPECTROCHEMICAL ANALYSIS OF ALUMINUM AND ITS ALLOYS BY THE POINT-TO-PLANE, NITROGEN ATMOSPHERE, SPARK TECHNIQUE USING AN OPTICAL EMISSION SPECTROMETER .
Indicates content that may require registration and/or purchase.