-
Supplier: First Sensor AG
Description: The OLT optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensors plastic TROGAMID® housings provide high chemical resistance and excellent media compatibility. With their miniature threaded housings
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: SST Sensing Ltd.
Description: imperial process connection options Features NAMUR output for seamless integration Offers near-instantaneous response time from the optical sensor for swift performance Requires no calibration for ease of use Robust construction with 316 stainless steel housing Ensures material
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Det-Tronics
Description: highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/production to hangars, FPSO’s to fuel
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
-
Supplier: Infineon Technologies AG
Description: Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI) Applications Automotive body control module (BCM) Fuel-cell control unit (FCCU) Seat control module Designers who used this product also designed with TLE493D-W2B6 A0 | 3D magnetic sensors
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The TLF35584QVHS1 is a multiple output system supply for safety-relevant applications supplying 5 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. The wide switching frequency range allows optimization in respect of
- Operating Temperature: -40 to 175 C
- Features: Other
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9250VLE -- TLE9250VLESupplier: Infineon Technologies AG
Description: PG-TSON-8 package and is also available in standard PG-DSO-8 package, called TLE9250VSJ. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the
- Data Rate: 5,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 226549 Level Sensor
- Maximum DC Voltage: 12 volts
- Meter Technology Type: Optical
- Communication Interface Options: Other
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The
- Meter Technology Type: Capacitive / RF Admittance, Optical
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: Heilind Electronics, Inc.
Description: OPTICAL SWITCH M12 MNT LOW IN AIR
- Meter Technology Type: Optical
-
Supplier: Heilind Electronics, Inc.
Description: OPTICAL SWITCH M12 MNT HI IN AIR
- Meter Technology Type: Optical
-
Supplier: Heilind Electronics, Inc.
Description: OPTICAL SWITCH 1/4NPT MNT LOW IN AIR
- Meter Technology Type: Optical
-
Supplier: Heilind Electronics, Inc.
Description: OPTICAL SWITCH M10 MNT LOW IN AIR
- Meter Technology Type: Optical
-
Supplier: TEKLAB ELECTRONIC
Description: No Description Provided
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 72.51885 psi
- Material Temperature Range: -4 to 257 F
- Maximum Current: 0.1 amps
-
Supplier: Gems Sensors & Controls
Description: Rugged brass housing Smallest Size TPE Over-Molded Electronics Durable Enough to Handle Harsh Environments The ELS-950M Series represents Gems™ smallest electro-optic level sensor developed to monitor a broad range of media including OHV type fluids. Our UL approved design features a
- Number of Switch Points: 1 (#)
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: TEKLAB ELECTRONIC
Description: No Description Provided
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 72.51885 psi
- Material Temperature Range: -4 to 221 F
- Maximum Current: 0.1 amps
-
Supplier: TEKLAB ELECTRONIC
Description: No Description Provided
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 145.0377 psi
- Material Temperature Range: -4 to 257 F
- Maximum Current: 0.2 amps
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 145.0377 psi
- Maximum Current: 0.2 amps
- Maximum DC Voltage: 30 volts
-
Supplier: TEKLAB ELECTRONIC
Description: No Description Provided
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 72.51885 psi
- Material Temperature Range: -4 to 257 F
- Maximum Current: 0.1 amps
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Measuring Range: 1,800 inch
- Material Temperature Range: 300 F
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Features: Built in alarm indicator, Programmable
-
Supplier: Comus International
Description: Load Current (Max): 100mA Power Supply: 10~28 Volts DC Operation Pressure: 10Kg/cm2 Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Maximum Operating Pressure: 142.233439119029 psi
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: Optical level sensor with unmodulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely self-contained in solid plastic housing designed for mounting into container wall. VP01/02 are available in a Polysulphone
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Polysulfone, Stainless Steel or Teflon Bodies Compatible With Most Liquids Resistant to Coating of Lens Ultra-reliable… No Moving Parts No Adjustment or Calibration Required Low Cost KOBOLD's TED electro-optic level switch is the solution to your difficult level
- Maximum Operating Pressure: 400 psi
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: OMEGA Engineering, Inc.
Description: The LV170 optical liquid sensor accurately detects the presence of liquid in fiberglass double-wall tanks, containment sumps and double-wall pipes. Built-in electronic switching ensures dependability throughout its long service life. This reusable sensor easily fits small,
- Maximum Operating Pressure: 150 psi
- Maximum Current: 0.017 amps
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Sitron
Description: The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400 provides an accurate, repeatable point level switch which can be mounted
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -40 to 212 F
- Maximum DC Voltage: 30 volts
-
Supplier: Intellisense Microelectronics Ltd.
Description: Optical liquid level switches use the light reflection principle in the prism to detect whether there is liquid at the installation position of the sensor.These optical level sensors are compact, cost-effective and ideal for various fluids. Features:
- Mounting Options: Bottom Mount, Side Mount
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Intellisense Microelectronics Ltd.
Description: The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to
- Mounting Options: Bottom Mount, Side Mount
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: OPW Engineered Systems
Description: Civacon cane probes are used to provide overfill detection where a permanent sensor cannot be properly affixed to a tank or railcar. They provide a portable, flexible solution to varying overfill requirements. Civacon cane probes utilize modern, instant-on optic principles. Temperature
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: intermediate level detection. The LV132 sensor is easy to remove, clean, and reinstall after an alarm condition is triggered, or for maintenance. The LV132 electro-optical/ conductivity sensor contains an infrared LED and a light receiver. Continuous light from the LED is
- Maximum Current: 0.017 amps
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: Intellisense Microelectronics Ltd.
Description: The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: OPW Engineered Systems
Description: The Civacon Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to the transport, the monitor checks the status of sensors within tanks or compartments. Overfill
- Maximum Current: 5 amps
- Maximum AC Voltage: 240 volts
- Output Options: Alarm / Visual Indicator
- Features: Analog Meter / Indicator, Analog Voltage, Built-in Alarm / Indicator, Controller Functions, Electromechanical Switch, Instrument / Sensor System, Other Interface Type
-
Supplier: Newark, An Avnet Company
Description: OPTICAL SENSOR, PNP; Operating Pressure Max:-; Sensor Body Material:Brass; Output Current:200mA; Product Range:Type VP Series; Sensor Output:PNP; Supply Voltage DC Max:40V; Supply Voltage DC Min:10V RoHS Compliant: Yes
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features No Moving Parts Low Hysteresis Fast Response Wide Applicability KOBOLD's OPT level switch is well suited to act as a level limit detector for various process liquids. Its small geometry ensures a very low switching hysteresis of merely ±1 mm. Our optical design
- Maximum Operating Pressure: 145.0377 psi
- Material Temperature Range: 176 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: FineTek
Description: The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
Find Suppliers by Category Top
Featured Products Top
-
Why Isolation Up to the Stack and String Levels is Essential for Fuel Cells and Electrolyzers When monitoring and measuring fuel cells and electrolyzers, proper isolation is not just a technical detail—it's essential for safety, accuracy, and equipment longevity (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Manufacturing and Maintenance Aircraft manufacturing facilities rely on numerous chemicals, fuels, solvents, and compressed gases throughout production processes. Low-level gas detection systems continuously monitor work environments, helping ensure employee (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Manufacturing As hydrogen fuel cell technologies continue to grow, manufacturers increasingly rely on low-level detection systems to protect workers and maintain production continuity. Technologies Used for Low-Level Hydrogen Detection Several sensing technologies are (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
fuel tank bottoms, and product phase changes in process piping streams. Features and Benefits No moving parts Remote electronics via standard twisted pair Explosion proof probe is standard Probe (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
turbines and some types of diesel engines are used as the main propulsion system. Contamination levels of liquid fuel entering the combustor of a gas turbine or diesel engine must be extremely low to avoid high temperature corrosion and fuel system fouling. Accordingly, each of the major gas turbine (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
-resistant features are required. Applications: Generally, pressure sensors will be heavily used in drilling, refining, and transportation processes to monitor fluid levels and detect leaks. Types Used:Absolute pressure (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
injectors, poor seals, or poor combustion settings. All engines tolerate some fuel, less than 2% is expected. More than 5% is an issue. It is measured by either GC or SAW sensor (fuel sniffer) and usually reported in wt%. Particle Count Particle count is a method used to count and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
Mechatronics
… 7062967 B2 (2006) [15] Reimer, L.B., Murphy, G.P., SSI Technologies Inc.: Immersed Fuel level sensor, U.S. Pat. 7542870 B2 (2009) [16] Gilmour, D.A., Forgue, J.R., TI Group Automotive systems: Optical fuel level sensor , U.S. Pat. 6668645 …
-
Fiber optic sensors for fly-by-light on-engine monitoring
OPTICAL FUEL LEVEL SENSOR .
-
Sensors | Free Full-Text | A Polymer Optical Fiber Fuel Level Sensor: Application to Paramotoring and Powered Paragliding
A Polymer Optical Fiber Fuel Level Sensor : Application to Paramotoring and Powered Paragliding .
-
Sensors | Free Full-Text | luxS Mutant Regulation: Quorum Sensing Impairment or Methylation Disorder?
A Polymer Optical Fiber Fuel Level Sensor : Application to Paramotoring and Powered Paragliding .
-
Sensors | Free Full-Text | On Cup Anemometer Rotor Aerodynamics
A Polymer Optical Fiber Fuel Level Sensor : Application to Paramotoring and Powered Paragliding .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… fixtures; HWB cabinets; sensor brackets; aluminum panels; battery trays; coolant level sensor kits; fuel tank monitors; fuel level electrical sensors; fuel gauges; fuel tank control units; melt level indicators; electric fuel monitoring panels; water- fuel sensors ; optical level sensors; dip sticks; pressure …
-
Biodiesel Blend Detection Using a Fuel Composition Sensor
In order to determine the blend level , optical fuel composition sensors and dielectric-effect fuel composition sensors were developed.
-
Fiber Optic Chemical Sensors — An Overveiw
[8], an optical liquid level sensor for fuel tanks, based on differential optical absorption, .
-
An encapsulated fiber optic fuel level sensor
Keywords: cam, fuel tank, level sensor , optical fiber, Reflection .
-
Effects of Oxygenated Organic Compounds-neem Oil Blends on the Performance and Exhaust Emissions of a DI Diesel Engine
When the fuel level crosses the high level optical sensor , the sequence running in the computer records the time of this event.
Indicates content that may require registration and/or purchase.