Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E-OEM digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the Reed relays provide
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120E-OEM digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground, while the
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: Henrich Electronics, Inc.
Description: 28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL series full Gigabit backbone switches are
- Number of Ports: 28 #
- Data Rate: 1 Gbps
- Network Media: Fiber Optic
- Features: Layer 3 Capable, Switch
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: channel input 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: ABB Measurement & Analytics
Description: need it. Plug-and-play universal modular design 'Easy Setup' menus provide step-by-step guidance Multi-level security access prevents unauthorized modification of process control data Secure data archiving to an SD card Direct connection to your smart device HART, Ethernet, PROFIBUS or MODBUS
- Analog Input Channels: 2 #
- Data Storage: 32,000 MB
- Operating Temperature: 14 to 131 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Data Acquisition Instrument / System, Other, Relay / Switch Input
-
Supplier: Smartmore Corporation Limited
Description: optically isolated. - Support 16bit grayscale and 48bit color lossless format output. - Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily. - Unique data packet retransmission technology to ensure reliable data
- Horizontal Resolution: 2,640 lines
- Maximum Frame Rate: 21.4 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Smartmore Corporation Limited
Description: optically isolated. - Support 16bit grayscale and 48bit color lossless format output. - Support multiple cameras to work at the same time, the number is not limited, and it can be networked arbitrarily. - Unique data packet retransmission technology to ensure reliable data
- Horizontal Resolution: 2,448 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: ValueTronics International, Inc.
Description: and delay are also selectable on a per-channel basis. The DMM inputs are shielded and optically isolated from the unit’s earthreferenced circuitry and computer interface, and as a result, you get up to 300 V of input isolation. This is important for reducing ground-loops and
- Data Acquisition: Datalogger / Recorder
-
Supplier: Laurel Electronics LLC
Description: analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
switches between sourcing and sinking without delay at the zero point, making it ideal for complex testing scenarios. It features a built-in function generator with modes including arbitrary, PV, and battery test functions, along with comprehensive remote control options via USB, Ethernet, and an isolated (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
controller operates stand-alone or can be networked to a PC via Ethernet. Features include PID compensation with velocity and acceleration feed forward, program memory with multitasking for concurrent execution of four programs, and uncommitted optically isolated inputs and outputs for synchronizing (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for FAULHABER MICROMO -
slot can have 36 ports QSFP DD Enables use of DAC, short and long-range optical Single (1x1), ganged (1xN), and stacked (2xN) connector and cage configurations Enables up to 14.4 TB/s aggregate bandwidth in a single switch slot (read more)
Browse Electrical Connectors Datasheets for DigiKey -
from 3.3VDC to 150VDC and up to 150A (1200W). All voltages are available in 2U, 3U and 4U high configurations. These linear power supplies are highly configurable. Standard features include, but are not limited to remote sensing, open sense protection, isolated output, internal EMI filtering (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, Ethernet, and galvanically isolated analog interface (0-5V/0-10V) enable versatile remote control, with optional plug-in modules for CANopen, Profibus, Profinet, ModBus TCP, and EtherCAT for industrial automation. The integrated function generator supports sine, triangle, rectangle, arbitrary waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
outputs provided by the electronics box, including 0/4 – 20 mA, 0 – 5 V, 0 – 10 V, thermocouple (type K), USB, RS485, RS232 interfaces, relay outputs (2 x optically isolated), ProfiNet, Modbus TCP, Modbus RTU Ethernet TCP and EtherNet/IP. This adaptability facilitates seamless (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
the system. P27000 Universal Isolated Signal Conditioner | Calibrated switching of 480 (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Technical Specifications This micro slip ring is available in standard configurations of up to 18 circuits, with custom orders supporting up to 48 channels in the same 12mm diameter form factor. Each channel is electrically isolated and rated for continuous rotation. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Assuring Data Integrity in an Optically Isolated (.pdf)
This article discusses how the parameters related to optocoupler propagation delay can affect data ntegrity and system reliability for applications requiring isolation of the. I2C bus interface, including IEEE 802.3af-compliant power over-Ethernet switches and the analog-to-digital conversion
More Information Top
-
Motion Control :: NASA Tech Briefs
Galil Motion Control (Rocklin, CA) has announced the RIO- 47300 Pocket PLC that includes I/O, screw terminals, and two Ethernet ports that allow management of an unlimited number of inputs and outputs without an external Ethernet switch . .... The controller features 24 digital inputs and 24 outputs for a total of 48 optically isolated digital I/O.
-
Features :: NASA Tech Briefs
Galil Motion Control (Rocklin, CA) has announced the RIO- 47300 Pocket PLC that includes I/O, screw terminals, and two Ethernet ports that allow management of an unlimited number of inputs and outputs without an external Ethernet switch . .... The controller features 24 digital inputs and 24 outputs for a total of 48 optically isolated digital I/O.
-
Motion Control :: NASA Tech Briefs
Galil Motion Control (Rocklin, CA) has announced the RIO- 47300 Pocket PLC that includes I/O, screw terminals, and two Ethernet ports that allow management of an unlimited number of inputs and outputs without an external Ethernet switch . .... The controller features 24 digital inputs and 24 outputs for a total of 48 optically isolated digital I/O.
-
Motion Control :: NASA Tech Briefs
Galil Motion Control (Rocklin, CA) has announced the RIO- 47300 Pocket PLC that includes I/O, screw terminals, and two Ethernet ports that allow management of an unlimited number of inputs and outputs without an external Ethernet switch . .... The controller features 24 digital inputs and 24 outputs for a total of 48 optically isolated digital I/O.
-
Assuring Data Integrity in an Optically Isolated (.pdf)
Assuring Data Integrity in an Optically Isolated (.pdf). .... Avago Technologies This article discusses how the parameters related to optocoupler propagation delay can affect data ntegrity and system reliability for applications requiring isolation of the I2C bus interface, including IEEE 802.3af-compliant power over- Ethernet switches and the analog-to…
-
Controller - Nasa Tech Briefs :: NASA Tech Briefs
Galil Motion Control (Rocklin, CA) has announced the RIO- 47300 Pocket PLC that includes I/O, screw terminals, and two Ethernet ports that allow management of an unlimited number of inputs and outputs without an external Ethernet switch . .... The controller features 24 digital inputs and 24 outputs for a total of 48 optically isolated digital I/O.
-
Network Infrastructure and Architecture : Designing High-Availability Networks
In particular, these standards support efficient transport of popular data protocols such as Ethernet and fiber channel .... They also specify detailed equipment functions to support performance monitoring, fault isolation , and alarming, including support for optically transparent subnet- works. .... wavelength to allow maximum utilization and cost-effectiveness of transport capacity while allowing switching at the OTN…
-
The Prototype GAPS (pGAPS) Experiment
Communication to the Si(Li) tracker and the TOF readout systems was handled through the UDP Ethernet protocol via an extended-temperature-range Ethernet switch mounted outside of the pressure vessel. .... The RS-232C communication used an Xtreme/104+ Opto serial card (PC/104+, optically isolated serial interface), optically isolating the flight computer from the ISAS telemetry.
-
The BoPen : a tangible pointer tracked in six degrees of freedom
The camera uses its Ethernet port to send UDP packets with the following informa- tion at a .... The smart camera is synchronized on an optically isolated pulse from the circuit which drives the SecondLight's switchable diffuser, so the camera only captures images when the surface is transparent.
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
The Ethernet connection between the host and the target controller, a D/A connection to apply proper voltages .... On board the AGAS package the PCM is decoded to an appropriate PWM signal which is sensed by the Optically Isolated Electronic Switches .
Indicates content that may require registration and/or purchase.