Products/Services for Oriented Core Goniometer

  • IP Cores-Image
    IP Cores - (108 companies)
    ...and licensed to original equipment manufacturers (OEM). Companies that supply IP cores are located across North America and around the world. IP cores are designed to be reusable hardware components, similar to the way that object-oriented software...
  • Protractors and Angle Gages-Image
    Protractors and Angle Gages - (90 companies)
    Protractors and angle gages measure the angle between two surfaces of a part or assembly.
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Core Bits - (67 companies)
    Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits have a hollow center, similar to hole...
  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
  •  
    Magnetic Cores - (97 companies)
    Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
  •  
    Core Modules - (33 companies)
    Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
  •  
    Core Shafts and Mandrels - (16 companies)
    Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
  •  
    Composite Panels - (163 companies)
    Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire