Products/Services for Orifice Nipple
-
Flow Orifices and Flow Restrictors - (133 companies)Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Flow orifices...ConnectionMedia TypeMaterial -
Gas Flow Meters - (456 companies)Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage. -
Flow Meters - (1708 companies)...meters, flow nozzles, laminar flow elements, orifice plates, Pitot tubes, rotameters, target meters, variable area flow meters, and Venturi tubes. Positive displacement flow meters divide the media into specific increments which can be counted... -
Liquid Flow Meters - (613 companies)...is greater than DP devices. Differential pressure flow meters obtain a liquid's flow rate by measuring the pressure differential and extracting the square root. Examples include orifice plates, Venturi tubes, flow nozzles, Pitot tubes, target meters... -
Rotameters - (100 companies)...is the the discharge coefficient of the fluid flow through the tube. is the the least surface of the annular orifice of the fluid flow, corresponding to the height of the float H with respect to the initial section of the pipe,. is the acceleration of the float... -
Flow Switches - (342 companies)...existing process pipes. National pipe thread (NPT) is the most common thread type. Tube End / Hose Nipple-. Tube-end or hose-nipple is a common description for a short piece of pipe, usually with male threaded ends. VCO (R) / VCR (R)-. VCO (R...
-
Velocity Flow Switches - (64 companies)...type of unit in use today. Examples of differential pressure meters include orifice plates, Venturi tubes, flow nozzles, cone types, Pitot tubes, target meters, elbow tap meters and rotameters. Positive displacement meters take direct measurements...
-
Mass Flow Switches - (35 companies)...of differential pressure as an inferred measurement of a liquid's rate of flow is the most common type of unit in use today. Examples of differential pressure meters include orifice plates, venturi tubes, flow nozzles, cone types, Pitot tubes, target meters, elbow...
-
Volumetric Liquid Flow Switches - (128 companies)...of the element must be accurate over a reasonable range. The secondary element measures the differential pressure and provides the signal or read-out that is converted to the actual flow value. DP meters include: orifice plates, venturi tubes, flow...
-
Volumetric Gas Flow Switches - (70 companies)...be accurate over a reasonable range. The secondary element measures the differential pressure and provides the signal or read-out that is converted to the actual flow value. DP meters include: orifice plates, venturi tubes, flow nozzles, cone types...
Product News
-
HydraCheck Inc.
TEMA System 100 Diagnostics Nipples Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 F to 230 F (-40 C to +110 C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped... (read more)Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Lee Co. (The)
VILA Multi-Orifice Restrictor The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is lightweight and corrosion resistant. Featuring bidirectional flow capability, the Lee VILA is available in 5 different Lohm rates, ranging from 1600 to 4100 Lohms. In addition, each VILA is 100% tested... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Orifice Restrictor Fittings-Tamper Resistant Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004 " in brass and stainless steel. Drilled orifice fittings are held to a tolerance of +/- 0.0005 " and are an excellent choice for the majority of applications. With 50+ standard orifice sizes of each type to choose from, and the capability of making custom sizes and configurations, Beswick... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering Co., Inc.
Orifice Fittings for High Precision -Pneumatic Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
O'Keefe Controls Co.
Precision Sapphire Orifices: Many Sizes/Exact Flow Featuring exceptionally tight flow tolerances, O'Keefe Controls Co. Precision Sapphire Orifices are extremely accurate and highly repeatable, performing exactly as expected over a long operating life. For small and miniature industrial flow control applications requiring orifice sizes between 0.0012 " to 0.0252 " in diameter, O'Keefe Controls Co. offers a full 32 incremental sizes within this tight range in our extensive Precision Sapphire orifices catalog. Our Sapphire Orifices are available... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
O'Keefe Controls Co.
Accurate Flow–Orifice Sizes as Small as 0.0003 in From systems using pneumatic circuits, to applications with very low flow rates, O 'Keefe Controls Co. MICRO-ORIFICES (R) provide flow restriction with exceptional accuracy and repeatability. Available in incremental sizes from 0.005" to 0.0003" in diameter, they provide unparalleled performance over a wide range of pressures and temperatures. A variety of connection options are offered for compatibility with most systems. Also, NIST traceable flow data is available, so predictability of flow... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
O'Keefe Controls Co.
Reliable Flow Control: Precision Metal Orifices Extremely accurate and predictable fluid control is a must in many industrial systems. O'Keefe Controls Co. Precision Metal Orifices provide unmatched accuracy and repeatability in flow, providing reliable, time-tested solutions for a wide variety of applications. Often specified for operating conditions with higher temperatures and pressures, these durable devices are available in both brass and stainless steel, for wide chemical compatibility. They are offered in an extensive variety of sizes... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
HydraCheck Inc.
TEMA Systems 100 Diagnostic Couplers Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 F to 230 F (-40 C to +110 C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made of corrosion proof materials. An O-ring is integrated in the thread of the measuring nipple as a seal. Comes equipped... (read more)Browse Quick Couplers Datasheets for HydraCheck Inc. -
Lee Co. (The)
LEE PRECISION FLOW RESTRICTORS The Lee Company offers a wide selection of field-proven single and multiple orifice precision flow restrictors for a variety of demanding applications, including aerospace hydraulic and fuel systems, oil tools, race cars, and other sophisticated fluid power systems. Design engineers worldwide have found Lee Company flow restrictors to be indispensable when small size, light weight and proven reliability are required. Single Orifice: Lee Jets (JETA Series). Lee High Watt Jet (JEHA Series). Lee... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
O'Keefe Controls Co.
VIDEO: Accurate Repeatable Flow Control Solutions Across a broad spectrum of industrial liquid and gas processes, O 'Keefe Controls Co. Precision Orifices fulfill the vital function of facilitating accurate, repeatable flow control and metering. Our 2-minute video describes the various types manufactured and the wide range of connections and configurations available. Sizes are offered in diameters as small as 0.0003 inches. Visit our website for more information and full Precision Orifices catalog. (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co.