-
Supplier: Radwell International
Description: ROTARY ACTUATOR, PRN SERIES, SINGLE VANE, SIZE 50, 90DEGREE ROTATION, 45DEGREE OSCILLATING REF POINT, 100PSIG, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
- Actuator Type: Vane Actuator
-
Supplier: KADANT
Description: build-up under the doctor blade is minimized. The continuous motion also encourages more even blade wear which can result in longer blade life while minimizing the possibility of roll scoring. Pneumatic Oscillation Applications Pneumatic oscillation is ideal for use in the fourdrinier
- Device Type: Rod Type
-
Description: ISO 6150 C industrial coupling with UltraFlo technology. Robust design. The steel sleeve counters oscillating forces. System has limited use for liquids (steel sleeve/ zinc die cast valve). Advantages • Single handed operation • Plug design optimised through greater insert depth •
- Metric Size: 10.000000000000002 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Carbon & Alloy Steel, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Coupling, Quick Coupler, Tube Fitting
-
-
Description: European standard industrial profile. Universal brass coupling. Ergonomic sleeve design prevents dirt on the valve body. Series 26 plugs in brass. Series 25 steel plugs recommended for oscillating forces. Advantages • Single handed operation • European standard • Small mass size
- Metric Size: 9 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: English industrial profile with UltraFlo technology. Compact dimensions. Robust coupling for compressed air applications. The steel sleeve counters oscillating forces. Advantages • Single handed operation • Plug design optimised through greater insert depth • UltraFlo technology with high
- Metric Size: 10.000000000000002 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Carbon & Alloy Steel, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: large variations on inlet pressure are also given. ISO 6953-3:2012 applies to the following components: compressed air pressure regulators and filter-regulators according to ISO 6953-1; electro-pneumatic pressure control valves according to ISO 10094; other components such as relief
-
Supplier: CSA Group
Description: large variations on inlet pressure are also given. ISO 6953-3:2012 applies to the following components: compressed air pressure regulators and filter-regulators according to ISO 6953-1; electro-pneumatic pressure control valves according to ISO 10094; other components such as relief
-
Supplier: AFC-HOLCROFT
Description: capacity) o 72"x 72"x 56" (12,000 lb capacity) - Normal operating temperatures of 140-180°F - Gas or electric options - Specially designed spray system arrangement to provide superior cleaning results - Pneumatically operated oscillating elevator with mounted control valve - Vertical
-
Supplier: HAWE North America Inc.
Description: These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the piston
- Maximum Discharge Pressure: 8,702.262 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
Find Suppliers by Category Top
More Information Top
-
New perspectives on mechanisms of sound generation in songbirds
These experiments provide support for a model of sound production based on labial vibrations forming an oscil- lating pneumatic valve .
-
Over a Maximum‐ and Minimum‐Manometer for the pressure changes in touching air columns
Water increases Defshalb then in the manometer leg that is the valve zugebehrt and indeed, the valve becomes so long itself tiberhaupt Mnen and air iibertreten by the oscillation of the air until that are the clamping ring of the air in…
-
Racing car technique
Four valves per cylinders are held via pneumatic valve springs on oscillating levers (in the image left cylinder head).
-
Racing car technique
Four valves per cylinders are held via pneumatic valve springs on oscillating levers (in the image left cylinder head).
-
Research on fluidic noise reduction of fuel 調圧 device for natural gas
(12) Aerodynamic research, Japanese mechanical academy paper collection (concerning occurrence of noise * vibration of Nakano, Tada, 田島, hyperbaric air valve (butan of supersonic flow and 騷 sound performed the 放 wind from 1st information, conical shape valve) .
-
A new method Bacterien and to prove airborne fungal spores and to count
m Luftpumpencylinder. n pistons., f Axe, about which of the Cylinder does the valve fiir the einstrSmende air vibrate a.
-
Tasks and solutions for the circuit representation and simulation of electromechanical systems
piezoelectric pneumatic valves , electrodynamic positioning systems, vibration dampers, electrodynamic vibration exciter electroacoustics .
-
Electromechanical systems of the Mikrotechnik and mechatronics
piezoelectric pneumatic valves , electrodynamic positioning systems, vibration dampers, electro .
-
Research on Polymerizing Process Supervisory Control Strategies in PAN-Based Carbon Fiber Production
In the vice-loop debugging of the polymerizing temperature cascade control, it is found that pneumatic valves and mixing water temperature intense oscillation .
-
Advances in Chaos Theory and Intelligent Control
Mishra, Kumar and Rana [20] explored a novel and interesting application of fuzzy logic to com- pensate stiction in pneumatic control valves to suppress stiction based oscillations .
Indicates content that may require registration and/or purchase.