-
Supplier: RS Components, Ltd.
Description: Mixed Signal probe, accessories and lice
-
Supplier: Newark, An Avnet Company
Description: TEST PROBE, OSCILLOSCOPE; Meter Side Connector:SMA Jack; Probe Side Connector:Earth Ground Mounting Stud; Current Range Max:36A; Current Range Min:-; For Use With:Tektronix Oscilloscopes; Product Range:-; Accessory Type:Current ProbeRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROBE REPLACEMENT ACCESSORY KIT; Kit Contents:-; Product Range:THS3000 Series; Accessory Type:Probe Accessory Kit; For Use With:Tektronix THS3000 Series Handheld Oscilloscopes RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
-
Supplier: Allied Electronics, Inc.
Description: Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
-
Supplier: Allied Electronics, Inc.
Description: Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
-
Supplier: Allied Electronics, Inc.
Description: Passive Voltage Probe, 2 m Cable Length, 150 MHz Bandwidth These general purpose oscilloscope probes feature high performance for greater test flexibility. Complete accessory kit included.
-
Supplier: OMEGA Engineering, Inc.
Description: The BOS Series comprises dual-channel oscilloscopes with frequency bandwidths of 40 to 100 MHz at -3 dB, a maximum sweep of 10 ns, a maximum sensitivity of 1 mV/DIV, and 150 mm rectangular CRT with internal graticule. These oscilloscopes are rugged, easy to operate, and highly
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: User manual, passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable 3 Year Warranty Probe Features: Two 150 MHz bandwidth, x1/x10 probes (model PR150B) Slim, stylish body Snap-locking sprung hook Easily replaceable tip
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Power cord Probe-GTP-060A-4: 60MHz (10 : 1/1 :1) Switchable Passive Probe (one per channel) The Instek GOS-6051 is a 50 MHz, 2 channel readout analog oscilloscope.
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Truly uncompromised in performance and impressively user-friendly – that’s the R&S®RTE1000 Digital Oscilloscopes oscilloscope. With bandwidths from 200 MHz to 2 GHz and top performance parameters, the R&S®RTE1000 Digital Oscilloscopes oscilloscopes set standards in their
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: ValueTronics International, Inc.
Description: accessories Accessories: Power Cord conforming to the standard of the country Front Panel Cover - FPCS-DS4000 USB Data Cable - CB-USBA-USBB-FF-150 2 or 4 Passive Probes (500 MHz) - RP3500A 1 Set logic analysis probe - RPL2316 Quick Guide Resource CD (User’s Guide and
- Bandwidth: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: uses the standard TekVPI probe interface. Standard Passive Voltage Probes The MDO3000 Series include passive voltage probes with industry best capacitive loading of only 3.9 pF. The included TPP probes minimize the impact on devices under test and accurately deliver
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: DigiKey
Description: Oscilloscope Probe Accessory Replacement Set for use with Oscilloscope Probes
-
Supplier: Transcat, Inc.
Description: 200 MHz High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Best–in-class oscilloscope Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: 200 MHz Channels 2 analog channels High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Best–in-class oscilloscope Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: 100 MHz Channels 2 analog channels High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Best–in-class oscilloscope Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: USB device, LAN (optional), GPIB (optional) 2-year calibration cycle Standard 5-year warranty (90 days for unserialized accessories) Standard secure erase One N2862B 150 MHz 10:1 passive probe per channel Built-in help language support for English, Japanese, simplified Chinese,
- Bandwidth: 100 MHz
-
Supplier: Tradeport Electronics Group
Description: adapter (013-0202-03) is installed over the probe head/tip, the P6138A and P6139A probes are fully compatible with all miniature tip accessories. The P6139A probe has been specifically designed for the TDS500/600/700/3000/7000 Series of oscilloscopes to provide 500
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 200 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 200 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 100 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Teledyne LeCroy
Description: The RP4030 is designed specifically to probe a 50Ω DC power/voltage rail. The probe has large built-in offset, low attenuation (noise), and high DC input impedance. Built-in offset and low attenuation permit the power/voltage rail to be offset in the oscilloscope by its mean DC
- Maximum Input Channels: 2
-
Supplier: Newark, An Avnet Company
Description: COMPLIANT CALIBRATION CERTIFICATE; Accessory Type:Compliant Calibration Certificate; For Use With:NI 784256-01 Oscilloscope Probe; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: ISO 17025 CALIBRATION CERTIFICATE; Accessory Type:ISO 17025 Accredited Calibration Certificate; For Use With:NI 784255-01 Oscilloscope Probe; Product Range:- RoHS Compliant: NA
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PASSIVE PROBE,1X OR 10X ATTENUATION FOR USE WITH DC TO225 MHZ OSCILLOSCOPES, INPUT CAPACITANCE RANGE OF 15-24 PF,INPUT RESISTANCE OF1 M OHM,6FT CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: Current probes for oscilloscopes and earth leakage current detectors. All current sensors can also be used with insulated conductors. In this case, HAZARDS are limited to acceptable levels by the insulation of the conductors. Additional requirements for CLAMP MULTIMETERS are given in
-
Supplier: Sonel Test
Description: (depending on the current probes used), frequency in the range of 40 Hz – 70 Hz, » active (P), reactive (Q) and apparent (S) power, power factor (PF), cosφ, tanφ, harmonics (up to 40th for voltage and current), total harmonic distortion (THD) for current and voltage, recording of events for
- Features: Other
- Output Interface: USB
Find Suppliers by Category Top
Featured Products Top
-
bench and in need of handheld instruments, NWS has you covered with a full catalogue of portable equipment. The Keysight U1600 Series of oscilloscopes are portable yet powerful handheld scopes featuring large displays, long battery life, and a comprehensive selection of probes and accessories (read more)
Browse Oscilloscopes Datasheets for NWS -
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Altech Test and Measurement products support accurate diagnostics and electrical testing in laboratory, service, and industrial environments. Flexible probe designs and durable accessories allow technicians to make secure connections even in tight spaces (read more)
Browse Wire and Cable Clips Datasheets for Altech Corp. -
stainless steel blade. Applications: Used to test electronic components connections; popular as an oscilloscope probe. Easily pair with E-Z-Hook socket test leads and patch cords to quickly make and electronic connection. These clips (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Applications: Designed for use with surface mount devices or where connection point is small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Applications: Designed for use with surface mount devices or where connection point is small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.