-
Supplier: EXAIR
Description: These hand-held versions of our Super Air Nozzle Clusters and Large Super Air Nozzles provide the same strong blowing force with the added convenience of a comfortable soft grip and easy to operate manual valve. The Super Blast Safety Air Guns are ideal for long
- Air Line Connection: 1/2" NPT, 3/8" NPT
- Features: High Volume, Other
- Nozzle: Standard
- Style: Straight / Lever
-
Supplier: Guardair Corporation
Description: Features Patented protective air cone protects operator from dangerous chip fly-back Delivers a powerful thrust while minimizing air consumption Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet Features Patented protective air cone protects operator from
-
Supplier: Guardair Corporation
Description: Features Unique Coandaire® nozzle reduces noise 6 to 20 dB compared to conventional air guns Solid conical tip design prevents blockage of nozzle Knurled adjusting nut controls air volume Rugged hanging hook Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet
-
-
Supplier: Guardair Corporation
Description: Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet Features Venturi nozzle Compact design Meets OSHA standards Durable cast aluminum body Built in hanger for easy storage 1/4" FNPT inlet
-
Supplier: Guardair Corporation
Description: Features Enhanced venturi nozzle delivers 250% more thrust compared to conventional air guns Designed to quickly move large volumes of debris Extended trigger makes it easier to grasp Meets OSHA standards Durable cast aluminum body 1/4" FNPT inlet * high flow coupler is required
-
Supplier: Nex Flow Air Products Corp.
Description: nozzles and air jets to produce high output air and "laminar" flow while minimizing compressed air use and noise levels. The most important reason to use Nex Flow™ Safety Air Blowoff Guns with our air jets and air nozzles is safety. All
- Nozzle: Extended Straight
- Style: Pistol Grip
-
Supplier: Nex Flow Air Products Corp.
Description: nozzles and air jets to produce high output air and "laminar" flow while minimizing compressed air use and noise levels. The most important reason to use Nex Flow™ Safety Air Blowoff Guns with our air jets and air nozzles is safety. All
- Nozzle: Extended Straight
- Style: Pistol Grip
-
Supplier: Nex Flow Air Products Corp.
Description: nozzles and air jets to produce high output air and "laminar" flow while minimizing compressed air use and noise levels. The most important reason to use Nex Flow™ Safety Air Blowoff Guns with our air jets and air nozzles is safety. All
- Nozzle: Extended Straight
- Style: Pistol Grip
-
Supplier: Vortec
Description: machining operations. The effective cooling from a Cold Air Gun can eliminate heat-related parts growth while improving parts tolerance and surface finish quality. The Mini Cold Air Gun is designed for applications where the standard Cold Air Gun is too
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Nex Flow Air Products Corp.
Description: nozzles and air jets to produce high output air and "laminar" flow while minimizing compressed air use and noise levels. The most important reason to use Nex Flow™ Safety Air Blowoff Guns with our air jets and air nozzles is safety. All
- Nozzle: Extended Straight
- Style: Pistol Grip
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Vortec
Description: Machining of materials covered with oil or oil-based lubricants Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Gun produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal compressed
- Ionizer type: Blow Off Gun
-
Supplier: CEJN Industrial Corporation
Description: CEJN’s new MultiFLOW blowgun effectively cleans surfaces with air or water with unparalleled blowing force. Precise flow is achieved by adjustable flow settings. Nozzle adjusts from narrow jet to wide beam. The MultiFLOW meets and exceeds OSHA safety standards when dead-ended.
- Pressure Capacity: 230 psi
- Air Line Connection: 1/4" NPT, Quick-connect, Swivel Connection
- Features: High Volume, Other
- Style: Pistol Grip
-
Supplier: RS Components, Ltd.
Description: Staubli OSHA Safety blowgun w/Venturi ef
-
Supplier: DME Company
Description: Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for
- Pressure Capacity: 125 psi
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: DME Company
Description: BG Series Blowguns combine durability, excellent performance, and safety to meet your specific cleaning or drying applications. FEATURES: • Lever activation styles • 10 different nozzle choices • Blow gun kit provides versatility • Patented quick-disconnect nozzle adapter • 1/4 “ NPT
- Pressure Capacity: 150 psi
- Air Line Connection: 1/4" NPT
- Nozzle: Standard
- Style: Straight / Lever
-
Supplier: ASTM International
Description: as BB guns, air guns, or pellet guns. 1.2 The projectiles and propellants covered by this consumer safety specification are BB cal, .177 cal (4.5 mm), .22 cal (5.5 mm), and .25 cal (6.4 mm) air gun shot of various materials; .177 cal (4.5 mm), 5 mm,
-
Supplier: Advanced Technology Products
Description: Removable safety by pass nozzle complies with OSHA 1910.242 (B) and 1910.95 regulations. When installed on blow gun models BG-50 and RD-250, it prevents the tip from building pressure over 30 PSI. These models can be used without the tip for cleaning purposes provided the
-
Supplier: Protect-Air-by Tri-matic AG
Description: The CartReg pre-set miniature regulator is installed in the compressed air supply line. It is designed to meet OSHA (Occupational Safety & Health Administration, USA) and other safety agency requirements for 2 bar/30 psig maximum pressure for pneumatic air
- Valve Size: 0.25 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: -4 to 140 F
- Port Size: 0.25 inch
-
Supplier: Clean Air Industries
Description: outside corner. As you can see from the above video, the Hi-Vac can succeed in your most challenging environments. Weight: MIG fume guns are not new technology. However what is new is the development of lightweight guns. Many of the newest MIG fume guns are lighter weight than
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Reznor
Description: The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full
- Heating Capacity: 28.4307 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,000 SCFM
- Heater Type: Air Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Soft Grip Back Blow Safety Air Gun delivers a blast of air to effectively blow debris and liquids from pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features. The ergonomic design of the air gun keeps the (read more)
Browse Air Blow Guns Datasheets for EXAIR -
complement our VariBlast Precision, VariBlast Compact, Soft Grip and Heavy Duty Safety Air Guns. All EXAIR Safety Air Guns are CE compliant and meet OSHA standards. https://www.exair.co/57-turbo (read more)
Browse Air Blow Guns Datasheets for EXAIR -
OSHA standards for dead-end pressure and noise exposure. Chip shields are also available. All of EXAIR’s Safety Air Gun product lines use engineered air nozzles for high performance and safety – designed to maximize safety and minimize air consumption.The Heavy Duty and Vari (read more)
Browse Air Blow Guns Datasheets for EXAIR -
EXAIR's new Model 5930 Air Holster provides a simple and convenient way to keep Safety Air Guns secure and within easy reach at workstations throughout a facility. Designed to give operators a designated location for their air (read more)
Browse Hand Tools Datasheets for EXAIR -
CONSTRUCTION Construction sites have many rules in place to ensure the safety of personnel. These guidelines include OSHA and NEC regulations. NEC standards for temporary work environments dictate that any appliance up to 30 Amps must be GFCI protected with a UL 943 Class A (read more)
Browse Datasheets for Tecmark Corporation -
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot (read more)
Browse Air Blow Guns Datasheets for Vortec -
manufacturer not only improved the quality of their process but won the bid on the project. As an added bonus, they were cheaply able to improve the safety of their welders by implementing an air amp to duct fumes. The manufacturer is now looking into how they can bring Cold Air Guns into other areas of their facility and make additional process improvements. (read more)
Browse Air Blow Guns Datasheets for Vortec -
As manufacturing processes continue to evolve, ensuring efficiency and safety in industrial environments has never been more crucial. That’s why EXAIR is excited to introduce Catalog 36—a full-color, in-depth resource designed to help businesses tackle conveying, cooling, cleaning (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
recommendations from the Occupational Safety and Health Administration (OSHA) and the National Institute for Occupational Safety & Health (NIOSH) exposure limits to require gas safety (read more)
Browse Gas Instruments Datasheets for CO2Meter.com
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
74H - Guardair Air Miser Safety Air Gun GuardAir Air Miser Safety Air Gun Features: Durable cast aluminum bodyRugged hanging hookWide comfort triggerBrass nozzle1/4 FNPT inletMeets OSHA standards 8.50 L. 8.00 W. 0.10 H.
-
Popular Products In Power - Big Bruin
LZR650 Guardair Lazer Pistol Grip Safety Air Gun GuardAir Lazer Pistol Grip Safety Air Gun Features: Lightweight, all metal constructionWide, contoured triggerBrass venturi nozzle1/4 FNPT inlet8 SCFMMeets OSHA standards 7.00 L. 7.00 W. 0.25 H.
-
Popular Products In Power - Big Bruin
LZR650 - Guardair Lazer Pistol Grip Safety Air Gun GuardAir Lazer Pistol Grip Safety Air Gun Features: Lightweight, all metal constructionWide, contoured triggerBrass venturi nozzle1/4 FNPT inlet8 SCFMMeets OSHA standards 7.00 L. 7.00 W. 0.25 H.
-
Plant Maintenance Product | Exair's Safety Air Guns are available with Chip Shields | Plant Services
Exair's family of Safety Air Guns are now available with Chip Shields, which are designed to protect workers and to help businesses comply with OSHA safety standards.
-
Porter-Cable C2002-WK 150 PSI 6 Gallon Oil-Free Pancake Compressor Value Kit at PlumberSurplus.com
The C2002-WK includes Compressor, 13-Piece Accessory Kit- 25' x 1/4" PVC air hose with coupler and plug assembled, tire chuck with plug assembed, blow gun with plug assembled, tire gauge, OSHA safety nozzle and 4 inflator adapters, Operating manual.
-
Shopping In Generators & Air Compressors - Big Bruin
57S30XB - Guardair Original Safety Air Gun GuardAir Original Safety Air Gun Features: Durable cast aluminum body with hanging hookWide comfort trigger and precision air volume controlSafety air shieldZinc alloy venturi nozzle1/4 FNPT inletMeets OSHA standards 8.50 L. 8.00 W. 1 …
-
$15-$20 Pneumatic Tools - Pneumatics - Grainger Industrial Supply
• Air Gun Nozzle, Safety Nozzle Type, Length 2-3/8 In., Base Material Nylon, Inlet Size 1/4 In., For Use With Guardair Air Gun Models 75LJ and U75LJ, Standards OSHA .
-
EXAIR Pneumatics - Grainger Industrial Supply
• Air Gun Nozzle, Safety Nozzle Type, Length 2-1/16 In., Air Consumption 37 scfm, Base Material Zinc, Aluminum, Inlet Size … … 83, Number of Pieces 1, For Use With Air Gun , Application Industrial Cleaning and Drying, Standards OSHA 1910.242 B and …
-
States > Tennessee > State > Regulations > 1200 - Department of Health and Department of Environment and Conservation > 3 - Bureau of Environmental Health Serv...
(s) "High-volume, low pressure (HVLP) spray" means equipment used to apply coatings by means of a spray gun which typically operates at less than 10 psig applied air pressure. (t) "Material Safety Data Sheet" (MSDS) means the documentation required by the Occupational Safety and Health Administration ( OSHA ) Hazard Communication Standard for a solvent, cleaning material, finishing material, or other material that identifies select reportable hazardous ingredients of the material, safety and …
-
speedaire air tool Pneumatic Tools - Pneumatics - Grainger Industrial Supply
… 120 psi, 2.9 lbF Extreme Flow, 2.67 lbF Tri-Thrust, 1.6 lb Quiet Flow Output, 99 Max. dBA, Air Consumption 34 to 48 … … to 15-3/4 In., OSHA 1910.242(b); OSHA … … Quiet Flow, Tri-Thrust Safety Nozzles Standards Air Gun Kit, Pistol Grip Body Style, Aluminum and Black, Lever Trigger, Aluminum Body Material, Inlet Size...
Indicates content that may require registration and/or purchase.