Products/Services for Ostwald Process Catalysts
-
Catalysts and Initiators - (354 companies)...catalysts are not consumed when a reaction occurs. (Although they are not consumed by the process itself, catalysts may be inhibited, destroyed, or similarly deactivated through secondary processes such as coking, dissolution, and evaporation.) ...FunctionApplicationsForm -
Catalyst Supports and Carriers - (35 companies)...temperatures to treat contaminated catalysts. A process called "spillover " may happen during catalysis where the adsorbates, including hydrogen and oxygen, interact with and travel across a support or carrier without re-entry into a gaseous phase...
-
Inorganic Chemicals and Compounds - (901 companies)...chlorate. sodium hydroxide. sodium silicate. sodium sulfate. sulfuric acid. titanium dioxide. All of these chemicals and compounds have application in every aspect of the chemical industry-including catalysts, pigments, surfactants, coatings, medicine... -
Processing Services - (1824 companies)How to Select Processing Services. Image Credit: InCon Processing LLC. Chemical and material processing services modify chemicals and materials and offer a wide range of services. These services include the processing of many different material... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Process Monitors - (136 companies)Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions. They usually consist of sensors, cables, input terminals, and integrated software...
-
Image Processors - (70 companies)Image processors includes the hardware and/or software that translates data into dots or pixels in a printer or image setter. Image processors include hardware and/or software that translate data into dots or pixels in a printer or image setter...
-
Process Dryers - (597 companies)Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation. Dryers can be broken up into two main types: direct and indirect. Direct dryers convectively...
-
Chemical Process and Petrochemical Gases - (96 companies)...industries. Chemical process and petrochemical gases are often used with other components to ensure safe processing and handling, including catalysts, adsorbents to purify gas and liquid processing streams, and sulfur recovery systems to remove sulfur...
-
Process Development Services - (533 companies)Process development services can develop new processes, run process research and development (R &D) programs, perform optimization studies, improve current processing methods and provide other assistance in process development activities. How...
Product News
-
Ducon Environmental Systems
SCR Catalyst for DeNOx Systems Ducon's SNCR DeNOx Systems work by injecting ammonia or urea into the radiant and convection regions of a boiler to treat the flue gases, so the reduction reaction can take place. The reagent comes in contact with the NOx in the flue gas within a specific temperature range. For urea, this range is approximately 1600 F to 2100 F. For ammonia, the range is lower at 1500 F to 1800 F. (read more)Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
C.I. Analytics, Inc.
Process Analyzers Featuring high performance and versatility, our process analyzers deliver dependable and accurate results every time, allowing the user to enjoy maximum flexibility for analysis parameters and meet the needs of any environment. Moreover, CI Analytics ' process analyzers provide fast measurement, require virtually no recalibration and can operate in different environments. In addition, they are easy to integrate and operate, user-friendly and highly resistant to severe conditions (i.e. shocks... (read more) -
Aerzen USA Corp.
PROCESS AIR APPLICATIONS IN FOOD PROCESSING Pneumatic conveying with a new and certified safety sta. The quality of compressed air in food processing is of vital importance. The purity of the compressed air has a direct effect on the quality of the final product. It is of paramount importance to keep the product oil-free. Contamination of the bulk material with oil poses a potential hazard, together with the contamination of the installed process air system. Our oil-free machines with discharge silencers without absorption material... (read more)Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
BARTEC
Process Trace Moisture Analyzer PMA-5674 Reliable trace moisture measurement is essential for maintaining process safety, product quality and asset protection in industrial gas and liquid processing. Even small amounts of water can cause corrosion, hydrate formation or catalyst degradation. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre-based sensor technology... (read more)Browse Moisture Meters Datasheets for BARTEC -
Woodex MECO Industries
Custom Shaft Seals for Plastic Process Machinery . The patented MECO-DR mechanical drive system can be incorporated to permit the axial shaft motion typical of pressure/vacuum cycles and thermal growth. Such motion is common both in vacuum and pressurized dryers. MECO dryer seals contain product and keep aromatic hydrocarbon measurements within acceptable concentrations. The seals frequently reduce process times in vacuum systems by improving vacuum efficiency & product consistency. MECO seals a variety of support machinery, including screw... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Harper International Corporation
Custom Specialty Process Controllers Harper International Corporation manufactures custom specialty process controllers to match your specifications. (read more) -
Gaumer Process
PROCESS TUBULAR RADIANT HEATERS PROCESS TUBULAR RADIANT HEATERS. Process Tubular Radiant Heaters, or Infrared Heaters, use a tubular sheathed heating element to produce non-contact heat to many processes. These types of heaters can be used to heat products on conveyors, create heat inside of ovens, provide radiant comfort heating, and many other processes. (read more)Browse Radiant Heaters Datasheets for Gaumer Process -
Control Instruments Corp.
Flammability Analyzers for Process Applications Flammability Analyzers Versus Flame Ionization Detectors for Process Applications. Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards? In many cases, the wrong analyzer was used, or the sampling method was incorrect. Selecting the correct analyzer is essential to maintaining a safe process. Ideally, the analyzer will have an accurate response to a broad range of flammables, will be able to operate in high... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
WATTCO
Advantages of Process Steam in Manufacturing Process steam heaters generate steam for many manufacturing applications. Sanitizing pharmaceutical equipment, reducing the weight of building materials, and preserving food products all use process steam. Although steam is not the only way to achieve many of these results, it is generally a more cost, time, and energy-efficient method. Steam heaters can create different types of process steam to match the specific needs of a project. Learn a few of the key advantages of process steam... (read more)Browse Industrial Heaters Datasheets for WATTCO -
Gaumer Process
Process Circulation Heaters Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side... (read more)Browse Circulation Heaters Datasheets for Gaumer Process
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/4557/Thesis.pdf?sequence=2
For ammonia oxidation using the Ostwald process the catalyst is used in the form of a metal gauze as well.
-
Characterization of catalysts
For industrial nitric acid production, the ammonia combustion according to the Ostwald - method on catalyst networks becomes of platinum / carried out rhodium alloys (about 5-10 % Rh).
-
Physical Multiscale Modeling and Numerical Simulation of Electrochemical Devices for Energy Conversion and Storage
However, decreasing the catalyst loading can result in unexpected mass-transfer losses [164], as well as a sort of capacity fade due to loss of active sites to gradual processes like catalyst agglomeration ( Ostwald ripening), sintering and Pt dissolution [113, 165, 166].
-
Handbook of Industrial Catalysts
… 218 reaction mechanism, 219–220 solid acid processes, 221 Alumina, 3, 45, 78, 142, 170, 215, 270, 313, 360, 397, 456 Ammonia oxidation catalyst operation, 128–130 Kuhlmann discovery, 3, 120 modern process, 51 non platinum catalysts , 120 Ostwald process , 121 platinum catalysts, 120 …
-
http://absimage.aps.org/image/MAR11/MWS_MAR11-2010-020104.pdf
In particular, we have investigate how the processes of catalyst coarsening, Ostwald ripening and diffusion into the catalyst support can lead to growth termination, and we will describe how changes in the growth feedstock - in particular the incorporation of controlled amounts of …
-
APS -APS March Meeting 2011 - Event - Utilizing real time transmission electron microscopy to understand the mechanisms of nanotube nucleation, growth and grow...
In particular, we have investigate how the processes of catalyst coarsening, Ostwald ripening and diffusion into the catalyst support can lead to growth termination, and we will describe how changes in the growth feedstock - in particular the incorporation of controlled amounts of …
-
Diameter and Density Control of Single‐Walled Carbon Nanotube Forests by Modulating Ostwald Ripening through Decoupling the Catalyst Formation and Growth Proce...
A semi-quantitative mod- eling of the catalyst formation process indicated that Ostwald ripening was the dominant mechanism that enabled struc- tural control.
-
Carbon nanotube synthesis: from large-scale production to atom-by-atom growth
Schematic representation of the process of Ostwald ripening of the catalyst particles during CNT growth, without and with addition of water, according to [93].
-
Palladium Emissions in the Environment
Os concentrations 407 - isotopic 407 osmium (Os) 1, 407 - isotopic 413 Ostwald process 46 ovary 502 oxidation catalysts 7 oxides 192 oxidic species 348 oxygen storage 8 .
-
Application of quantum calculations in the chemical industry—An overview
… these idealized to more realistic partially hydroxylated surfaces, binding of Ag atoms becomes again much weaker compared to O- terminated surfaces, which makes it difficult to draw final con- clusions about the importance of Ostwald ripening for the cat- alyst deactivation process .
Indicates content that may require registration and/or purchase.