Products/Services for OTDR Circuit

  • Circuit Breakers-Image
    Circuit Breakers - (1026 companies)
    Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
    Trip Unit Type
    Molded Case Circuit Breaker
    Miniature Circuit Breaker
  • Flexible Circuits-Image
    Flexible Circuits - (232 companies)
    Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
  • Circuit Tracers-Image
    Circuit Tracers - (34 companies)
    Circuit tracers or signal tracers are used to troubleshoot circuits. They are relatively simple electrical testing instruments that enable electricians and other users to locate, trace and identify common electrical problems such as breakers, shorts...
  • Optical Time Domain Reflectometers (OTDR)-Image
    Optical Time Domain Reflectometers (OTDR) - (105 companies)
    Optical time domain reflectometers (OTDR) measure the elapsed time and intensity of light reflected along an optical fiber. They are useful tools for locating problems in an optical network as they can compute the distance to breaks or attenuation...
  • Circuit Protection Components-Image
    Circuit Protection Components - (418 companies)
    Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage...
  •  
    Closed Circuit Television Systems - (403 companies)
    Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some systems can record events and trigger alarms. Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some...
  •  
    Circuit Breaker Test Equipment - (13 companies)
    Circuit breaker test equipment tests and analyzes the function of circuit breakers to ensure they are operating properly and within specification. Circuit breakers prevent excessive current from traveling through a circuit by physically interrupting...
  •  
    PLC (Planar Lightwave Circuit) Splitters - (40 companies)
    PLC splitters, also known as planar lightwave circuit splitters, are designed to manage the power of optical signals through splitting and routing. PLC (planar lightwave circuit) splitters regulate the power of optical signals via splitting...
  •  
    Ground Fault Circuit Interrupters (GFCI) - (66 companies)
    Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices. Ground fault circuit interrupters (GFCI...
  •  
    Laser Drivers - (70 companies)
    ...and section regenerators. They provide adjustable laser bias and modulation currents, accept differential clock and data input signals, and may include an adjustable pulse-width control circuit to minimize pulse-width distortion. To interface with laser...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire