-
Supplier: SAE International
Description: oxygen back flow and prevent the ingestion of foreign matter that could cause contamination of the system. Note that some fill valves have integral supply line pressure regulators; for more information on supply line regulators, see AS 1248.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
-
Supplier: Beswick Engineering Co., Inc.
Description: "NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
- Regulator Type: Back Pressure Regulators
-
Supplier: Asahi/America, Inc.
Description: The V186 back pressure regulator maintains adequate upstream pressure as upstream pressure reduces from branch line cycling. The V186 may also be used as an inline pressure relief valve. The piston spring keeps the outlet closed until the set point
- Valve Size: 0.787402 to 2.4803163 inch
- Pressure Rating: 150 psi
- Port Size: 0.787402 to 2.4803163 inch
- Regulator Type: Back Pressure Regulators
-
Supplier: Asahi/America, Inc.
Description: 50mm (1-1/2'') PolyPure® V86 Back Pressure Regulator
- Valve Size: 1.5 inch
- Pressure Rating: 150 psi
- Port Size: 1.5 inch
- Regulator Type: Back Pressure Regulators
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3″ size provides settings 5 – 100 PSI.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Asahi/America, Inc.
Description: Excellent stability This product stabilizes medium pressure of the main line with fast response.
- Regulator Type: Back Pressure Regulators
- Features: Pneumatic
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume)
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Including PTFE, Polyimide, SS316, and glass reinforced PTFE Chemical Compatibility: Can be configured to meet your aggressive chemistry Each of these standard Instrument Series models is based on our patented Equilibar precision back pressure regulator (BPR) technology. These
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: Control pressure up to 150 psig and as low as inches of water column
- Valve Size: 0.25 inch
- Media Temperature: -40 to 200 F
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: IDEX Health & Science
Description: Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes (1) P-765 BPR Cartridge (2) P-250 Ferrules
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: ControlAir LLC
Description: The Type-700BP Back Pressure Regulator is a high flow, highly accurate pneumatic relief valve with an adjustable set point. It's primary function is to provide protection against over pressurization in the downstream portion of a pneumatic system. This precision unit is capable
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.5 inch
- Controlled Pressure Range: 0 to 150 psi
-
Supplier: IDEX Health & Science
Description: Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. It has a pressure setting of 500 psi (34 bar). It comes with (1) P-765
- Pressure Rating: 500 psi
- Regulator Type: Back Pressure Regulators
- Features: Stainless Steel
-
Description: TESCOM™ 44-2500 Series is a general purpose backpressure regulator.
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ 54-2700 Series high flow backpressure regulator is designed for up to 1000 PSIG [69 PSIG] control pressure. This regulator has a Vespel® seat that allows for hydraulic or pneumatic service. Optional with air load for use with the TESCOM ER3000 electropneumatic
- Valve Size: 1 inch
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 1 inch
-
Supplier: IDEX Health & Science
Description: Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our standard BRP Holders and creates a back pressure of 250 psi (17 bar). It is
- Pressure Rating: 250 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK, Stainless Steel
-
Description: TESCOM™ 26-1700F Series backpressure regulators come with welded flanges according to EN 1092 and are suitable for gas or liquid service. Ideal for use in pilot plants in chemical industry and in reactor or vessel applications.
- Controlled Pressure Range: 5 to 500 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: IDEX Health & Science
Description: Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has a gold plated stainless steel spring delivering reliable usage. Our cartridge can
- Pressure Rating: 40 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK, Stainless Steel
-
Description: TESCOM™ 44-2900 Series backpressure regulator is designed to be compact, extremely sensitive and for industrial gases with flows up to 20 SCFM. Convoluted stainless steel diaphragm provides excellent sensitivity and repeatability; metal to metal diaphragm seal minimizes the potential for
- Controlled Pressure Range: 0 to 150 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: The Type 7200BP Back Pressure Regulator is a high flow, highly accurate and repeatable pneumatic relief valve with an adjustable set point. It is a normally closed valve that will remain closed until the pressure at the inlet exceeds the regulator’s set point. When
- Valve Size: 0.25 to 0.75 inch
- Flow (Cv): 4.6 to 7.5
- Pressure Rating: 250 psi
- Port Size: 0.25 to 0.75 inch
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies
- Regulator Type: Back Pressure Regulators
-
Supplier: HORIBA Instruments, Inc.
Description: The high performance auto pressure regulator UR-Z700 Series has electronic regulators with high-precision pressure sensors and high resolution, fast response piezo actuator valves. They control the pressure relative to the external control signal that they receive.
- Controlled Pressure Range: 1.08777629517898 to 137.784997389337 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Restek
Description: Backpressure regulators can improve detector performance by preventing bubble formation in the detector flow cell. They also are useful in post-column reaction lines and between detectors and fraction collectors in preparatory work. Regulators are superior to more specific alternative
- Controlled Pressure Range: 7 to 75 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Port Size: 0.0625 to 0.25 inch
-
Supplier: Armstrong International
Description: The GP-2000R is a high-performance externally piloted throttling back-pressure valve for large capacity applications. Typical applications would include systems using flash steam for low-pressure heating or processes. The GP-2000R valve will function to maintain a constant
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 200 psi
- Controlled Pressure Range: 3 to 200 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve that reduces the input pressure of a fluid to a desired value at its output. It is a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
• Diaphragm type shut-off vlaves • Suitable for inlet pressure up to 100 bar • Tested for use with oxygen Typical Applications • Component Testing (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Regenerative fuel cell engineering - FY99
The cathode exhaust passes through an exhaust condenser, water knock-out drum, and then a back pressure regulator to the oxygen vent line.
-
Effects of LWR environments on fatigue life of carbon and low-alloy steels
…high-pressure pump Check valve Heat exchanger Preheat exchanger Pipe autoclave Fatigue test specimen MTS hydraulic colletgrips MTSload cell DisplacementLVDT MTS hydraulic actuator ECP cell Platinum electrode Specimenelectrode Reference electrode Mity Mite back - pressure regulator Orbisphere dissolved oxygen meter MTS electrohydraulic controls .
-
Singlet‐Oxygen Oxidation of 5‐Hydroxymethylfurfural in Continuous Flow
The increased oxygen flow rates destabilized the back pressure regulator , re- sulting in fluctuating flow re- gimes, .
-
Rate of heat release measurement using the Cone Calorimeter
After the oxygen analyser is an absolute back pressure regulator to avoid any effects on the precise oxygen measurement from barometric pressure.
-
Biological and Physical-Chemical Life Support Systems Integration - Results of the Lunar Mars Life Support Phase III Test
The system consists of a regenerative heat exchanger, heater, two reactor shells in series, an oxygen mass flow controller, and back pressure regulator .
-
Chapter 26-Environmental Cracking-Corrosion Fatigue
16, Relerenoe electrode 17. back - pressure regulator 18, Orblsphere dissolved oxygen meter 19+ ek~,trohydraulic controls .
-
The Oxygen‐Mediated Synthesis of 1,3‐Butadiynes in Continuous Flow: Using Teflon AF‐2400 to Effect Gas/Liquid Contact
We chose to assay this indirectly, by measuring the oxygen outgassing from solution downstream of the back - pressure regulator .
-
Effects of Thermal Aging on Material Properties, Stress Corrosion Cracking, and Fracture Toughness of AISI 316L Weld Metal
…pressurization, temperature, and chemistry control sys- tem maintained the sample and surrounding water at 561 K (288 °C) and, with the assistance of a charging pump and back pressure regulator , at 7.5 MPa and a dissolved oxygen concentration of 300 ppb.
-
The effect of thermal aging and boiling water reactor environment on Type 316L stainless steel welds
An autoclave maintained the sample and surrounding water at 288*C and, with the assistance of a charging pump and back pressure regulator , at 10.5 MPa and a dissolved oxygen concentration of 300 ppb.
-
Stress corrosion cracking and crack tip characterization of Alloy X-750 in light water reactor environments
System pressure was controlled with a back - pressure regulator then measured for conductivity and dissolved oxygen using a Thornton 770Max multi-channel analyzer.
Indicates content that may require registration and/or purchase.