Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GasLab
Description: mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002 Oxygen
-
Supplier: CO2Meter.com
Description: The Oxygen Deficiency Depletion Safety Alarm and Horn Strobes (formerly known as the RAD-0002-ZR) is a 0-23% room oxygen monitor designed to protect staff from oxygen depletion. This device is designed to be mounted near nitrogen, argon, helium or other inert gas
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: GasLab
Description: nitrous oxide, helium, argon or any inert gas. The Oxygen Depletion Alarm uses an accurate, long-life sensor that requires no calibration and is maintenance free for 10+ years. The 25% oxygen sensor can also be used as an oxygen enrichment alarm to detect
-
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor anywhere inert gases are stored or used. The sensor benefits from lower power requirements than
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: Process Sensing Technologies USA
Description: Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be
- Operating Humidity: 0 to 99 %
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen
-
Supplier: Process Sensing Technologies USA
Description: dioxide oxygen sensor offer a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see
-
Supplier: GasLab
Description: Board must be purchased separately for complete sensor system. OXY-O2S-FR-T2-18BM-C - Zirconia Probe - 28mm zirconium dioxide oxygen sensor with threaded probe for easy installation. Cable 1m (39.4 in.) OXY-LC-A25-455 Oxygen Sensor Interface Board - 0.1-25%
-
Supplier: GasLab
Description: GasLab's SAN-20 Personal Oxygen Safety Monitor is a wearable or hand-held personal oxygen level safety meter designed to monitor ambient air oxygen levels in real time. It is designed to protect workers in enclosed spaces around bulk gas storage, underground, below deck in
-
Supplier: SST Sensing Ltd.
Description: sample gas management and offers flexible sensor placement. Leveraging patented non-depleting technology, SST has developed a suite of sensors with extended lifespans, outperforming traditional galvanic sensors in similar applications. Each LuminOx oxygen sensor
- Operating Temperature: 50 to 113 F
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: applications. The spacer not only insulates the PCB from the heat generated by the sensor, but also provides clearance for sealing the sensor with an O-ring against a manifold in flow-through setups. SST’s miniature zirconia oxygen sensors feature a distinctive
- Operating Temperature: -58 to 122 F
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: to SST’s in-house engineering support for application and validation guidanceSensor board sold separately Manufactured by SST, the LuminOx series comprises factory-calibrated optical oxygen sensors that employ a luminescence-based technique to accurately measure gaseous oxygen
- Operating Temperature: -22 to 140 F
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm
- Operating Temperature: -148 to 482 F
- Gas Types: Oxygen (O2)
-
Supplier: Det-Tronics
Description: The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: DOD Technologies Inc.
Description: The versatile PS-8 Single Point Gas Detector monitors a wide range of toxic and combustible gases, as well as oxygen depletion. This reliable system employs electrochemical, hot-wire and galvanic detection principles utilizing gas-specific sensors. The PS-8 offers over 125
- Operating Temperature: 40 to 104 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
Find Suppliers by Category Top
Featured Products Top
-
Wastwater Treatment Water purification and wastewater treatment processes produce a wide variety of toxic and combustible gas hazards that must be monitored on a continuous basis. Toxic gases also can build up in confined spaces, depleting oxygen and making those locations (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Additive depletion (ZDDP) V Total Acid Number (TAN) for NatGas engines and lube oils (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
uninterrupted gas supply in various applications, such as laboratories, industrial processes, and medical facilities. This system automatically switches between gas cylinders or sources when the primary supply is depleted, eliminating downtime and manual intervention. The system typically (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Oxygen Depletion Sensor vs. Carbon Monoxide Detector
If you own a propane space heater, a vent-free heater or a vent-free fireplace, chances are it has an oxygen depletion sensor (ODS). These sensors are added to shut the fuel off if the oxygen level in the air gets too low.
-
Oxygen Depletion Sensor Applications
The term "oxygen depletion" is used to refer to any amount of oxygen less than 21% oxygen by volume in fresh air. The "sensor" is the device that measures those oxygen levels.
-
Non-depleting Oxygen Sensor Technology Versus Electrochemical Oxygen Sensing
In this interview, AZoSensors talks to Andrew Cumming of SST Sensing about the differences, and respective benefits, between electrochemical oxygen sensing technology and non-depleting oxygen sensor technology.
-
LuminOx Outperforms Electrochemical Oxygen Sensors
Oxygen detection has historically relied on electrochemical technologies based on the depletion of lead. Increased demand and growing legislative and commercial restrictions have driven an alternative product development from SST sensing. LuminOx is a compact fluorescence based sensor with built-in
More Information Top
-
Impacts of Imported Liquefied Natural Gas on Residential Appliance Components: Literature Review
• Controls and safety devices: In rare cases, it is plausible that elevated temperatures may affect thermal cut-off switches, or flame lifting could incapacitate oxygen depletion sensors .
-
States > Connecticut > State > Statutes > Title 29 - Public Safety and State Police > [CGS 541] 541 - Building‚ Fire and Demolition Codes. Fire Marshals ...
(a) No unvented fuel-burning room heater shall be used in any residence other than a single-family residence unless such heater is fueled by natural gas or propane and is equipped with an oxygen depletion sensor .
-
Federal Register > Monday, February 9, 2015 > [80 FR 7082] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Hearth Products
In the case of an unvented hearth product, the standing pilot provides a means for ensuring that oxygen levels in the room remain at a safe level through incorporation of an oxygen depletion sensor .
-
Measured concentrations of combustion gases from the use of unvented gas fireplaces
Because of changes in technology (primarily the addition of oxygen depletion sensors and the lack of air shutters), the studies most closely associated to the study presented here are not directly comparable.
Indicates content that may require registration and/or purchase.