Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: sensor that holds a 55mm long length for easy install. OXY-LC-A25-455 Oxygen Sensor Interface Board - offers a complete 0-25% oxygen measurement solution, removing the need for customers to develop their own electronics. OXY-LC-V25-455 Oxygen Sensor
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Instrumentation Northwest, Inc.
Description: The Aquistar® Dissolved Oxygen (DO) sensor represents the next generation in trouble-free oxygen-sensing design. Utilizing fluorescence of a stable, immobilized ruthenium-based film matrix, the sensor employs precision optical transmission and detection to measure
-
Supplier: Analytical Industries Inc.
Description: GPR-2500 GB Series Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Overview This reliable electrochemical galvanic oxygen sensor is designed for accurate measurement of oxygen levels from 0–25%, offering leak-free construction, excellent
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
-
Supplier: Sensore Electronic GmbH
Description: its robust Yttrium-Stabilised Zirconia technology, the Sensore SO-A0-XXX Micro Oxygen Sensor provides reliable performance for applications including furnace atmosphere monitoring, ambient oxygen measurement, and other critical process controls requiring accurate oxygen
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Industries - GPR-2500 GB Analytical Industries - GPR-28 Analytical Industries - GPR-2800 A(IS) Series Overview The GPR-11-60 is a reliable electrochemical galvanic oxygen sensor designed for accurate measurement of oxygen levels from 0–25%. Engineered for simplicity and
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or
- Oxygen Range: 0.0001 to 20 ppm
- Accuracy: 5 % FS
- Maximum Diameter / Width: 1 inch
- Maximum Length: 5.63 inch
-
Supplier: Analytical Industries Inc.
Description: GPR-2000 Analytical Industries - GPR-2500 Analytical Industries - GPR-2900 Overview This electrochemical galvanic oxygen sensor is engineered for stable and precise measurement of oxygen levels between 0 and 25%, delivering high stability and accuracy in demanding
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - 4 pin Molex Industrial oxygen sensor for use in Analytical Industries GPR-1500 GB remote
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional measurement
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: CO2Meter.com
Description: The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds a RS485 Modbus RTU USB FTDI cable, a 120VAC wall adapter and our free
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: respirometers, algae or aquatic applications. It can even measure the oxygen level in a fish tank or a tank of gasoline. Features Measure oxygen level in gas or liquid models Measure from 0ppb to 100% oxygen (depends on model) Optical sensor not sensitive to
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Sensore Electronic GmbH
Description: Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: zirconia oxygen sensor and dry electrolyte cell ensure consistent performance even in challenging conditions, preventing poor oxygen control. Whether it's ambient oxygen monitoring in security technology or oxygen monitoring in electrical sectors, this
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Pem-Tech, Inc.
Description: Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: GasLab
Description: The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Accuracy at low oxygen level. METTLER TOLEDO’s InPro6900i is the intelligent counterpart for the InPro6900, the proven standard especially in food and beverage applications for low oxygen concentrations. The special electrode design with guard ring around the cathode together
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
- Cell Type: Polarographic
-
Supplier: GasLab
Description: The LuminOX LOX-02-F Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of lower power requirements and a longer lifespan than typical oxygen sensors. This sensor
-
Supplier: Pem-Tech, Inc.
Description: Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel
- Operating Temperature: -4 to 113 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Angst+Pfister Sensors and Power
Description: Product type Gas sensor moduleMeasuring range 0-25 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal Rx/Tx, 3.3 V TTL levelFeatures Zirconia, long lifetimeSupplier Angst+Pfister Sensors and Power
- Electrical Outputs: Analog Voltage
-
Supplier: Pem-Tech, Inc.
Description: user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof
- Operating Temperature: 14 to 150 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: GasLab
Description: The AlphaSense O2-A2 oxygen sensor is a replacement sensor for hand-held gas detectors that use an O2-A2 sensor. Features Electrochemical (EC) sensor designed to last for up to 2 years Good pressure and temperature independence Small, compact & maintenance free The
-
Supplier: Process Sensing Technologies USA
Description: These oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated, providing an immediate warning of any failures. The sensor is housed in a short probe with an
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: Process Sensing Technologies USA
Description: Developed and manufactured by SST, the LuminOx family is a range of factory calibrated oxygen sensors that measure gaseous oxygen levels using luminescence-based optical technology. Oxygen sensing using this sensor enables oxygen concentration to be
- Operating Humidity: 0 to 99 %
-
Supplier: Process Sensing Technologies USA
Description: boilers, continuous emission monitoring systems and controlled atmosphere monitoring. SST’s range of Screwfit zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal
-
Supplier: Edgetech Instruments Inc.
Description: ranges between 0-100ppm, 0-1,000ppm, 0-10,000ppm of oxygen. 0-1% to 0-25% O2. Sensor The OxyTrans uses a special fuel cell to measure the oxygen concentration. The sensor meets the industrial requirements for accuracy, sensitivity, easy to use and operating life.
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the capability of measuring oxygen between 0 - 10,000 ppm or 0-25 % and
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
Find Suppliers by Category Top
Featured Products Top
-
Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level (read more)
Browse Level Sensors Datasheets for Sensata Technologies -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Designed for the FL900 and FL1500 Flow Loggers, the US9000 delivers continuous level measurement without contacting the flow stream and minimizes sensor fouling when used in conjunction with flumes or weirs or as a redundant-level sensor alongside an area/velocity flow meter (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
BinMaster, a leading innovator in bulk material level measurement solutions, proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
Oxygen Depletion Sensor Applications
The term "oxygen depletion" is used to refer to any amount of oxygen less than 21% oxygen by volume in fresh air. The "sensor" is the device that measures those oxygen levels.
-
Oxygen Depletion Sensor vs. Carbon Monoxide Detector
If you own a propane space heater, a vent-free heater or a vent-free fireplace, chances are it has an oxygen depletion sensor (ODS). These sensors are added to shut the fuel off if the oxygen level in the air gets too low.
-
How Many Oxygen Sensors Does a Car Have?
on the oxygen level within the automotive exhaust system. The oxygen sensor is made of ceramics and includes a number of pores, which are electrodes coated in platinum and surrounded by a threaded casing. The sensor is effectively screwed into the exhaust pipe with half of it sticking out. Most sensors
-
The Ongoing Evolution of Oxygen Sensor Technology
Accurately ascertaining oxygen levels is essential in many applications within the industrial, agricultural, storage/transportation, automotive and medical sectors. While scope of applications is expanding, the performance requirements continue to rise.
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
-
Why Saffty's Oxygen Monitor Sensor Is Crucial For Anesthesia Equipment?
As a medical professional, you know that safety is paramount when it comes to patient care. In anesthesia equipment, one of the most critical components for ensuring safety is the oxygen monitor sensor. This tiny but mighty device plays a vital role in monitoring the levels of oxygen in patients
-
New Low Oxygen Monitor and Alarm for Cold Applications
This low-oxygen safety monitor and alarm uses a sensor capable of measuring potentially dangerous oxygen levels in freezers and other low temperature applications.
-
Room Oxygen Monitor and Alarm for Cold Storage Applications
Room oxygen monitor detects oxygen deficiency in refrigerators and freezers down to -50°C. Gaslab's RAD-0002-ZR is a fixed, wall-mount low oxygen safety monitor and alarm using a sensor capable of measuring potentially dangerous oxygen levels in freezers and other cold storage applications
More Information Top
-
Chip-level solid state optical waveguide chemical sensor for detecting and measuring hydrocarbons
4.3 Chip- level oxygen sensor .
-
From Offline toward Real Time: A Hybrid Systems Model Checking and CPS Codesign Approach for Medical Device Plug-and-Play Collaborations
O2 Sensor: the patient’s trachea oxygen level sensor .
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
On the Development of Using the Non-Invasive Blood Oxygen Level Sensor for Quantifying Hemoglobin Concentration . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Object-Oriented User Interfaces for Personalized Mobile Learning
User Blood Oxygen Level Sensor . . . . . . . . . . . . . . .
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue3/Version-6/E09363138.pdf
2.1.2 Heart Rate and Blood Oxygen Level Sensor .
-
Molecular Epidemiology: Applications in Cancer and Other Human Diseases
If nitrogen freezers are used, oxygen level sensors must be in place to monitor the ambient oxygen level.
-
http://dspace.mit.edu/bitstream/handle/1721.1/86421/878536832-MIT.pdf?sequence=2
In experimental tokamaks like Alcator C-Mod, this includes door interlocks, oxygen level sensors , etc.
-
International Astronautical Congress (IAF) > Augmented Reality as a Tool in a Mars Colonization Effort
Examples for Mars use would include suit/vehicle mounted stereo LIDAR systems, vital sign monitors, oxygen level sensors , fuel levels, etc.
Indicates content that may require registration and/or purchase.