-
Supplier: Cleaver-Brooks
Description: which houses the PLC, and an actuator or VSD system, which trims either the fuel or air flow. Design options include the custom CB O2 Probe and industrial O2 probes such as Yokogawa. A variable-speed drive is used to provide fuel or air trim. The CB Accu-Trim works with standard
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: GasLab
Description: SST Sensing's OXY-GAP-100 Gas Analyzer Probe is designed to monitor the oxygen content within flue or stack gases making it a complete solution for combustion optimization and burner/boiler trim applications. Features RS485 Modbus RTU, relay, analog outputs Pressure and temperature
-
Supplier: ASTM International
Description: Dupont, Barycote 601, or other lubricants compatible with oxygen service. Valves shall be constructed to minimize the possibility of initiating ignition in gaseous oxygen service. Valves shall be constructed to minimize oxygen escape in the event of an internal or external fire.
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe style valves for use in gas (except oxygen gas), and hydraulic systems. These valves may be used for on-off,
-
Supplier: ASTM International
Description: This specification covers the design, construction, testing, and operating requirements for hand operated, quick-change cartridge trim, in-line body and angle-body, globe-style valves for use in gas (except oxygen gas) and hydraulic systems. These valves may be used for on-off, and/or
-
Supplier: Mid-Mountain Materials, Inc.
Description: 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: INDECK Power Equipment Company
Description: Positioning Parallel Positioning Parallel Positioning with Position Feedback Fully Metered/Cross-Limited Oxygen/NOx/CO Trim Single and Three Element Level Control Fuels: Natural Gas #2 – #6 Oil Hydrogen Liquid and Gaseous Waste Fuels Single, Dual, Multiple and Combination Firing
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Methane (CH4) / Natural Gas, Nitrogen Oxides (NxOx), Oxygen (O2)
- Features: Controller, Hazardous Environments
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: HAVE, Inc.
Description: braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim andterminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely
-
Supplier: HAVE, Inc.
Description: braid shield. In addition, X-Band also remains easy to prep and terminate. The insulation and jacket are both easy to score, break, and strip; the tight weave braided shield is easy to trim and terminate via the drain wire. Features & Benefits Ultra-flexible 24 AWG, Oxygen-free, Finely
-
Supplier: Cole-Parmer
Description: engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel trim (2 each), and oxygen sensor output voltage (8 each). Requires
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: monitored include emissions readiness, RPM, throttle position, engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel trim (2
- Data Acquisition: Datalogger / Recorder
-
Multiconductor Cables - Gepco XB408 24AWG X-Band 8-Pair Audio Snake Cable - 1000ft -- GEPXB408-1000FSupplier: HAVE, Inc.
Description: 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after repeated
-
Supplier: HAVE, Inc.
Description: Copper, 99.999% Oxygen-Free, Tightly Twisted for superior Balancing and Noise Rejection. Dielectric: Unique hard cell foam dielectric reduces high frequency absorption. Easy to cut and strip with minimal wick-back when soldering. Shield: 95% Copper Braid. Durable - Shield will not open after
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Technical Books - The Corrosion of Duplex Stainless Steels: A Practical Guide for Engineers -- 37636Supplier: AMPP Resources
Description: Duplex stainless steels (DSSs) were first invented in the early part of the 20th century, but it was not until the 1970s and 80s, with the introduction of argon oxygen decarburization (AOD) melting and the recognition of the benefits of nitrogen additions, that DSSs became attractive for
-
Supplier: Cessna Aircraft Company
Description: Engine Power Levers Flap-Control Handle Speed Brake Control Handle Engine Start Control Aileron Trim Control Rudder Trim Control Secondary Elevator Trim Control Installed Beneath Tilt Panel: Emergency Brake Handle Control Lock Parking Brake Handle Installed in Floor Aft of
-
Supplier: Polyplastics USA, Inc.
Description: homopolymer is formed solely from carbon-oxygen bonds in the main chain, while the copolymer also includes carbon-carbon bonds in the main chain. The properties and functions of homopolymers and copolymers differ on account of the differences in molecular structure. 1. The thermal stability
- Deflection Temperature (@ 264 psi, 1.8 MPa): 203 F
- Coeff. of Thermal Expansion (CTE): 66.66666666666667 µin/in-F
- Tensile Strength (Break): 8,992.28404014621 psi
- Elongation: 35 %
Find Suppliers by Category Top
Featured Products Top
-
content of the steel allows the formation of a tough, adherent, invisible, corrosion-resisting chromium oxide film on the steel surface. If damaged mechanically or chemically, this film is self-healing, provided that oxygen, even in very small amounts, is present. Higher chromium levels and added elements (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
formation of a tough, adherent, invisible, corrosion-resisting chromium oxide film on the steel surface. If damaged mechanically or chemically, this film is self-healing, provided that oxygen, even in very small amounts, is present. The corrosion resistance and other useful properties of the steel are (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
formation of a tough, adherent, invisible, corrosion-resisting chromium oxide film on the steel surface. If damaged mechanically or chemically, this film is self-healing, provided that oxygen, even in very small amounts, is present. The corrosion resistance and other useful properties of the steel (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
formation of a tough, adherent, invisible, corrosion-resisting chromium oxide film on the steel surface. If damaged mechanically or chemically, this film is self-healing, provided that oxygen, even in very small amounts, is present. The corrosion resistance and other useful properties of the steel (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Federal Register > Friday, February 1, 2013 > [78 FR 7488] National Emission Standards for Hazardous Air Pollutants for Area Sources: Industrial, Commercial, a...
…subcategories in the March 2011 final rule, we are establishing subcategories for seasonal boilers, limited-use boilers, oil-fired boilers with heat input capacity of equal to or less than 5 MMBtu/hr, and certain boilers that use a continuous oxygen trim system.
-
ISA CNTRL BOILR - The Control of Boilers
…is shown in controller (a), (b), and multiplier (d)_ The multiplier modifies the boiler demand signal, which is the set point for feedwater flow _ The proper combustion conditions are obtained with the final percent oxygen trimming signal that is developed…
-
Federal Register > Thursday, January 31, 2013 > [78 FR 7138] National Emission Standards for Hazardous Air Pollutants for Major Sources: Industrial, Commercial...
• Establishing a full-load stack test requirement for carbon monoxide coupled with continuous oxygen ( oxygen trim ) monitoring.
-
Federal Register > Thursday, February 7, 2013 > [78 FR 9112] Commercial and Industrial Solid Waste Incineration Units: Reconsideration and Final Amendments; No...
(2) You must operate the oxygen trim system within compliance with paragraph (w)(3) of this section at all times.
-
Federal Register > Friday, December 23, 2011 > [76 FR 80452] Commercial and Industrial Solid Waste Incineration Units: Reconsideration and Proposed Amendments;...
We are therefore proposing revisions to the continuous oxygen monitoring provisions in today's action that would afford the ability for existing sources to use their current oxygen analyzer and oxygen trim systems to demonstrate continuous compliance.
-
Federal Register > Friday, December 23, 2011 > [76 FR 80598] National Emission Standards for Hazardous Air Pollutants for Major Sources: Industrial, Commercial...
• Establishing a full-load stack test requirement for carbon monoxide coupled with continuous oxygen ( oxygen trim ) monitoring.
-
Federal Register > Wednesday, January 21, 2015 > [80 FR 3018] Standards of Performance for New Stationary Sources and Emission Guidelines for Existing Sources:...
• Revise the definition of " Oxygen trim system" to include draft controller and to clarify that it is a system that maintains the desired excess air level over the operating load range.
-
DOE/Industrial Technologies Program
DOE Award Number DE-FG36-05GO15099
Plant Wide Energy Efficiency Assessment
Pilgrims Pride Corporation – Mt Pleasant Facility
ECM PC1: Implement automatic oxygen trim controllers...................................................26 ECM PC2: Implement heat recovery from boiler stacks.....................................................29 ECM PC3: Reduce boiler blowdown..................................................................................30 ECM PC4: Reduce boiler shell losses ...............................................................................30 ECM PC5: Implement blowdown heat recovery.................................................................30 ECM PC6: Reduce steam leaks…
-
ENERGY SAVINGS AND EMISSION REDUCTIONS IN INDUSTRIAL BOILERS
Flue gas energy savings for oxygen trim system has been estimated and found to be 549,310,130 GJ for 16.9% of excess air reduction with payback period less than a day.
Indicates content that may require registration and/or purchase.