-
Supplier: U.S. Plastic Corporation
Description: 5/32" Diameter x 48" Long CPVC Welding Rod (approximately 110' per Lb.)
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: 5/32" Dia. x 48" L Transparent PVC-1 Welding Rod (approximately 85' per Lb.)
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: 5/32" HDPE Oval Welding Rod (approximately 170' per lb. coil)
- Features: Specialty / Other
-
-
Supplier: Plastifab Industries
Description: It is used extensively in all walks of life, from food packaging to home construction. Its excellent strength-to-weight ratio and superior flame resistance, coupled with its low cost, make it the material of choice for the most demanding applications. Polyvinyl chloride (PVC) or "vinyl" is usually
- Chemical System: Polyvinyl Chloride (PVC)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Accuris
Description: Specification for Solid Surfacing Welding Rods and Electrodes
-
Supplier: Accuris
Description: Specification for Composite Surfacing Welding Rods and Electrodes
-
Supplier: Accuris
Description: SPECIFICATION FOR IRON AND STEEL OXYFUEL GAS WELDING RODS
-
Supplier: Accuris
Description: Specification for Magnesium Alloy Welding Rods and Bare Electrodes
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes classification requirements for aluminum and aluminum alloy bare welding rods for use with the oxyfuel gas, gas tungsten arc, and plasma arc welding processes, and bare electrodes for use with the gas metal arc welding process.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: American Welding Society (AWS)
Description: Essential to todays purchaser. Learn to state clearly, concisely, and completely the required filler metal specification, including the heat, lot, testing, and certification requirements. ANSI Approved. ISBN 0-87171-242-3 (Historical Photocopy)
-
Supplier: Newark, An Avnet Company
Description: WELDED BEAM ATTCH ROD SZ 5/8IN BLK
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classifications of copper and copper-alloy electrodes and rods for gas shielded metal arc, gas shielded tungsten arc, and plasma arc welding. Classification is based on chemical composition of the filler metal. Additional requirements
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of zirconium and zirconium alloy electrodes and rods for gas metal arc welding, gas tungsten arc welding, and plasma arc welding. The compositions specified for each classification represent the latest
-
Supplier: Plastifab Industries
Description: PP, a polyolefin, is a thermoplastic made by the polymerization of propylene gas, a by-product of petroleum refining. Various techniques can vary the physical, chemical or mechanical properties of PP. PP offers a good balance of thermal, chemical and electrical properties with moderate strength. It
- Chemical System: Polypropylene (PP)
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: International Hydraulics
Description: 5" Bore, 12" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 12 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 24" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 24 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 16 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel Tube, Precision
- Stroke: 32 inch
- Rated Load/Force: 58,900 lbs
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: 1/5 lb. of Aluminum Tig Rod Details: Our 1/5 lb pack of aluminum rods are great for TIG welding! TA1100
- Welding Filler Types: Aluminum Alloy
- Features: Other
-
Supplier: Leister USA
Description: against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed for 4 - 5 mm welding rod
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: Features A self-fluxing alloy for copper to copper joining. Use where close fit-up cannot be maintained. Use All-State S-200 flux when joining brass or bronze metals. Additional sizes available upon request. Tip of rod colored light blue.
- Melting Range: 1,190 to 1,485 F
- Welding Filler Types: Copper / Copper Alloy
- Braze Alloy: Copper Alloy Braze
- Features: Other
-
Supplier: Leister USA
Description: against cold-starts 360° rotatable welding shoe, handle can be mounted in two positions (L or R) Twist-free rod feed
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Radwell International
Description: (PRICE/5LB BOX), WELDING ELECTRODE, CHAMFER ROD, 3/32IN, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Pin-Eye Mount Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Heavy-duty Welded Construction Top Ports Top Quality Seals 3 Year Warranty Painted Red
- Stroke: 10 inch
- Bore Size: 3.5 inch
- Shaft Diameter: 1.75 inch
-
Supplier: Detroit Torch & Mfg. Co.
Description: Overview: 1/5 lb. of Stainless Steel Tig Rod Details: TSS308
- Features: Other
- Welding Filler Types: Steel - Stainless
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump, metering pump, air conditioning motor and welding
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Nitride Rod Description: Silicon Nitride Rod is a commonly used ceramic material in the metallurgical industry due to the even performance in high temperature. Silicon Nitride Rod has excellent thermal shock resistance due to the microstructure. The creep and oxidation
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
-
Supplier: Ritmo America, LLC
Description: area. It is capable of up to 11Ibs/h of extruded material. Rod Ø 5/32” - 3/16” Backlight display Welding area spot light LEDs Output regulator (for back handle and Pistol grip) Temperature control safety system cold start control Built - in blower - Double T° controller for blower and
- Features: 208-230 / 240V 60 Hz, Other Brazing / Soldering Unit
- Equipment Type: Complete System, Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 10 inch
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: tecsis LP
Description: Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless steel
- Force / Load Rating: 2,000 to 200,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 28 inch
- Bore Size: 2.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Blue Zirconia Ceramic Welding Pin Blue Zirconia Ceramic material is a type of common used material for ceramic welding pin as its good mechanical strength , wearable durabily with long service life. Zirconia Ceramic pin surface can be polished with high shinny surface . It is high
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year Warranty Standard Color is
- Stroke: 20 inch
- Bore Size: 3.5 inch
- Shaft Diameter: 1.75 inch
Find Suppliers by Category Top
Featured Products Top
-
Finishes Stainless steels are a versatile alloy of iron widely used throughout the industrial world in countless applications. The alloy is well-known for its high corrosion resistance due to its minimum 10.5% chromium content by weight. But it is more familiar as that shiny, silver (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
core rod. Inside the body of the LVDT there is a primary coil (in the centre) and two secondary coils (at either end); the position of the core varies the induction into the two secondary coils. External or internal electronics then converts this signal into a dc output proportional to position of the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Low-cycle fatigue in welds
The filler rod used was P5 ; the welds were made by a certified welder at the plant of a firm specializing in the con- struction of pressure vessels.
-
Fundamentals of Applied Dynamics
P5 .30 The body C consists of a cylinder welded to a rod , with the indicated dimensions.
-
CR4 - Thread: Keeping of E7018 Electrode in Open Air
Start on tabs first and when you get into the bevel the rod is burned a good … … A pipe 6Gtest start above a tack come down,start your puddle and weld up into were … Most of the pipelines that I was on used P5 /1/8th for the stringer beads and hot …
-
ZNI9
Latheturnings with highspeed and non-ferrous tools are 35 w P5 fr. per min.; speeds with cemented … … it should be completely removed before the machined parr is apaed w elevated tempemmres, as in welding . Forms Available: Rods , bars, places, sheets, srrips, wire, tubing, and asrings.
-
Four methods for determining the composition of trace radioactive
surface contamination of low-radioactivity metal
The remaining 109 cm is strung with wire and filled with P5 gas (95 % Ar, 5 … The three regions are separated from each other by stainless steel walls welded into an outer stainless … … special low-radioactivity materials were used, with the exception of non-thoriated welding rods and electrodes, and …
-
Experience with the installation of drilled castled pipes
Reinforcing cages 14 m long, which were welded from 12 longitudinal rods 32 mm in diameter, were lowered into the drilled holes for installation of the reinforced-concrete piles. A Grade P5 mix fulfilling the requirements of GOST 7473-94 with a workability-retention time of …
-
Corrosion of materials and scaling in low-salinity East Mesa geothermal brines
80 pipe. i n P5 t o transport the large volumes of low-pressure steam from the … … a l ports (approximately 2 inches high) constructed from 2-inch diameter pipe welded a t right … A 3/8-inch-diameter rod formed part of each sample holder. sample was secured t o the …
-
ZNI510
Table 2 Recommended Amperage Ranges vs. Electrode Diameter -.ia. fz %: %6 K.- p5 Ni- Rod 55X provides welds with good color match and machinability.
-
Innsbrucker mixing construction technology on the Büro‐ and business building St. Marx of the T‐Mobile in Vienna
In the train of internal plan controls, it was determined that P5 was connected the train diagonal the gable wall, corner support, in axis … … and the edge longitudinal carrier indeed through the tube gelding between train rod and corner support and … Alternatively, following gain measures zurAusführung came: - detection of the weld seam of the gelding of the tube …
-
LIQUID METAL ENGINEERING CENTER (LMEC) QUARTERLY TECHNICAL PROGRESS REPORT, JANUARY--MARCH 1968.
Valve P5 -VC-620 (located between the condensate storage tank and No. 2 It appears that a piece of weld rod , o r something similar, had been .
Indicates content that may require registration and/or purchase.