Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: converter, boost converter, power rail, N-Channel, Buck, 15 A, LGA, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
- Input Voltage (VIN): 24 volts
- Operating Temperature: -55 C
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with
- Features: Other
- Polarity: P-Channel
-
Supplier: Microchip Technology, Inc.
Description: reference N-Channel MOSFET. The high-side driver is designed to drive a floating N-Channel MOSFET. since the N-Channel is floating, this output needs to be able to handle the high voltages required to fully turn on the high-side MOSFET. An external bootstrap
- Features: MOSFET
-
-
Supplier: Littelfuse, Inc.
Description: pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power
- Features: Other
- Polarity: P-Channel
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with
- Features: Other
- Polarity: P-Channel
- Package Type: TO-247
-
Supplier: Littelfuse, Inc.
Description: P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with
- Features: Other
- Polarity: P-Channel
- Package Type: TO-247
-
Supplier: Renesas Electronics Corporation
Description: The ISL6208 and ISL6208B are high frequency, dual MOSFET drivers, optimized to drive two N-Channel power MOSFETs in a synchronous-rectified buck converter topology. They are especially suited for mobile computing applications that require high efficiency and
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL95808 is a high frequency, dual MOSFET driver with low shutdown current, optimized to drive two N-Channel power MOSFETs in a synchronous-rectified buck converter topology. It is especially suited for mobile computing applications that require high efficiency
- Production Status: Full Production
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9702T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA
- Output Voltage (Volt): 1 to 32 volts
- Input Voltage (VIN): 8 to 35 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9103, ISL9103A includes a pair of low ON-resistance P-Channel and N-Channel internal
- Regulated Output Voltage (Volt): 0.8 to 6 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.000032 amps
- Input Voltage (VIN): 2.7 to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal
- Regulated Output Voltage (Volt): 0.8 to 6 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.000032 amps
- Input Voltage (VIN): 2.7 to 6 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BD9703T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA
- Output Voltage (Volt): 1 to 32 volts
- Input Voltage (VIN): 8 to 35 volts
- Features: Other
-
IC Switching Voltage Regulators - 8V to 35V , 1.5A 1ch Buck Converter with Integrated FET -- BD9701TSupplier: ROHM Semiconductor USA, LLC
Description: BD9701T is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA
- Regulated Output Voltage (Volt): 1 to 32 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8 to 35 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9702T-V5 is a single-channel step-down switching regulator capable of PWM operation. It has a built-in P-Channel MOSFET making its efficiency high at small loads. It has lower power consumption because it is made under Bi-CMOS process. Its operating current is only 4mA
- Regulated Output Voltage (Volt): 1 to 32 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8 to 35 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-Channel, 600V, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 600V, 15A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair,
-
Supplier: Microchip Technology, Inc.
Description: The MIC2194 can implement all-ceramic capacitor solutions. The MIC2194 drives a high-side P-Channel MOSFET. A low output driver impedance of 2ω allows the MIC2194 to drive large external MOSFETs to generate a wide range of output currents. The MIC2194 can achieve maximum
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Infineon Technologies AG
Description: MOSFET IRFH8201 | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Designers who used this product also designed with IRLML6401 | P-Channel Power MOSFET IRLML2502TRPBF-1 | N-Channel Power MOSFET TDA21462 | Integrated Smart Power Stages
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 16 amps
- Type: DC/DC Converter
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 -- TDA38820Supplier: Infineon Technologies AG
Description: BSC093N15NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers BSC040N10NS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET BSZ086P03NS3 G | P-Channel Power MOSFET IPB039N10N3 G
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA
- Regulated Output Voltage (Volt): 0.6 to 6 volts
- Output Current (IOUT): 25 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 1106522-TDA21201-P7 Packaging: Tube/Rail Features: Bootstrap Circuit Applications: Synchronous Buck Converters Mounting: Through Hole Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO
- Supply Voltage: 9 to 15 volts
- Operating Temperature: -25 to 125 C
- Features: Other
- Packing Method: Tube
-
Supplier: Nexperia B.V.
Description: The NGD4300 is a high-performance gate driver designed to drive both high-side and low-side N-channel MOSFETs in a synchronous buck or a half-bridge configuration. The floating high-side driver can work with rail voltages up to 120 V and uses a bootstrap supply with an
- Operating Temperature: 125 C
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1103, by Advanced Linear Devices, is a monolithic dual N-channel and P-channel matched transistor pair designed for precision and versatility. The chip combines the power of N-channel and P-channel MOSFET pairs in one package. This dual configuration is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The onsemi NTTFD1D8N02P1E is a high-performance, dual N-channel power MOSFET designed to deliver superior efficiency and compactness for a wide range of applications. Featuring a small footprint of just 3.3 mm x 3.3 mm, this MOSFET is ideal for space (read more)
Browse Power Supplies Datasheets for DigiKey -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. Learn More See SAB P (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Application Note: Output Inductor Selection for the AAT115X Series Buck Converter
input. The AAT115X peak current mode control loop senses the current flowing through the high-side P-channel MOSFET and compares it to the output of the voltage loop error amplifier. Sufficient sensed current slope is important for good noise immunity and a wide duty cycle dynamic range. Moreover
More Information Top
-
Reliability assessment of some high side MOSFET drivers for buck converter
Figure 3 Buck converter with P - channel MOSFET and auxiliary switch .
-
Relevance of P-Channel MOSFETs in Current and Future Applications
The charging circuit is typically a buck converter with a P - Channel MOSFET as high side (HS) switch and an N-Channel MOSFET or a diode as low side (LS) switch.
-
1FEATURES
DESCRIPTION
The bq24702/bq24703 is designed primarily for control of a buck converter using a high side P - channel MOSFET device (SW, refer to Figure 2).
-
:: New Materials Zone ::
…designers reduce the size of dc-to-dc converters in the smallest handheld electronic systems, Siliconix incorporated, an 80.4%-owned subsidiary of Vishay Intertechnology, Inc. today announced the industry's first p - channel power MOSFET optimized for use in synchronous buck converters .
-
Low cost universal battery charger for wide range input voltage and wide range output voltage in portable applications
A high Vgs(max) P - channel MOSFET , M, was selected for the buck converter switch.
-
Optimized Design of Power Semiconductor Devices for DC-AC Royer Converter Topology in Case of CCFL Lighting Applications
The buck converter has been tested in the case a p - channel power MOSFET and a Schottky diode have been used, both integrated in the same package.
-
CMOS Integrated Switching Power Converters
Table 4.5 Buck converter power switches optimized design characteristics PMOS and P -driver design MOSFET channel width (Wpower_MOS) .
-
Improved breakdown-voltage complementary MOSFET in a 0.18µm standard CMOS process for switch mode power supply (SMPS) applications
And a p - channel improved-BV MOSFET as well as an n-channel should be suggested for power converters such as buck , boost and buck-boost which are core blocks in power management applications [7] at the same time.
-
Benefits of DMOS voltage scaling on synchronous buck regulator efficiency
For a Buck converter using a complementary half- bridge, the combined equivalent resistance of the P - channel switch and the N-channel rectifier MOSFETs depends on the duty factor.
-
A current-mode active clampling for boostrap circuit applied to DC/DC buck converters
In high-current DC/DC buck converters with integrated power switches, the option of n- channel MOSFET for the high-side (HS) transistor is more attractive than its p -type counterpart, as the corresponding layout demands less area for same on-resistance (RDSon…
Indicates content that may require registration and/or purchase.