-
Supplier: Milwaukee Electric Tool Corporation
Description: 17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK, CORD TYPE 9 FT FIXED
- Rotary Speed: 6,000 rpm
- Power: 3.5 HP
- Current: 15 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: 1A1 125*20*10*7 D64, 18m/s; Machine: Dn600 CNC tool grinder with 5-axis; Workpiece: four-flute end mill,f16*150mm, Carbide, Flute Length105mm, Center diameter 8mm, Front angel 15, Spiral angel 35; Feed rate: 75mm/min; Feed depth: 4mm; Result: Flutes are ground by one cut, no smoke and no
- Mounting: Bore / Center Mount
- Bond Type: Resin / Plastic
- Features: Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Gesswein Co., Inc.
Description: Can be used for many operations, including polishing, drilling, wax carving, bright cutting and grinding. Operates from 3,500 - Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures 5/8" diameter at the finger grips, 6-1/2" overall length.
- Rotary Speed: 3,500 to 35,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
-
Supplier: United Grinding Technologies Inc.
Description: The capabilities of the well proven Studer S36 has been expanded for production applications with a wheel head version for grinding wheels Ø 600 x 160mm (24” x 6,3”). The high drive power of 15kw in connection with the large grinding wheel now allows an efficient grinding of high precision
-
Supplier: Drake Manufacturing, Inc.
Description: Entrance and exit magazines hold 10 parts each. Part lengths from 500 to 750 mm and diameters from 25 to 35mm are easily accommodated. In addition to high production, the Drake Rack Mill produces a near grinder-like finish of 35 Ra on steering racks. An available power helix on the milling
-
Supplier: Marposs Corp
Description: grinder regulation keeping the product within the tolerance limits throughout production. Detailed statistical reports are processed and printed for each bundle of bars. It can be easily interfaced with a Computer to download measured data or to allow remote system programming. VERSIONS
-
Supplier: Mile-X Equipment, Inc.
Description: work on Freuhauf, Rockwell, Dana-Spicer, Meritor, Gunite, Brunner, Bendix & more. Mile-X has over 2,000 automotive tools and shop equipment items online. Round out your shop with Wilton bench vises, baldor grinders, Jet drill press, Branick strut compressors. Check out our OTC Products link
Find Suppliers by Category Top
More Information Top
-
Plastics
PA6-3-T-GF35 Upper mill polymer technique GmbH 397 Okiten (Dioki / HR) 208 Oldopal (Büfa reaction harze GmbH & …
-
Plastics and its properties
… caprolactam and maximally 20 Masse-% lauric lactam (Activator and catalyst of casting- PA6 ); carries for increase … b of properties of the BMG (reactions) • teilkristalliner thermoplastic kurzglasfaserverstärktes polyamide (PA 6-GF35 ), impact strength, Thermal + electrical + mechanical strength as well as stiffness, water absorption / - delivery, damping assets Mill abrasion .
-
Polymer Engineering
b of properties of the BMG (reactions) thermoplastic kurzglasfaserverstärktes polyamide (PA 6-GF35 , teilkristalliner … 0,6-0,8 % 0,7-1,0 % PE PP POM PBT PA6 PA6.6 Mill abrasion .
-
Manual fiber composite plastics / Composites
Abb. 124: graph Prall-/ shearing force, mode of action, in Perl mill GF35 Q The semi-finished products with a matrix of PA6 are also in series.
-
Polymers - Opportunities and Risks I
High level of flame resistance when working with parting-off grinders and welding equipment MoldingReactioninjectionmolding(RIM) PA6 (insitu caprolactam synthesis) … technical parts due to its high stiffness and strength is glass fiber-reinforced polyamide (PA 66 GF35 ).
-
Manual fiber composite plastics
Abb. 3: graph Prall-/ shearing force, mode of action, in Perl mill GF35 Q rephthalat (PET) and polyamides (PA12, PA6 , PA6.6) as well as heavy-duty plastics like polyphenylene sulfide …
-
Manual combustion engine
Contact surfaces are mechanically loaded significantly less than by conventional grinder systems. The part of the driving apparatus is a hydraulic system distributor block thereby of PA6.6 GF35 that an On/Off and 6 VBS are integrated valves into (image 16-24).
-
Manual mechanical engineering
SAN- GF35 900 ...1200 PA6 · GF 30 dryly A grinder slides AhnIich like by the sliding resistance on the brightly scraped winding.
Indicates content that may require registration and/or purchase.