Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Cooper Power Systems
Description: systems. The pad-mounted voltage regulator provides all the functionality of traditional round tank pole-mounted and substation-mounted regulators, with the convenience of pad-mounting The pad-mounted voltage regulator provides state-of-the-art
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: nVent Electric
Description: Use this enclosure as a wiring, junction or pull box for outside horizontal mounting applications such as rooftops or pads. Vertical structure for mounting is not required.
-
Supplier: Charles Industries, LLC
Description: multiple splitters for incremental growth. They may be pad, pole or wall mounted for placement flexibility and are well suited for multi-dwelling unit (MDU) distribution in centralized or distributed Optical Network Terminals (ONT). Everything about the interior of the OHC?is designed
- Length / Height: 28.3 inch
- Width/Diameter: 23.8 inch
- Depth: 15.8 inch
- Features: Locking, Other, Terminal and Junction Boxes
-
-
Supplier: Radwell International
Description: JUNCTION BOX, SURFACE MOUNT, 1/4 IN WALL THICKNESS, 8 X 8 X 6 INCH, NEOPRENE COVER GASKET, INTERNAL MOUNTING PADS, WEATHERPROOF, IRON ALLOY BODY, HEAVY GAUGE STEEL COVER/MOUNTING STRAPS, STAINLESS STEEL COVER SCREWS, HOT DIPPED GALVANIZED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Corning Optical Communications
Description: minimize field training, installation time and overall labor costs while increasing speed-of-deployment and revenue generation. Feeder and distribution fibers, as well as splitter modules, are all contained within a single, robust, pad- or pole-mounted enclosure to accommodate both
- Length / Height: 18 to 39.3 inch
- Width/Diameter: 18.5 inch
- Depth: 13.6 inch
- Shape: Rectangular
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1/4" Standoffs 0.65” (17mm) overall height 0.71” (18mm) square mounting pad with self adhesive P.C. board bottom would rest 0.25” (6mm) above the enclosure floor Suggested material thickness 0.0625” (1.6mm) max. Suggested hole diameter 0.156” (4mm) Tough white nylon Sold in packs of 8 1/2"
- Features: Carrying Handle
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electric, hydraulic, or pneumatic control housings, electrical junction boxes, or terminal wiring enclosures. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications
- Length / Height: 72 inch
- Width/Diameter: 25 inch
- Depth: 24.5 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors are secured with a 3 point Handle in 316 stainless with pad
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 8 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: (not flame retardant) and is assembled with self-tapping screws into plastic posts. Recessed top for membrane display or pad. Lap joint construction provides protection against access of dust and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: are configurable to meet any need. Four dashboard mounted panels are available to provide full supervision of all critical circuitry. The most basic, Circuit Monitor, provides monitoring of the detection, and power supply circuits. The status of these circuits is communicated to the vehicle
Find Suppliers by Category Top
Featured Products Top
-
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The junction boxes PBS/PBM-400-E are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL medium / premium in Ex-Zone applications. Polyester enclosures have proven their worth in many industrial plants. They offer (read more)
Browse Heat Tracing Datasheets for BARTEC -
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Hammond's new CSPP series panels are designed to work with our CS, CHKO, and CSKO series junction boxes. 1/8" diameter holes on staggered 1/4" centers provide a quick and accurate measuring tool for installing components inside the enclosure. The panels mount into the enclosure (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
WGV series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -30°C ~ +60°C Material?UV-resistant ASA UL94HB (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Posts offer many of the same durability benefits in a format suited for essential marking tasks. Both poles and posts are effective for marking culverts, drains, junction boxes, cross country ski trails, and areas where infrastructure needs to remain visible under deep snowpack. Specific models can (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
mounting pads Steering wheel mountings Polyurethane marine decks Bulkheads Fish boxes Marine fiberglass bait freezers and bait wells Freezer insulation Cabinets, doors, seats and walls Hard points for lifting lugs, cleats (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
actuator. The system is activated via a switch in the car’s interior, triggering a mechanical spindle that presses the brake pads against the brake discs on both rear tires and applies the EPB. Even if the car loses electrical power (e.g. in winter due to low temperatures), it is still (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Motor J-Box Thermography Route
The AC induction motor is a critical component of our wood processing operation. For years we have performed infrared surveys on the distribution side, from the pad mount transformer downstream to the Motor Control Center. We also performed mechanical IR surveys on our key equipment, primarily air
More Information Top
-
McGraw-Hill's National Electrical Safety Code® (NESC®) 2012 Handbook > Section 37: Supply Cable Terminations
If terminators are in an enclosure (like a pad - mounted switch, junction box , transformer enclosure, etc.), the manufacturer will reference industry standards for the type of equipment.
-
The application of IEC 61000-2-10 to establish E1 HEMP external conductor protection specifications
…CONSIDERATIONS While it is clear that there is a great benefit to bringing external cables into a building below ground, it is also possible to bring elevated or buried cables to a pad - mounted transformer or junction box on or just under…
-
McGraw-Hill's National Electrical Safety Code® (NESC®) 2012 Handbook > Section 31: General Requirements Applying to Underground Lines
The NESC does not specify a clear working space dimension in front of a pad - mounted transformer or primary junction box .
-
Wind Power Junction Boxes Feature Roll Back Lid For Easy Access
Suitable for direct burial or pad mounting , Highline Wind Power Junction Boxes meet ANSI security requirements and incorporate a munsell green two-coat finish with UV inhibitors.
-
Home NILM : a comprehensive energy monitoring toolkit
Simple adhesive pads mount the sensor package to the junction box on the motor under inspection and all of the data is stored locally on a micro SD card.
-
States > New Mexico > State > Regulations > Title 17 - Public Utilities and Utility Services > Chapter 4 - Utility Rights of Way and Easements > [NMAC 17.4.2] ...
Above ground appurtenances to all buried utility systems such as pipeline valves, regulators and the like, pad mounted transformers, telephone pedestals, junction boxes and the like, shall be identified with a yellow, red, orange or other appropriate industry colored flexible fiberglass restorable…
-
Electromagnetic Compatibility: Analysis and Case Studies in Transportation
Underground line installations are those in which the BPL device is mounted in, or attached to a pad mounted transformer housing or a ground mounted junction box and couples directly only to underground cables.
-
An universal respiration apparatus
This stands through a dfinne hose connection with the recorder of a reehts above the box of mounted Kymographions in compound for so dab sees all the seeing fitte stanchions of the document because of yon movements of the animal in Deformierungen…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016573849359] Afpam10-219v2 - ...
Emergency power is provided by a 60-kW EAID generator, pad mounted on the north side of Facility 1351 and connected to the plant power panel via an exterior junction box .
-
States > Florida > State > Administrative Weekly > 2006 > [2006 FL Register 1013] 10/13/2006
Include exterior luminaries, aluminum light poles, concrete pole bases, underground wiring and conduit, in-grade junction boxes , outdoor lighting controls, electricity metering, and connections to existing electrical service at nearby pad - mounted transformers.
Indicates content that may require registration and/or purchase.