-
Supplier: Boyd
Description: traditional EMI shielding gasket. Solutions EMI shielding at varying shielding effectiveness levels EMI RFI absorption customized to specific frequency ranges: general EMI noise absorption (1MHz – 10GHz, permeability from 20u’ to 200u’), RFID & WPC (1MHz – 3GHz,
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: Phoenix Mecano Inc.
Description: electronics, measurement and control, power distribution, as well as for pneumatic techniques and hydraulic applications. If a removable gasket or an RFI shielding gasket is required, you must start with the unpainted version. Each aluminum enclosure consists of a powdercoat painted
- Length / Height: 4.8031522 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.5826791 inch
- Height: 4.8031522 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MICROWAVE ABSORBER W/O PAINT Product overview: 301035002 from Laird - Performance Materials is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Features: Other
-
-
Supplier: Equipto Electronics Corporation
Description: to other enclosures in our Heavy Duty product line. EEC's N6 enclosure - High End shielded enclosure with a NEMA 6 rating Product Features Military Standards 14 gauge steel frame body construction Painted to meet your specification. The model shown has a durable epoxy paint Fully
- Features: EMI/RFI Coating, Hinged Cover
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Shape: Rectangular
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Diecast Aluminum Alloy Material, Vibra Finish, PC Board Mounting Lap joint construction provides protection against access of dust and splashing water, Also provides for improved EMI⁄RFI shielding Lid screws are hidden against wall or shelf for extra
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Diecast Aluminum Alloy Material, Vibra Finish, PC Board Mounting Lap joint construction provides protection against access of dust and splashing water, Also provides for improved EMI⁄RFI shielding Lid screws are hidden against wall or shelf for extra
-
Supplier: EMKA Incorporated
Description: • for painting and contact • high conductive adhesive provides total coverage of painted housings • with anti corrosion coating • length 25 metres
- Operating Temperature: -20 to 220 F
- Grip Size: 0.03149608 to 0.09842525 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
- Material: Ethylene Propylene (EPDM)
-
Supplier: Allied Electronics, Inc.
Description: Key Features Rugged, Die-Cast Aluminum Alloy (Tough Yet Easy to Machine), Electronic Instrument Enclosure Lap Joint Construction Protection Against Access of Dust and Splashing Water. Also Provides for Improved EMI/RFI Shielding. Gasket, Watertight Version Also Available Refer to the
-
Supplier: Allied Electronics, Inc.
Description: Key Features Rugged, Die-Cast Aluminum Alloy (Tough Yet Easy to Machine), Electronic Instrument Enclosure Lap Joint Construction Protection Against Access of Dust and Splashing Water. Also Provides for Improved EMI/RFI Shielding. Gasket, Watertight Version Also Available Refer to the
-
Supplier: METCASE
Description: Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature resistance up to 260°C (without sealing) Stand-offs and
- Length / Height: 1.96 to 7.55 inch
- Width/Diameter: 1.96 to 4.4 inch
- Depth: 0.98 to 2.4 inch
- Height: 1.96 to 7.55 inch
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of Low Pass filter
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: or painted Gray (Std. Paint Color) Sealed with welded and soldered seams for minimum shielding effectiveness 100 dB, 14 kHz to 18 GHz Threaded steel pipe penetration Double knock outs provided on filter case input Front cover access to input terminals Mounting tab provided for easy
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Hammond Manufacturing Company Inc.
Description: anodized or black powder paint finish). Two - end plate EMI/RFI conductive gaskets. All hardware and self-adhesive feet. NOTE: Recommended screw torque is 5 lbf/in Available with black powder coat or clear anodize finish and with or without wall-mounting flanges. Enclosure includes
- Features: EMI/RFI Coating
- Type: Electronic and Instrument Enclosures
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter is a standalone filter that can be
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Kollmorgen Corporation
Description: International standard mount available Low-cog, low harmonic distortion magnetic designs. Connectivity: High performance nickel-plated MIL-C-38999 connectors with total environmental sealing, quick mating, triple lead threaded, self-locking coupling, as well as EMI and RFI shielding.
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Lamart Corporation
Description: arrangements are common with these types of projects, and unique technologies are protected with bilateral secrecy agreements. Our Markets: Automotive Aerospace Electronic / Electrical EMI / RFI Shielding Medical / Optical Marine Graphic Arts Energy Systems Our Products: Pressure
- Materials Processed: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Pulp & Paper, Textiles
- Services Offered: Inspection & Analytical Testing, Toll Processing Services
- Features: North America, Northeast US Only, Other, United States Only
- Form: Webs / Continuous Stock
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/ RFI and "dirty" power from utilities. Shielding is by way of 100% coverage in
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Equipto Electronics Corporation
Description: Handles Wire management features EMI/RFI shielding… be sure to check out our N6 series! No other enclosure manufacturer has greater experience in military and other high-reliability applications as Equipto Electronics. We leverage that experience and our quality-build practices in our
- Material: Aluminum, Stainless Steel, Steel
- Features: Carrying Handle, EMI/RFI Coating
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures, Type 12, Type 3R, Type 4X
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.82 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -80 Degrees
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 19 to 20.1 inch
- Screen Width: 14.81 to 16.06 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: mechanical configurations to meet all of your potential requirements Standalone (Mountable), Panel Mount (Console Mount) and Rack Mount metal enclosures Rugged aluminum construction with durable black powder coat paint (default) Optional stainless steel bezel and/or enclosure Optional
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.82 inch
- Voltage Rating: 115 volts
- Horizontal Viewing Angle: -80 Degrees
Find Suppliers by Category Top
Featured Products Top
-
machine. The lap joint construction keeps dust and splashing water out while enhancing EMI/RFI shielding. Choose from a smooth, natural vibra finish or lightly textured black powder paint, with optional water-tight gaskets for extra protection. Meets IP54 without gaskets and IP66/IP67 when used with (read more)
Browse Modular Enclosures Datasheets for Hammond Manufacturing Company Inc. -
raised covers and base sections. Advanced conFORM (IP 66, IP 67) features built-in RFI/EMI shielding thanks for a patented tooth and rail system that is pre-cast into the lid and base. No shielding gasket is needed. Ergonomic handCASE (IP 66, IP 67) handheld enclosures can be (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
CASE fully customized. Services include CNC machining, engraving, RFI/EMI shielding, screen and digital printing, and assembly of accessories. VIEW handCASE RANGE HERE >> (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Part and Mold Design (.pdf)
In addition, some paints perform a function, such as electrically conductive paints for EMI/ RFI shielding .
-
https://www.duo.uio.no/bitstream/handle/10852/8955/masterpro_FINISHED.pdf?sequence=1
The shielding solution chosen for testing includes Mu-copper foil, Y- SHIELD paint , EMI/ RFI transparent shielding foil (Mesh foil) and common aluminum foil.
-
Multiwall Carbon Nanotubes (MWCNT): Production, Analysis and Application
Applications include electrostatic discharge protection in wafer processing fabrication, antistatic elastomeric and plastic components for automobile fuel line components, plastics rendered conductive to enable electrostatic spray painting of automobile body parts, RFI shielding materials, and more.
-
Electrosensory avoidance of metal obstacles by the paddlefish
The aluminium obstacle was painted with nonreflective black carbon (EMI- RFI Shield , GC Electronics) so the shiny metal surface would not be detected by the tracking system.
-
Power Quality Primer > Wiring and Grounding
Even spraying the inside of a sensitive equipment case, like a hearing aid case, with conductive paint can be an effective shield against the RFI noise radiating from nearby fluorescent light ballasts.
-
Carbon Fibers
Traditional EMI/ RFI shielding is a topical application of a paint /coating containing carbon black onto metallic cases or inclusion of carbon black– or metal-coated fibers compounded into injection-molded plastic housings.
-
:: New Materials Zone ::
They are available in general purpose andflame- retardant grades and are easily EMI- or RFI - shielded using vacuum metalization, electronicplating or painting techniques.
-
ZCP2003ITSC0063
Conductive polymers are critical for application of paint by powder processing, as well as electrical RFI shielding .
-
Science and Application of Nanotubes
Figure 15 shows the approximate resistivities required for the more common applications for which electrically conducting plastics are sought: static dissipation, electrostatic painting with no primer coat, and radio frequency interference ( RFI ) shielding [18].
-
Optimization of a third-order gradiometer for operation in unshielded environments
The RFI shield is typ- ically made of a single layer of a conducting material such as aluminum paint , aluminum foil, or copper meshing.
Indicates content that may require registration and/or purchase.