-
Supplier: RS Components, Ltd.
Description: HM stonechip shield black aero 600ml
- Form: Aerosol
-
Supplier: Aervoe Industries Incorporated
Description: Maintains superior gloss/color retention under exposure to harsh conditions
- Coverage: 30.000000000000004 to 60.00000000000001 ft²
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 300 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: RS Components, Ltd.
Description: DMAK-0021E AIRVISOR MV PAINT SPRAY KIT
-
-
Supplier: Ellsworth Adhesives
Description: Vantablack® VB310 Ultra-Black Paint is a high-performance ultra-black coating engineered for stray light suppression, thermal management, and optical shielding in demanding terrestrial and aerospace environments. Featuring an exceptionally low Total Hemispherical Reflectance (THR) of just 2%,
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The galvanized steel braid offers mechanical protection from adverse operating conditions while providing partial shielding
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: and production lines, air conditioning and ventilation systems and paint-spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The galvanized steel braid offers mechanical protection from adverse operating conditions while providing partial
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint-spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The tinned copper braid provides interference-free data and signal transmissions and greater electromagnetic protection from
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: steel production plants, power stations, rolling mills, paint spray lines and refrigeration plants. The tinned copper braid shield provides interference-free data and signal transmissions and greater protection against electromagnetic distortion. Outdoor installation is
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: lights and high pressure abnormal alarm indicator. 4. According to the use of different places, choose different nozzle. 5. With tungsten alloy discharge needle, hard to wear if long-term using. 6. Shell wall sprayed metal paint, so that the entire body ground shield.
- Input Voltage: 12-24 VDC
- Features: Other
- Emitter material: Tungsten
-
Description: however, once constructed relocating the chamber is nearly impossible. High performance doors and special waveguide vents are incorporated into the system to attain >120dB of shielding effectiveness. ANECHOIC ABSORBER MATERIALS Pyramidal Foam Absorber Mounting Methods – Velcro Attachment
- Temperature Control: Cooling, Heating
- Features: Lights, Other
-
Supplier: Larson Electronics LLC
Description: suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 25
-
Description: impossible. High performance doors and special waveguide vents are incorporated into the system to attain >120dB of shielding effectiveness. Absorber Materials Broadband Foam Absorber Mounting Methods Velcro Attachment Spray Adhesive Clip and Rail (Mechanical Attachment) Compact Range Chamber
- Temperature Control: Cooling, Heating
- Parameters: Electromagnetics, Sound
- Features: Lights
-
Supplier: Visual Sound, Inc.
Description: nominal impedance IEC 529 IP-X5 rating. Exceeds MilSpec 810 for humidity, salt spray, temperature & UV AV Shielded SonicGuard™ Overload Protection 13 x M6 Suspension Inserts, Including Inserts for Optional U Bracket Fully Outdoor Capable Design Compact, Low Profile Design Available in black
-
Supplier: Visual Sound, Inc.
Description: nominal impedance IEC 529 IP-X5 rating. Exceeds MilSpec 810 for humidity, salt spray, temperature & UV AV Shielded SonicGuard™ Overload Protection 13 x M6 Suspension Inserts, Including Inserts for Optional UBracket Fully Outdoor Capable Design Compact, Low Profile Design Available in white
-
Supplier: Caterpillar Oil & Gas
Description: circuit contains a thermostat to keep the aftercooler coolant from falling below 30°C (85°F) EXHAUST SYSTEM Dry gas tight exhaust manifolds with heat shields Dual Turbochargers with watercooled bearings and heat shields Exhaust outlet, vertical, 203 mm (8 in) round flanged outlet
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear driven centrifugal SCAC pump circuit contains a thermostat to keep the aftercooler coolant from falling below 30°C (85°F) EXHAUST SYSTEM Dry gas tight exhaust manifolds with heat shields Dual Turbochargers with
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: (SCAC), gear driven centrifugal SCAC pump circuit contains a thermostat to keep the aftercooler coolant from falling below 30°C (85°F) EXHAUST SYSTEM Dry gas tight exhaust manifolds with heat shields Dual Turbochargers with watercooled bearings and heat shields Exhaust outlet,
- Volt-Ampere: 738,000 to 1,138,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: turbochargers Corrosion-resistant aftercooler core Air cleaners — single or dual element Exhaust System Dry exhaust manifolds with thermo-laminated heat shields Dual turbochargers with water-cooled bearings and thermo-laminated heat shields Vertical exhaust outlet Flange and exhaust
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
. Rugged Construction for Real-World Conditions: Each TRPM features a tough polyurethane body and comes with one or two protective covers to shield the reflective surface from asphalt spray or slurry materials during application. These covers peel away easily after sealing is complete (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20110506/offline/sampe_journal_20110506.pdf
N. Hansen, G. Hansen, Electromagneti- cally Shielding Spray Paints Using Commer- cial-Off-The-Shelf Polymer Systems, SAMPE Fall Technical Conference, Wichita, 2009.
-
Airborne exposure to inhalable hexavalent chromium in welders and other occupations: Estimates from the German MEGA database.
The geometric means were above 5 μg/m(3) in the following situations: spray painting , shielded metal arc welding, and flux-cored arc welding if applied to stainless steel.
-
Vertical Fracture Height-Its Effect on Steady-State Production Increase
For this last method, a conductive shielding paint was sprayed on a masking-tape base laid on the plastic sheet.
-
Industrial production of multiwalled carbon nanotubes
… polymers and blends, dispersion techniques have been developed and results of electrical conductivity measurements clearly show that polymer conductivity can easily be tuned according to the specific needs (for antistatic applications, lower conductivities are sufficient than for spray painting or electromagnetic shielding ).
-
Low-Cost Metamaterial Absorbers for Sub-GHz Wireless Systems
The substrate here employed is a common cardboard panel, and the metallized parts are realized through a conventional aluminum foil or by using a commercial spray paint used for shielding .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 34 - Services > [FDBKF2005051016503930593] Afman34-134 - Air ...
In accordance with AFOSHA Standards 127-31, Personal Protection Equip- ment, and 161-1, Respiratory Protection Program, a respirator is required for spray painting and a face shield or eye protectors are required when using an air nozzle of any kind.
-
Image and Video-Based Artistic Stylisation
A stencil could be used as a shield through which paint is sprayed , leaving a design in the shape of the holes.
-
Wake visualization of a heaving and pitching foil in a soap film
After trying several alternative solutions (e.g., spray painting the mechanism black, shielding it with black paper, etc.) we found that putting mirrors (at an angle of approx. 45°) between the mechanism and film worked best (Fig. 4).
-
http://vbn.aau.dk/ws/files/197898848/A_numerical_and_experimental_study_of_local_exhaust_capture_efficiency.pdf
Airflow Patterns Air jets at emission areas of contaminants may occur in several work processes, including paint spraying by compressed air and shielded gas welding.
-
RFI/EMI shielding of plastic enclosures
The use of organic coatings loaded with particles of copper, nickel or silver is one of the commonest ways of shielding plastic mouldings. conventional paint spraying equipment, enabling this technique to be carried out by the plastic moulder, rather than a coating …
Indicates content that may require registration and/or purchase.