Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: Design Features Continuous 360 degree pan rotation including built-in slip ring High-accuracy position and rate capability Integrated electronics for easy setup and system integration Low maintenance and high reliability provide the lowest cost of ownership
- Features: Other
- Shape: Rectangular, Square
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter and 154 mm in length). The camera is well suited for inspecting of sewer,
- Tube or Sheath Diameter: 50 mm
- Working Length: 60 m
- Field of View: 120 degrees
- Viewing Angle: Direct (0°), Forward Oblique (0°-90°), Side (90°)
-
Supplier: Exail
Description: The iXBlue two-axis POS-NEOS Series platform is designed for land and naval applications. This turret integrates optical, laser, or antenna systems with very accurate motion on its two automatic rotating axes, used for surveillance, detection, or communication applications. This
- Axis Configuration: Tip/Tilt Axes
-
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head (59 mm in diameter
- Tube or Sheath Diameter: 58.41996845321703 mm
- Working Length: 50 to 80 m
- Field of View: 130 degrees
- Minimum Focus Distance: 10.000000000000002 to 60 mm
-
Supplier: ASTM International
Description: mounted pans with an open stand, type III - floor mounted pans with a cabinet base, and type IV - wall mounted pans. Grade: grade A - manual tilting system, and grade B - power tilting system. Style: style i - electric heated, and style ii -
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: mounted equipment, the mechanical structure and transmission components of the pan-tilt are optimized 2.Rotation angle: The horizontal and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the
- Load Capacity: 22.05 to 44.1 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description The mid-load intelligent variable speed pan-tilt head combines intelligent variable speed, stable tracking and wide compatibility, and is designed for capturing dynamic moments. Its precise speed and angle adjustment ensures smooth and stable
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and operation needs in different scenarios. Main Feature a.Long life, high precision and heavy load capacity b. Control accuracy ≤0.01°, smooth control and small jitter c.High positioning accuracy, supports angle positioning at different speeds, and has good tracking
- Load Capacity: 110.25 lbs
-
Supplier: OFIL Systems
Description: on the desired viewing angle. Throughout its operation the system streams out high-resolution video that is displayed on a remote monitor in the car and records video clips of corona findings. Ofil offers 2 models of Ranger: Ranger UV which provides for corona detection, and
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: RDI Technologies Inc.
Description: installation, simple install a camera and monitor everything it can see. Key Benefits of Iris Edge™: Easy and flexible deployment through PoE, pan-tilt and autofocus Incorporate the full power of Motion Amplification® into your IoT strategy Integrate vibration data
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Quintron Systems, Inc.
Description: Quintron's compact, long range, pan, tilt, and zoom (PTZ) Surveillance Camera System : Model Number T61-002-075 is ideal for marine and highly corrosive environments for industrial, airport, USCG seaport, and public harbor authority security applications.
-
Supplier: WohlerUSA, Inc.
Description: Wohler VIS 3xx Visual Inspection SystemThe Revolution in Visual Inspection TechnologyPan & Tilt miniature camera provides all-encompassing view includes: pan & tilt camera head 1 1/2" diameter, addtional 1" diameter camera head, TFT wide screen monitor and 6 ft connection
- Camera Function: Video
-
Supplier: Biamp Systems, Ltd.
Description: The smallest member of the ENTASYS 200 family, the ENT203 is an excellent choice when sonic clarity and predictable directional control are required from a diminutive and unobtrusive loudspeaker system. Typical applications include music and speech reinforcement for small
- Speaker Size: 8 inch
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: InfraTec GmbH
Description: integrated into higher-level security systems. Functions and Features Monitoring of large areas with high geometrical resolution With the aid of a pan/tilt head can already be used with a thermographic camera Automatic scanning of several defined monitoring sectors Short
-
Supplier: Panavision, Inc.
Description: The Genesis has a well-earned reputation for reliability, on-set efficiency, and trouble free post-production. More than just a camera , Genesis is a complete system that features high quality recording formats; a sophisticated onset color display for error-free filming; and an
- Maximum Frame Rate: 1 to 50 fps
- Resolution: 10 bits
- Application / Industry: Broadcast
- Monochrome / Color: Color
-
Description: continuous 360° pan range and tilt range of ±45°. A junction box with all of the necessary hardware for power and data transfer is also included. This allows for quick access to the camera’s thermal readings and configuration options. Fixed image cameras and
- Measurement Range: -40 to 500 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Supplier: TelephoneStuff.com
Description: Joystick - User friendly touch screen interface - Camera, DVR, and multiplexer selection - Jog/shuttle controls Keyboard compatible with the following cameras - SCC-641 - Color Pan Tilt Zoom Dome Camera - SCC-C6407 - WDR, Day/Night, Pan Tilt Zoom Dome Camera -
-
Supplier: Panavision, Inc.
Description: introduced the Panaflex® System 65 camera in 1991 as an update to their earlier Panavision System 65 or Panavision Super 70. It uses all Panavision 65mm lenses and 65mm accessories. It's 400 foot or 1000 foot displacement film magazines may be top-mounted to minimize camera
- Maximum Frame Rate: 4 to 36 fps
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Film
-
Supplier: InfraTec GmbH
Description: and fire fighting. It is a consistent further development of the FIRE-SCAN system for the special needs in the waste and power industry on the operation of waste bunkers. The application of WASTE-SCAN reduces the danger of fire in waste bunkers and, therefore, the escape
- Operating Voltage Range: 230 volts
- Power Supply: AC
- Alarm Type: Control Panel
- Style: Detection System / Component
-
Supplier: Photron
Description: remote local keypad or over a Gigabit Ethernet network, and is fully compatible with the Photron J-BOX for multiple camera installations. Integrated capping shutter to facilitate automated calibration and automated lens control options further extend the ease of system
- Horizontal Resolution: 256 to 1,920 lines
- Maximum Frame Rate: 75,000 fps
- Shutter Speed: 0.016699999999999982 to 0.000002759999999998896 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included.
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Description: These interfaces cover functions such as media and imaging configuration, real-time streaming of audio and video, pan, tilt and zoom (PTZ) control as well as analytics. The management and control interfaces defined in this document are described as web
-
Supplier: Photron
Description: Applications include fluid dynamics, biomechanics, material test, airbag development and test, microscopy and automotive safety testing. The FASTCAM SA4 is 100% compatible with the existing range of Photron products and shares features such as remote keypad with built in view
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: TMP Pro Distribution
Description: and 4 mounting points (M5) for the optional PT-10 pan and tilt bracket on the rear of the enclosure and may be mounted using either the 103IM-U "U" bracket (supplied), or the optional PT-10 pan and tilt bracket. All mounting points are
- Nominal Input Power: 50 watts
- Sensitivity: 87 dB
- Frequency Response: 85 to 20,000 Hz
- Speaker Size: 3.5 inch
-
Supplier: NBK America LLC
Description: Keyboard mounting system of the single axis type. By tightening the clamping screw, the keyboard is securely fixed and prevent from falling. B5 size laptops and 500 mm wide keyboard can be loaded. For counterpart, three types of Mounting System for Display are available.
-
Supplier: TMP Pro Distribution
Description: forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: and 4 mounting points (M5) for the optional PT-10 pan and tilt bracket on the rear of the enclosure and may be mounted using either the 103IM-U "U" bracket (supplied), or the optional PT-10 pan and tilt bracket. All mounting points are
- Nominal Input Power: 50 watts
- Sensitivity: 87 dB
- Frequency Response: 85 to 20,000 Hz
- Speaker Size: 3.5 inch
-
Supplier: WohlerUSA, Inc.
Description: Wohler VIS 2000PRO Visual Inspection SystemProfessional VideoinspectionThe Wohler VIS 2000PRO is used for visual inspection of chimneys, ventilation lines, vents and pipes. The camera detects leakages and defects. Because of a pan and tiltable camera head, you can inspect
- Camera Function: Video
-
Supplier: TMP Pro Distribution
Description: forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: Fiberscope.net by MEDIT
Description: illumination regardless of the lighting conditions and an EX-view HAD CCD camera sensor, this camera greatly increases the detection distance up to 60m and allows for capturing clear and bright images of very remote objects and areas. Operators can manually tilt
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: Panavision, Inc.
Description: camera, and a wide dynamic range. The camera has a variable frame rate of 1-50 fps in one frame per second increments, and like the Sony F23, it can overcrank and undercrank at variable frame rates. The F35 offers full bandwidth high definition 4:4:4 recording, a 14-bit A/D
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Physical: Pan / Tilt
-
Supplier: APITech
Description: left/right. This device is certified to NSTISSAM TEMPEST/1-92, Level I; CID09/15A, Level I; and SDIP-27/2. Level A (providing the equipment and associated systems are installed to the requirements identified in SDIP-29). The Secure Systems and Information Assurance
-
Supplier: Zurn Industries LLC
Description: The Zurn Z503 15" area drain has a Dura-Coated cast iron body with bottom outlet, seepage pan and heavy-duty anti-tilt slotted grate. Features And Benefits Dura-Coated cast iron body with cast iron, polished bronze, or polished nickel bronze top available Provides
- Connection Size: 15 inch
-
Supplier: SAE International
Description: Service Pan Tilt Joint Position Sensor Service Pan Tilt Joint Position Driver Service Pan Tilt Joint Velocity Sensor Service Pan Tilt Joint Velocity Driver Service End Effector Driver Services - This service provides an interface to a specific
Find Suppliers by Category Top
Featured Products Top
-
outages or system shutdowns. Precision Motion ControlAchieve pinpoint accuracy with ±0.1° repeatability relative to the home origin. The unit supports continuous 0°~360° pan rotation and a -45°~45° tilt range, with variable speed control (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
isolation, Smooth low friction movements and smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators Laser (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators Laser Designators require very high pinpoint accuracy (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Stock Drive Products & Sterling Instrument - SDP/SI
In-House Engineering and Manufacturing Expertise
Development and Manufacturing Capabilities SDP/SI manufactures a broad range of precision mechanical solutions for medical applications, including: Precision mechanical components Custom gearboxes and drive systems Complex CNC-machined parts (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
offers flexible system integration while maintaining reliable performance across different platform designs. Engineered for continuous precision operation, the motor supports demanding stabilization applications including UAV camera gimbals, imaging systems, pan-tilt platforms, and other (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
immediately available on all digital interfaces. AksIM is suitable for a diverse range of motion control applications, including robotics, pan-tilt/azimuth-elevation platforms, automation systems, and medical equipment. RLS is a world leader in the development of high performance magnetic encoder (read more)
Browse Rotary Encoders Datasheets for Renishaw -
– Rotating imaging and treatment devices (e.g., CT, linear accelerators). Video surveillance systems – Pan-tilt units for high-definition RF video transmission. (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
functional,” says Daniel Sanchez, director of mechanical and electrical engineering at InTouch. Pan And Tilt A physician's eyes and ears are essential to the diagnosis and treatment process. Like the other devices in the RP family, the RP-Vita integrates two (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Mini Pan/Tilt for HD Cameras (.pdf)
Up until 2006, the only broadcast-use professional motorized Pan/Tilts in the market were very heavy. This is because the equipment was built to hold analog video cameras, which could weigh as much as 50 kg and up
-
The Use of Surge Protection Devices in IEEE 802.3at (PoE+) Applications (.pdf)
). This paper will present an overview of the 802.3at standard and review potential new applications for 802.3at, including pan-tilt-zoom (PTZ) security cameras, advanced feature IP phones, WiFi access points, and smart grid monitoring controllers. It will also explain the use and application of surge
-
Stepper Motors Make the Right Moves with Precision, Ease and Smarter Drivers
The stepper motor is both a creation and an enabler of the modern era of electronic products. As a technology enabler, it is a key element providing the small, low-cost, precise motion needed for products such as printers, scanners, cash-dispensing ATMs, small disk and tape drives, camera pan/zoom
More Information Top
-
A Hybrid Deliberative Layer for Robotic Agents
• Pan-Tilt system In order to track an object in the front of the robot, a pan tilt system is mounted underneath the cameras.
-
Video‐assisted clinical instruction in dentistry. Overview and applications
To that effect, a pan/tilt and lens-controller motorised unit (Eagle PT-50: Eagle Pan Tilt Systems , Arvada, CO, USA) was installed between the video camera and the articulating arm (Fig. 1).
-
Food and Revitalization Module (FARM) for Moon Human Exploration
Thanks to telescopic arms, it should be possible to direct the pan tilt system through the cultivation shelves, in order to monitor, autonomously, the plants health.
-
Safe flying for an UAV helicopter
The Bergen Twin Observer Helicopter with the pan tilt system shown in foreground; the camera is not mounted.
-
Cyclops
The Cyclops can be ordered as an f/4 or f/6 imager and is routinely integrated with RVision's CarbideTM 150 pan tilt system .
-
Unmanned Aircraft Systems
The transparencies allow to see hidden parts, e.g., avionic box and fuel. a A front view of Bergen Twin Observer. b A lateral view. c Pan tilt system shown in foreground; the camera is mounted. d A top view .
-
A Framework for Simulation and Testing of UAVs in Cooperative Scenarios
The transparencies allow to see hidden parts, e.g., avionic box and fuel. a A front view of Bergen Twin Observer. b A lateral view. c Pan tilt system shown in foreground; the camera is mounted. d A top view .
-
DEVELOPMENT OF A WIDE AREA OPTICAL SURFACE CONTAMINATION DETECTION SYSTEM FOR PUBLIC TRANSPORTATION APPLICATION
Figure 6 LRSS with pan tilt system implementation .
-
SEC09-033 three dimensional least squares estimation scheme
In order to attempt to verify the 3D Estimation Scheme, sets of data were obtained which represented the XYZ coordinates of a camera pan tilt system .
-
Vision Based Autonomous Robot Navigation
Hence, to add extensive flexibility to the vision system, a pan - tilt system is integrated with four servomotors.
Indicates content that may require registration and/or purchase.