Products/Services for Pancake Generator

  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  •  
    Generator Heads and Alternators - (57 companies)
    Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction. Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation...
  •  
    Steamers and Steam Generators - (118 companies)
    Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
  • Slip Rings-Image
    Slip Rings - (117 companies)
    ...type or pancake type. In drum type slip rings each ring lies along the drum axis, like threads on a bolt. In pancake configuration the rings are concentric, like grooves on a phonograph record. Contact choices include sliding or wiping contacts...
  • Electromagnets-Image
    Electromagnets - (127 companies)
    ...products such as: Electric generators. Electric motors. Doorbells. Circuit breakers. Televisions. Loudspeakers. Brakes. Clutches. Superconducting Electromagnets. Special superconducting electromagnets generate powerful magnetic fields with little...
  •  
    DC Motors - (1248 companies)
    ...proportionality. Graph Credit: Baldor Electric Company. Disc armature motors, also called "pancake" or "printed armature" motors, use flat rotors driven by an axially-aligned magnetic field. Their thin construction allows for low inertia, resulting in high...
  •  
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  •  
    Packet Generators - (5 companies)
    Packet generators create a discrete chunk of communication in a pre-defined format. Packet generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address...
  •  
    Pulse Generators - (105 companies)
    Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
  •  
    RF Generators - (92 companies)
    RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF Generators Information. RF generators provide power for thin film processing equipment...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire