Products/Services for Pancake Motor Generator

  • DC Motors-Image
    DC Motors - (1248 companies)
    ...proportionality. Graph Credit: Baldor Electric Company. Disc armature motors, also called "pancake" or "printed armature" motors, use flat rotors driven by an axially-aligned magnetic field. Their thin construction allows for low inertia, resulting in high...
  • AC Motors-Image
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    ...and strength of the magnetic field. A generator is inversely analogous to an electric motor. Features. The term electrical power generators is primarily used to describe gensets with an integral combustion engine. The broader interpretation includes what can...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
  •  
    Brushless Motors - (329 companies)
    ...torque. They are often used where the primary load requirement is a heavy starting torque, and adjustable speed is not required. Applications include elevators, hoists, and industrial shop equipment. Disc armature motors, also called "pancake...
  •  
    Generator Heads and Alternators - (57 companies)
    ...to the energy conversion assembly of the generator. An alternator is a specific type of generator, one that creates synchronous AC power. The term alternator also describes the part of a motor vehicle that generates electrical power for the vehicle...
  •  
    DC Servomotors - (500 companies)
    DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
  •  
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
  •  
    Slip Rings - (117 companies)
    ...type or pancake type. In drum type slip rings each ring lies along the drum axis, like threads on a bolt. In pancake configuration the rings are concentric, like grooves on a phonograph record. Contact choices include sliding or wiping contacts...
  •  
    Gearboxes and Gearheads - (1008 companies)
    ...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Service Announcements
Omnetics Connector Corporation
QL-Custom Technology Limited
Omnetics Connector Corporation
Micross Components, Inc.