-
Supplier: Euchner-U.S.A., Inc.
Description: options. Made-to-order joysticks are available that spring return to center or stay in place. Robust designs allow for use in harsh indoor and outdoor environments. Features 6 different digital styles Panel or rear mount style 8 actuation directions All-round actuation available
- Operating Temperature: -13 to 149 F
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: RAFI GmbH & Co. KG
Description: FINGER JOYSTICK You’ll love this joystick’s extremely compact design, especially when installation space is tight. It tilts freely in the x-y plane. For work requiring “fingertip feel”. As a system supplier, RAFI has been using joysticks for years. That’s because they are ideal
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Grip Style: Ball, Contoured, Custom, Straight or Conical Tube
- Connector: CANbus, USB
-
Supplier: Daco Hand Controllers
Description: Joysticks are the most suitable hand controllers for dynamic applications such as remote vehicle operation and camera tracking systems, and displacement joysticks are the most common type. Daco's modular displacement joystick range has been developed specifically for
- Operating Temperature: -40 to 85 F
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Contoured, Custom, Straight or Conical Tube
-
-
Supplier: Daco Hand Controllers
Description: of the few specialist companies to engineer our own miniature force-operated joysticks. Force-operated joysticks are noteworthy for their small footprint. They require less space for mounting and the base assembly is smaller than an equivalent displacement joystick; if a grip is
- Operating Temperature: -40 to 70 F
- Grip Style: Custom, Straight or Conical Tube
- Features: Other
- Mounting: Panel
-
Supplier: RAFI GmbH & Co. KG
Description: HEAVY DUTY JOYSTICK Our heavy duty joystick is always the right choice when the going gets tough. It has a large installed size for high forces. This joystick can handle impacts of up to 75 Nm. As a system supplier, RAFI has been using joysticks for years. That’s because
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, USB
- Grip Style: Contoured, Custom
-
Supplier: RAFI GmbH & Co. KG
Description: GENERAL PURPOSE JOYSTICK As its name suggests, the RAFI general purpose joystick is extremely versatile. It enables multifunctional handles with a variety of options such as thumb joystick, rocker switch, or push function. As a system supplier, RAFI has been using
- Operating Temperature: -40 to 185 F
- Number of Axes: 4-Axis Control
- Grip Style: Ball, Contoured, Custom, Straight or Conical Tube
- Connector: CANbus, USB
-
Supplier: APEM Components, Inc.
Description: The 4000 Series is a range of highly versatile single, dual, or tri-axial, proportional joysticks. The range employs high quality plastic conductive film potentiometers as standard, and is designed as a sub-panel mount unit.
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Grip Style: Custom
- Joystick Application: Game Joystick Controller
-
Description: This model incorporates a stainless steel case, optonal elastomer seal and bushing mount and offers high performance and precision in a small size where space is an important factor. Overall depth behind the panel is .43 inches maximum with a diameter of .375 inches.
- Features: Bellows, Gaiter or Boot, Other
- Connector: None
- Mounting: Panel
- Joystick Application: Precision Joystick Controller
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 25°(± 20° + ± 15°). The operating principle is non-contacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Application: Heavy Duty Joystick Controller
- Features: Other
-
Supplier: APEM Components, Inc.
Description: The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: elobau U.S., Inc.
Description: The angular operating range is ± 20°(± 15°). The operating principle is noncontacting: – analogue: rotating magnetic field over hall-sensor – discrete output: Reed technique Short circuit-proof with analogue version (short circuit duration: unlimited). J4 and J5 have a 6/8/10 or 12 PIN Molex 5557
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Joystick Technology: Hall Effect
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Description: Designed for military applications where humidity requirements per MIL-STD-202 apply. Semiconductor piezoresistive elements are protected by an internal flexible metal bellows. The case is constructed of sturdy brass and black anodized aluminum alloy. A variety of mounting options, fingertip
- Features: Bellows, Gaiter or Boot, Other
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Connector: None
- Mounting: Panel
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 4-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: OTTO Controls
Description: OTTO's HTLT Series miniature Hall Effect joystick is a proportional linear output finger joystick with a pushbutton option. With a lower base price than the HTL, the HTLT features 6 different button styles, multiple output configurations and 3 mounting options including top
- Number of Axes: 1-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
- Joystick Application: Precision Joystick Controller
-
Supplier: OTTO Controls
Description: OTTO's HTLT Series miniature Hall Effect joystick is a proportional linear output finger joystick with a pushbutton option. With a lower base price than the HTL, the HTLT features 6 different button styles, multiple output configurations and 3 mounting options including top
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot
- Joystick Technology: Hall Effect
- Joystick Application: Precision Joystick Controller
-
Supplier: OTTO Controls
Description: The HTL4 is a 4-way, dual axis finger joystick that can be mounted in grips, armrests and panels. The Hall effect sensors are immune to electromagnetic and radio frequency interference up to 100V/M. Programmable sensors with built-in temperature compensation ensure consistent and
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Joystick Technology: Hall Effect
-
Description: This control is normally bulkhead mounted, incorporating a "rail" that provides a guard and stabilizes the operator’s hand, thus achieving precise control. In addition to the X and Y axis outputs, inline motion to the handle provides output signals for the Z axis. Features include precision
- Number of Axes: 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Handle Options: Multifunction Grip
- Mounting: Panel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349996-CW-B1GY1A00A0 Category: Switches - Navigation Switches, Joystick Series: CW Type: Thumbwheel, 1 - Axis Termination Style: Connector Features: Gray Actuator Package: Bulk Standard Package: 1 Output: Analog (Hall Effect) Panel Cutout Dimensions:
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Mounting: Panel
-
Supplier: Pepperl+Fuchs SE
Description: IP66 (front plate) PC-compatible-keyboard with 105 short stroke keys Designed to use in hazardous area, Class I, Division 2 USB interface Nonincendive Division 2 / Zone 2 barrier required Panel mount or stainless steel housed keyboard International keyboard layouts
-
Supplier: CTI Electronics Corporation
Description: The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X
- Number of Buttons: 2
- Interface: Apple Desktop Bus, IBM PS/2 / AT, Parallel, Serial, Sun, USB
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Device Type: Joystick
-
Supplier: CTI Electronics Corporation
Description: reliable, rugged pointer; and with a sealed button in the joystick knob,provides simple point and click operation. These panel mounted keyboards are compatible with all computers, no special software drivers required. CTI's panel mount keyboards are designed for
- Number of Keys: 87
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
- Key / Overlay Material: Metal, Rubber / Elastomer Keypad
- Industry or Agency Rating: NEMA 4, 4X
-
Supplier: Win Source Electronics
Description: Manufacturer: E-Switch Win Source Part Number: 766832-KO119A7302 Series: KO Number of Positions: 2 Termination Style: Solder Lug Contact Finish: Silver Contact Material: Copper Alloy Current Rating: 4A (AC) Voltage Rating - AC: 125V Mounting: Panel Mount Panel Cutout Dimensions:
- Switch Type: SPST
-
Supplier: Win Source Electronics
Description: Manufacturer: NKK Switches Win Source Part Number: 933890-SK13EDW01-004 Series: SK Operating Temperature Range: -25°C ~ 70°C Features: Keylock Switch 3 Position SPDT 3A (AC) 125 VAC DC Panel Mount Package: Bulk Mounting: Panel Mount Family Name: SK13ED Categories:
- Operating Ambient Temperature: -25 to 70 C
- Switch Type: SPDT
-
Supplier: VAST STOCK CO., LIMITED
Description: Input Devices Joystick with Center Pushbutton, behind panel mount, PC mount, concave cap
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Win Source Part Number: 763393-71L36-07-2-02S Series: 71L Number of Positions: 2 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 250mA (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 30V Mounting: Panel Mount Panel
- Switch Type: DPDT
-
Description: This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC.
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Mounting: Panel
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The OR-434 is only 2RU and has 5 user-assignable function keys with a joystick menu system. Marshall Electronics is pleased to announce the ORCHID series of fully-featured rack mount monitor systems. The new ORCHID Series has all the features that customers
- Features: Flat Panel Monitor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar has a full line of stationary mount loaders for a wide range of mill yard applications. Four models are available with onboard or remote power. Caterpillar stationary mount loaders are completely pre-wired, tested and ready for on-site electric hookup, including
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar has a full line of stationary mount loaders for a wide range of mill yard applications. Four models are available with onboard or remote power. Caterpillar stationary mount loaders are completely pre-wired, tested and ready for on-site electric hookup, including
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: peak) per phase driver with customizable micro-stepping Uses AutoDetect to identify and configure Zaber peripherals Intuitive ASCII protocol simplifies complex automation tasks Designed for easy mounting to panels, breadboards, lab benches, DIN rails and enclosures Supports single-ended motor
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: peak) per phase driver with customizable micro-stepping Uses AutoDetect to identify and configure Zaber peripherals Intuitive ASCII protocol simplifies complex automation tasks Designed for easy mounting to panels, breadboards, lab benches, DIN rails and enclosures Supports single-ended motor
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
CANbus enabled, watertight operator control module for heavy duty equipment. CAN Keypad is a CANbus-enabled module with software-controllable programming options for intuitive operation of off-road vehicles and heavy equipment. The rugged module mounts horizontally or (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc. -
.11". The recessed top section can be used for mounting push-button switches, membrane keypads, a joy-stick or tracker ball controls. ROLEC can supply these enclosures fully customized with extra holes for push-buttons, displays, connectors and cable glands. Also, the cases can be silk (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
SWISS SHARPEN UP ON MORTARS WITH BIGHORN SYSTEM
A control panel and joystick mounted on the right side of the mortar help lock the weapon on to target rapidly.
-
Mobile surveillance units (MSU) for border protection and homeland defense
• The touch sensitive control panel and joystick mounted in the control console provides the necessary operator controls for the functions of the sensor suite.
-
Robot programming system for research purposes
The pro- gramming panel is connected directly to the robot con- troller, and the robot position can be set by a joystick mounted on the panel .
-
SW Swiss Ordnance Enterprise Corporation 120 mm Bighorn mortar
The weapon is rapidly laid onto the target using a control panel and joystick which is mounted on the right side of the mortar.
-
A COTS-MQS shipborne EO/IR imaging system
Various SCU options including hand-held or panel - mounted configurations with joystick or force transducer control of gimbal pointing and dedicated push-buttons or knobs for commons controls.
-
Newport Introduces The Vision IsoStation Vibration Isolation Workstation
Accessory Platforms â A new desktop computer shelf, articulated keyboard shelf, flat panel monitor mount , and joystick shelves help maximize organization and help minimize the overall size of the platform.
-
SYPORA reconnaissance system
The weapons and sensor suite are controlled from within the vehicle by the commander or observer using a joystick mounted on the interface panel of the command support system inside of the vehicle.
-
France develops SYPORA recce system
The commander or observer controls the weapons and sensor suite from inside using a joystick mounted on the interface panel of the command-support system that can automatically point the turret at a target designated by radio.
-
System design description cone penetrometer system
The operator can control the force using a joystick mounted on the control panel .
-
Operation assistance of a voice-controlled electric wheelchair
Console panel of a P-type system; the console panel that replaces the joystick is mounted on the right.
Indicates content that may require registration and/or purchase.